ValueTronics International, Inc. Digital Oscilloscope U1604B

Description
The U1604B is a 40 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 40 MHz Sample Rate: 200 MSa/s 125 K Memory Depth 3 in 1 Solution: Dual-channel Oscilloscope, True RMS DMM and Real-Time Data Logger Large 4.5 inch Color Display Advanced triggering modes: edge, pulse, pattern, video 22 Automatic scope measurements Dual waveform math 6000-Count DMM with 11 measurement functions, including voltmeter, ohmmeter, and auxiliary meter Full remote control and data transfer via PC Link software USB 2.0 PC Connectivity The Agilent U1604B handheld digital oscilloscope has a 4.5-inch LCD color display, which helps to clearly distinguish waveforms between two channels. The U1604B provides a high performance troubleshooting and quality assurance tool for technical professionals in the installation, maintenance, service, and automotive industries.
Datasheet
Description
The U1604B is a 40 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 40 MHz Sample Rate: 200 MSa/s 125 K Memory Depth 3 in 1 Solution: Dual-channel Oscilloscope, True RMS DMM and Real-Time Data Logger Large 4.5 inch Color Display Advanced triggering modes: edge, pulse, pattern, video 22 Automatic scope measurements Dual waveform math 6000-Count DMM with 11 measurement functions, including voltmeter, ohmmeter, and auxiliary meter Full remote control and data transfer via PC Link software USB 2.0 PC Connectivity The Agilent U1604B handheld digital oscilloscope has a 4.5-inch LCD color display, which helps to clearly distinguish waveforms between two channels. The U1604B provides a high performance troubleshooting and quality assurance tool for technical professionals in the installation, maintenance, service, and automotive industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - U1604B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
U1604B
Digital Oscilloscope U1604B
The U1604B is a 40 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 40 MHz Sample Rate: 200 MSa/s 125 K Memory Depth 3 in 1 Solution: Dual-channel Oscilloscope, True RMS DMM and Real-Time Data Logger Large 4.5 inch Color Display Advanced triggering modes: edge, pulse, pattern, video 22 Automatic scope measurements Dual waveform math 6000-Count DMM with 11 measurement functions, including voltmeter, ohmmeter, and auxiliary meter Full remote control and data transfer via PC Link software USB 2.0 PC Connectivity The Agilent U1604B handheld digital oscilloscope has a 4.5-inch LCD color display, which helps to clearly distinguish waveforms between two channels. The U1604B provides a high performance troubleshooting and quality assurance tool for technical professionals in the installation, maintenance, service, and automotive industries.

The U1604B is a 40 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 40 MHz
  • Sample Rate: 200 MSa/s
  • 125 K Memory Depth
  • 3 in 1 Solution: Dual-channel Oscilloscope, True RMS DMM and Real-Time Data Logger
  • Large 4.5 inch Color Display
  • Advanced triggering modes: edge, pulse, pattern, video
  • 22 Automatic scope measurements
  • Dual waveform math
  • 6000-Count DMM with 11 measurement functions, including voltmeter, ohmmeter, and auxiliary meter
  • Full remote control and data transfer via PC Link software
  • USB 2.0 PC Connectivity

The Agilent U1604B handheld digital oscilloscope has a 4.5-inch LCD color display, which helps to clearly distinguish waveforms between two channels. The U1604B provides a high performance troubleshooting and quality assurance tool for technical professionals in the installation, maintenance, service, and automotive industries.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number U1604B
Product Name Digital Oscilloscope
Bandwidth 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
HD Digital Storage Oscilloscope - SDS812X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details
UTD2052CEX+ 50MHz 2Ch Digital Storage Oscilloscope - UTD2052CEX+ - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details