ValueTronics International, Inc. Spectrum Analyzer TR4171

Description
The TR4171 is a 120 MHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 Hz-120 MHz Resolution bandwidth: 3 Hz-100 kHz Stability: <1 Hz/min SSB: <-125dBc(20 kHzoffset) Amplitude:-135dBm-+3 0dBm Tracking Generator: 10 Hz-120 MHz -60-+10dBm 1dBstep This Analyzer is a wide band, very sensitive receiver. The TR4171 works on the principle of "super heterodyne receiver" to convert higher frequencies (normally ranging up to several 10s of GHz) to measurable quantities. The received frequency spectrum is slowly swept through a range of pre selected frequencies, converting the selected frequency to a measurable DC level (usually logarithmic scale), and displaying the same on the CRT of this unit. The CRT displays received signal strength (y-axis) against frequency ( x-axis).
Description
The TR4171 is a 120 MHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 Hz-120 MHz Resolution bandwidth: 3 Hz-100 kHz Stability: <1 Hz/min SSB: <-125dBc(20 kHzoffset) Amplitude:-135dBm-+3 0dBm Tracking Generator: 10 Hz-120 MHz -60-+10dBm 1dBstep This Analyzer is a wide band, very sensitive receiver. The TR4171 works on the principle of "super heterodyne receiver" to convert higher frequencies (normally ranging up to several 10s of GHz) to measurable quantities. The received frequency spectrum is slowly swept through a range of pre selected frequencies, converting the selected frequency to a measurable DC level (usually logarithmic scale), and displaying the same on the CRT of this unit. The CRT displays received signal strength (y-axis) against frequency ( x-axis).

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - TR4171 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
TR4171
Spectrum Analyzer TR4171
The TR4171 is a 120 MHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 Hz-120 MHz Resolution bandwidth: 3 Hz-100 kHz Stability: <1 Hz/min SSB: <-125dBc(20 kHzoffset) Amplitude:-135dBm-+3 0dBm Tracking Generator: 10 Hz-120 MHz -60-+10dBm 1dBstep This Analyzer is a wide band, very sensitive receiver. The TR4171 works on the principle of "super heterodyne receiver" to convert higher frequencies (normally ranging up to several 10s of GHz) to measurable quantities. The received frequency spectrum is slowly swept through a range of pre selected frequencies, converting the selected frequency to a measurable DC level (usually logarithmic scale), and displaying the same on the CRT of this unit. The CRT displays received signal strength (y-axis) against frequency ( x-axis).

The TR4171 is a 120 MHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 10 Hz-120 MHz
  • Resolution bandwidth: 3 Hz-100 kHz
  • Stability: <1 Hz/min
  • SSB: <-125dBc(20 kHzoffset)
  • Amplitude:-135dBm-+30dBm
  • Tracking Generator: 10 Hz-120 MHz -60-+10dBm 1dBstep

This Analyzer is a wide band, very sensitive receiver. The TR4171 works on the principle of "super heterodyne receiver" to convert higher frequencies (normally ranging up to several 10s of GHz) to measurable quantities. The received frequency spectrum is slowly swept through a range of pre selected frequencies, converting the selected frequency to a measurable DC level (usually logarithmic scale), and displaying the same on the CRT of this unit. The CRT displays received signal strength (y-axis) against frequency ( x-axis).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number TR4171
Product Name Spectrum Analyzer
Frequency Range 120000 kHz
Unlock Full Specs
to access all available technical data

Similar Products