ValueTronics International, Inc. Modulation Meter TF2300A

Description
The TF2300A is a modulation meter from Marconi. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: The Marconi Instruments TF2300A FM/AM Modulation Meter measures FM deviation up to 500 kHz, Carrier frequency range: 4 to 1 GHz, usable up to 1.6 GHz with internal oscillator; Measures AM depth up to 95% at carrier frequencies up to 350 MHz; Modular construction with all solid-state active elements giving maximum reliability. The Marconi TF2300A basically comprises a low-sensitivity superheterodyne receiver having very linear (switched selected ) f.m. and a.m. demodulators. The demodulated signal is amplified, rectified, and applied to a panel meter which is calibrated directly in kHz peak deviation and per cent modulation depth as appropriate.
Description
The TF2300A is a modulation meter from Marconi. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: The Marconi Instruments TF2300A FM/AM Modulation Meter measures FM deviation up to 500 kHz, Carrier frequency range: 4 to 1 GHz, usable up to 1.6 GHz with internal oscillator; Measures AM depth up to 95% at carrier frequencies up to 350 MHz; Modular construction with all solid-state active elements giving maximum reliability. The Marconi TF2300A basically comprises a low-sensitivity superheterodyne receiver having very linear (switched selected ) f.m. and a.m. demodulators. The demodulated signal is amplified, rectified, and applied to a panel meter which is calibrated directly in kHz peak deviation and per cent modulation depth as appropriate.

Suppliers

Company
Product
Description
Supplier Links
Modulation Meter - TF2300A - ValueTronics International, Inc.
Elgin, IL, USA
Modulation Meter
TF2300A
Modulation Meter TF2300A
The TF2300A is a modulation meter from Marconi. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: The Marconi Instruments TF2300A FM/AM Modulation Meter measures FM deviation up to 500 kHz, Carrier frequency range: 4 to 1 GHz, usable up to 1.6 GHz with internal oscillator; Measures AM depth up to 95% at carrier frequencies up to 350 MHz; Modular construction with all solid-state active elements giving maximum reliability. The Marconi TF2300A basically comprises a low-sensitivity superheterodyne receiver having very linear (switched selected ) f.m. and a.m. demodulators. The demodulated signal is amplified, rectified, and applied to a panel meter which is calibrated directly in kHz peak deviation and per cent modulation depth as appropriate.

The TF2300A is a modulation meter from Marconi. Modulation meters measure degrees of modulation in a modulated signal.

Additional Features:

The Marconi Instruments TF2300A FM/AM Modulation Meter measures FM deviation up to 500 kHz, Carrier frequency range: 4 to 1 GHz, usable up to 1.6 GHz with internal oscillator; Measures AM depth up to 95% at carrier frequencies up to 350 MHz; Modular construction with all solid-state active elements giving maximum reliability. The Marconi TF2300A basically comprises a low-sensitivity superheterodyne receiver having very linear (switched selected ) f.m. and a.m. demodulators. The demodulated signal is amplified, rectified, and applied to a panel meter which is calibrated directly in kHz peak deviation and per cent modulation depth as appropriate.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category S Meters
Product Number TF2300A
Product Name Modulation Meter
Unlock Full Specs
to access all available technical data

Similar Products

STEMlab 125-14 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details
SDRlab 122-16 Standard Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details
SIGNALlab 250-12 OEM -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details
STEMlab 125-14 OEM -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details