ValueTronics International, Inc. Communication Analyzer SUNSET T1

Description
The SUNSET T1 is a communication analyzer from Sunrise Telecom. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Operating temperature: 0°C to 50°C Operating humidity: 5% to 90%, noncondensing Storage temperature: -20°C to 70°C Size: 2.4" (max) x 4.2" (max) x 10.5" Weight: 2.7 lb [1.2 kg] Battery operation time: 2.5 hr nominal AC operation: 110V/120V @ 60 Hz, or 220V/240V @ 50/60 Hz
Datasheet
Description
The SUNSET T1 is a communication analyzer from Sunrise Telecom. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Operating temperature: 0°C to 50°C Operating humidity: 5% to 90%, noncondensing Storage temperature: -20°C to 70°C Size: 2.4" (max) x 4.2" (max) x 10.5" Weight: 2.7 lb [1.2 kg] Battery operation time: 2.5 hr nominal AC operation: 110V/120V @ 60 Hz, or 220V/240V @ 50/60 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - SUNSET T1 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
SUNSET T1
Communication Analyzer SUNSET T1
The SUNSET T1 is a communication analyzer from Sunrise Telecom. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Operating temperature: 0°C to 50°C Operating humidity: 5% to 90%, noncondensing Storage temperature: -20°C to 70°C Size: 2.4" (max) x 4.2" (max) x 10.5" Weight: 2.7 lb [1.2 kg] Battery operation time: 2.5 hr nominal AC operation: 110V/120V @ 60 Hz, or 220V/240V @ 50/60 Hz

The SUNSET T1 is a communication analyzer from Sunrise Telecom. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Operating temperature: 0°C to 50°C
  • Operating humidity: 5% to 90%, noncondensing
  • Storage temperature: -20°C to 70°C
  • Size: 2.4" (max) x 4.2" (max) x 10.5"
  • Weight: 2.7 lb [1.2 kg]
  • Battery operation time: 2.5 hr nominal
  • AC operation: 110V/120V @ 60 Hz, or 220V/240V @ 50/60 Hz
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SUNSET T1
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details