ValueTronics International, Inc. Generator SR5500

Description
The SR5500 is a generator from Spirent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: RF Inputs: Scalable from 2 to 16 RF Outputs: Scalable from 2 to 16 Digital Channels: Scalable from 2 to 64 RF Configurations: SISO, SIMO, MISO, MIMO, and Beamforming; 2x2, 4x4,4x1/1x4, 4x2/2x4 uni- or bi-directional; 8x1/1x8, 8x2/2x8 uni- or bi-directional Bandwidth: 26 MHz Crest Factor: +15 to +35 dB (0.1 dB resolution) RF Input Frequency Range (w/ 6-GHz-EX option) 400 – 2700 MHz; 3300 – 3850 MHz; 4100 – 6000 MHz Measurable Level Range: +5 to -50 dBm Level Resolution: 0.01 dB Damage Level: > +20 dBm Input Power Meter Modes: Continuous; RF Burst-triggering for gated signals; Settable duty cycle RF Output Level Max/Min Range: -20 to -110 dBm (RMS); [-30 to -110 dBm without extended output power option] Maximum output power (peak): + 8 dBm (using the calculation method used by other test equipment manufacturers) Resolution: 0.01 dB Accuracy: ± 1 dB General Noise Floor: Typical values at 2.1 GHz: -167 dBm/Hz @ -43dBm output power; -171 dBm/Hz @ -50dBm output power; -174 dBm/Hz @ -65dBm output power Residual EVM: Better than -36 dB typical per sub-carrier, measured at -50 dBm output power; actual value depends upon signal format, symbol rate, etc. RF Port VSWR: Better than 1.5:1 Independent Paths: up to 24 paths per channel (768 total paths) Relative Path Delay: 0 – 2000 µs, 0.1 ns resolution Relative Path Loss: 0 – 32 dB Insertion Loss: 0 dB @ input power = -30 dBm Dynamic Standard Channel Parameters: Sliding Delay (moving propagation); Birth-death Delay; 3GPP High-Speed Train (HST) profiles; Log Normal (shadow Fading) Dynamic Environment Emulation Controllable Parameters: State duration, channel output level, AWGN on/off, C/N, path on/off, relative power and delay, LOS AoA, K factor, frequency shift, Doppler velocity, MIMO branch phase and power imbalance. Channel Model Update Rate: 100 times per second Mode: MIMO, dual and single channel mode; RX and TX diversity modes Triggering: Triggered Play, Free Run Standards-Based Models: LTE, WiMAX, UMTS, CDMA2000®, WLAN, GSM, SCM/SCME, and pre-standard models available from Customer Service Center Other Models: SCM, SCME, WINNER and WINNER-II models; custom geometric channel models Fading Engine Type Fading Engine 1: Real-time generation of fading environment Fading Engine 2: Fading Lab (Fading Data Playback) engine Real-time Fading Types: Rayleigh, Rician, Pure Doppler, Frequency shift, Phase shift Fading Velocity: Up to 5396.26 km/h @ 400 MHz; Resolution of 0.1 km/h Repetition Interval: > 24 hours Relative Phase: 0 – 360 degrees, 0.1 degree resolution Rician K factor: -30 to +30 dB Level Crossing Rate (LCR) Accuracy: < ± 2.5% deviation from theoretical LCR curve of the simulated vehicle velocity Fading Power Spectrum: Classical 6 dB, Flat, Classical 3 dB, Rounded, Rounded 12 dB Correlation: Envelope and Component; Complex correlation is included with MIMO option Log-Normal Fading Log-Normal Rate: 0.00 to 20.00 Hz Standard Deviation: 0 to 12 dB MIMO Option: Modes: Up to 8 x 2 bi-directional AWGN (option) C/N Ratio: -30 to +32 dB Accuracy: ± 0.1 dB for -20 to 15 dB ratios Bandwidth: up to 26 MHz Fidelity: Meets or exceeds all 3GPP, 3GPP2, WLAN, WiMAX, and LTE requirements Sequence Duration: > 2 hours Settable Modes: C/N, C/No, Eb/No Fading Lab (option): Play back fading data collected via a channel sounder or synthesized in software Control Interface: Ethernet or GPIB Other 10 MHz internal reference accuracy: 1 ppm, can be locked to external reference AC Power: 250 watts typical steady state; 45 watt maximum additional for 6 GHz Option Dimensions: 19-inch rack mountable; Height/Width/Depth: 8.75"/16.88"/21";(22 .22 cm/42.88 cm/53.34 cm) Applications Research and Development Design Verification Conformance Testing Performance Testing (Virtual Drive Testing) Product Evaluation Base Station, Node-B and Terminal Device Testing Diversity, MIMO and Beamforming LTE, GSM, GPRS, EDGE, WCDMA, HSPA and HSPA+ CDMA2000 1X and EV-DO WiMAX (802.16) Fixed and Mobile Spatial Channel Modeling (SCM, SCME, and WINNER/WINNER-II) Benefits Maximize the return of your test equipment investment with Spirent’s exclusive building-block approach - enables flexible re-use of system modules Bring the “real world into the lab” - Spirent’s exclusive Fading Lab & Virtual Drive Test provides a cost-controlled yet accurate and repeatable alternative to field testing Reduce risk with a proven turnkey platform, designed and supported by wireless experts and industry leaders; the industry’s first choice in large new technology deployments (LTE, CDMA 1X, EV-DO, EV-DO Rev A, HSPA, etc.) The SR5500 re-creates RF fading and interference effects for testing SISO and MIMO wireless receivers. An advanced fading engine ensures accurate testing of sophisticated technologies like LTE, HSPA, HSPA+, EV-DO, WLAN and WiMAX. The SR5500 provides extremely realistic yet repeatable emulation of RF channel conditions for testing modern wireless receivers. The emulator replicates real-world fading, spatial channel conditions, MIMO and SISO channels, Additive White Gaussian Noise (AWGN) and much more, making it possible to isolate performance issues early in the development and design verification cycle. The SR5500 is the most flexible channel emulator ever offered. It can be tailored to fit today’s requirements and budgetary business cases, yet its futureproofed modular architecture ensures that it will be ready to mee your needs in years to come. Today’s wireless industry faces many uncertainties, including a quickly-evolving technology front. Responsible test plans require efficient, customizable integrated solutions that can address both current and future needs without incurring unnecessary risks. To accelerate time to market without forgoing accuracy, Spirent’s unique real-world emulation continues to be the first choice in test plans. The SR5500 system can be purchased as a system solution or a fully modular solution. The only difference is that the modular version allows each SR5500 module to be run under its own GUI. While each module can be run independently in either case, the modular solution allows any module or set of modules to run under a separate GUI. The integrated system solution The SR5500 system solution makes use of one primary unit and one or more secondary modules. Unlike pre-racked fading “systems”, each module can be either independently controlled or used as part of a synchronized MIMO/bidirectional channel emulation solution. And unlike other monolithic faders, the SR5500 System Solution can be upgraded if you need each module to have the “brains” to interface with a separate GUI… for occasional use in separate labs, for example. Spirent’s System Solution eliminates the risk that the fading solution you choose today might be obsolete tomorrow. Spirent SR5500 system solutions are the perfect answer when you require the best in professional fading and RF emulation today, and your test benches are co-located so they can connect to a single Ethernet interface. For owners of existing SR5500 Wireless Channel Emulators, the system solution also provides a budget-friendly upgrade to higher-order MIMO or bi-directional testing. Best of all when your needs expand, secondary modules can easily be upgraded to full stand-alone capability. Some engineers like to personally choose the RF “plumbing” required for bi-directional testing. For those who do not, the optional RF Interface integrates all the circulators and splitters necessary for integrated bi-directional MIMO testing, and adds precise “dial-in” attenuation on a per-path basis. The modular SR5500 solution Sometimes you need the flexibility to test with multiple systems, each with fewer channels, but located in separate labs. The exclusive modular architecture of the SR5500 makes sure that you can concentrate fading power when you need it, but reconfigure as quickly and as often as you need to. For example, one day you might need a completely synchronized 8x2 bi-directional MIMO environment for prototype testing in an Advanced Projects lab. The next day you might need independent 2x2 MIMO test stands in separate labs. With the SR5500’s “building block” architecture you can seamlessly move between multiple simple test stands and the more concentrated capability of a complex integrated system. No matter what configuration you deploy, you’ll have a single intuitive interface that easily makes use of all the SR5500’s unique advanced features. Whether you choose a fully modular solution or a pre-configured static system solution, your turnkey SR5500 system will be up and running and ready to go upon delivery. Support and Expertise The SR5500 team includes industry experts and leaders who have dedicated many years to the study of the wireless physical layer. Our close relationships with key industry drivers and our involvement with standards organizations make certain that your SR5500 will have the feature set you need, when you need it. Spirent’s wireless expertise extends far beyond the radio link, ensuring that channel emulation accounts for all the factors that affect real-world operation. Key areas of Spirent Physical Layer expertise include: CDMA W-CDMA WiMAX High-data-rate technologies [EV-DO & HSPA (+)], LTE, MIMO Beamforming Spatial channel modeling Over-the-air (OTA) testing, and much more No matter what technology you’re working with, Spirent has qualified experts to make sure that your testing meets your intentions, and that you’ll have the features you need when you need them. Spirent’s rich history of leadership in wireless development has established the SR5500 as the most accurate, efficient, easy-to-use solution available. Spirent’s Channel emulation history When a fader is used in an initial large-scale technology deployment, “getting it wrong” can make or break a business. In these cases the selection of a fading emulator includes research, rigorous evaluation and head-to-head comparative evaluations. Spirent fading emulators were chosen for the world’s most important rollouts of new wireless technologies, including the first commercial deployments of 1x CDMA, WCDMA, FOMA, HSPA, WiMAX, and several revisions of EV-DO. They were also behind the development of the first RX Diversity device, the first Smart Antenna system, the first MIMO proof-of-concept system, and are currently used in developing LTE base stations and devices. Spirent’s leadership in channel modeling has led to many industry firsts, including: the first emulator to integrate I/O power meters for accuracy, the first integrated AWGN, the first modular RF channel emulation system, the first dynamic correlation modeling and much more. When your business depends on the quality of information you provide, remember that the SR5500 is always the first choice in business-critical deployments.
Datasheet
Description
The SR5500 is a generator from Spirent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: RF Inputs: Scalable from 2 to 16 RF Outputs: Scalable from 2 to 16 Digital Channels: Scalable from 2 to 64 RF Configurations: SISO, SIMO, MISO, MIMO, and Beamforming; 2x2, 4x4,4x1/1x4, 4x2/2x4 uni- or bi-directional; 8x1/1x8, 8x2/2x8 uni- or bi-directional Bandwidth: 26 MHz Crest Factor: +15 to +35 dB (0.1 dB resolution) RF Input Frequency Range (w/ 6-GHz-EX option) 400 – 2700 MHz; 3300 – 3850 MHz; 4100 – 6000 MHz Measurable Level Range: +5 to -50 dBm Level Resolution: 0.01 dB Damage Level: > +20 dBm Input Power Meter Modes: Continuous; RF Burst-triggering for gated signals; Settable duty cycle RF Output Level Max/Min Range: -20 to -110 dBm (RMS); [-30 to -110 dBm without extended output power option] Maximum output power (peak): + 8 dBm (using the calculation method used by other test equipment manufacturers) Resolution: 0.01 dB Accuracy: ± 1 dB General Noise Floor: Typical values at 2.1 GHz: -167 dBm/Hz @ -43dBm output power; -171 dBm/Hz @ -50dBm output power; -174 dBm/Hz @ -65dBm output power Residual EVM: Better than -36 dB typical per sub-carrier, measured at -50 dBm output power; actual value depends upon signal format, symbol rate, etc. RF Port VSWR: Better than 1.5:1 Independent Paths: up to 24 paths per channel (768 total paths) Relative Path Delay: 0 – 2000 µs, 0.1 ns resolution Relative Path Loss: 0 – 32 dB Insertion Loss: 0 dB @ input power = -30 dBm Dynamic Standard Channel Parameters: Sliding Delay (moving propagation); Birth-death Delay; 3GPP High-Speed Train (HST) profiles; Log Normal (shadow Fading) Dynamic Environment Emulation Controllable Parameters: State duration, channel output level, AWGN on/off, C/N, path on/off, relative power and delay, LOS AoA, K factor, frequency shift, Doppler velocity, MIMO branch phase and power imbalance. Channel Model Update Rate: 100 times per second Mode: MIMO, dual and single channel mode; RX and TX diversity modes Triggering: Triggered Play, Free Run Standards-Based Models: LTE, WiMAX, UMTS, CDMA2000®, WLAN, GSM, SCM/SCME, and pre-standard models available from Customer Service Center Other Models: SCM, SCME, WINNER and WINNER-II models; custom geometric channel models Fading Engine Type Fading Engine 1: Real-time generation of fading environment Fading Engine 2: Fading Lab (Fading Data Playback) engine Real-time Fading Types: Rayleigh, Rician, Pure Doppler, Frequency shift, Phase shift Fading Velocity: Up to 5396.26 km/h @ 400 MHz; Resolution of 0.1 km/h Repetition Interval: > 24 hours Relative Phase: 0 – 360 degrees, 0.1 degree resolution Rician K factor: -30 to +30 dB Level Crossing Rate (LCR) Accuracy: < ± 2.5% deviation from theoretical LCR curve of the simulated vehicle velocity Fading Power Spectrum: Classical 6 dB, Flat, Classical 3 dB, Rounded, Rounded 12 dB Correlation: Envelope and Component; Complex correlation is included with MIMO option Log-Normal Fading Log-Normal Rate: 0.00 to 20.00 Hz Standard Deviation: 0 to 12 dB MIMO Option: Modes: Up to 8 x 2 bi-directional AWGN (option) C/N Ratio: -30 to +32 dB Accuracy: ± 0.1 dB for -20 to 15 dB ratios Bandwidth: up to 26 MHz Fidelity: Meets or exceeds all 3GPP, 3GPP2, WLAN, WiMAX, and LTE requirements Sequence Duration: > 2 hours Settable Modes: C/N, C/No, Eb/No Fading Lab (option): Play back fading data collected via a channel sounder or synthesized in software Control Interface: Ethernet or GPIB Other 10 MHz internal reference accuracy: 1 ppm, can be locked to external reference AC Power: 250 watts typical steady state; 45 watt maximum additional for 6 GHz Option Dimensions: 19-inch rack mountable; Height/Width/Depth: 8.75"/16.88"/21";(22 .22 cm/42.88 cm/53.34 cm) Applications Research and Development Design Verification Conformance Testing Performance Testing (Virtual Drive Testing) Product Evaluation Base Station, Node-B and Terminal Device Testing Diversity, MIMO and Beamforming LTE, GSM, GPRS, EDGE, WCDMA, HSPA and HSPA+ CDMA2000 1X and EV-DO WiMAX (802.16) Fixed and Mobile Spatial Channel Modeling (SCM, SCME, and WINNER/WINNER-II) Benefits Maximize the return of your test equipment investment with Spirent’s exclusive building-block approach - enables flexible re-use of system modules Bring the “real world into the lab” - Spirent’s exclusive Fading Lab & Virtual Drive Test provides a cost-controlled yet accurate and repeatable alternative to field testing Reduce risk with a proven turnkey platform, designed and supported by wireless experts and industry leaders; the industry’s first choice in large new technology deployments (LTE, CDMA 1X, EV-DO, EV-DO Rev A, HSPA, etc.) The SR5500 re-creates RF fading and interference effects for testing SISO and MIMO wireless receivers. An advanced fading engine ensures accurate testing of sophisticated technologies like LTE, HSPA, HSPA+, EV-DO, WLAN and WiMAX. The SR5500 provides extremely realistic yet repeatable emulation of RF channel conditions for testing modern wireless receivers. The emulator replicates real-world fading, spatial channel conditions, MIMO and SISO channels, Additive White Gaussian Noise (AWGN) and much more, making it possible to isolate performance issues early in the development and design verification cycle. The SR5500 is the most flexible channel emulator ever offered. It can be tailored to fit today’s requirements and budgetary business cases, yet its futureproofed modular architecture ensures that it will be ready to mee your needs in years to come. Today’s wireless industry faces many uncertainties, including a quickly-evolving technology front. Responsible test plans require efficient, customizable integrated solutions that can address both current and future needs without incurring unnecessary risks. To accelerate time to market without forgoing accuracy, Spirent’s unique real-world emulation continues to be the first choice in test plans. The SR5500 system can be purchased as a system solution or a fully modular solution. The only difference is that the modular version allows each SR5500 module to be run under its own GUI. While each module can be run independently in either case, the modular solution allows any module or set of modules to run under a separate GUI. The integrated system solution The SR5500 system solution makes use of one primary unit and one or more secondary modules. Unlike pre-racked fading “systems”, each module can be either independently controlled or used as part of a synchronized MIMO/bidirectional channel emulation solution. And unlike other monolithic faders, the SR5500 System Solution can be upgraded if you need each module to have the “brains” to interface with a separate GUI… for occasional use in separate labs, for example. Spirent’s System Solution eliminates the risk that the fading solution you choose today might be obsolete tomorrow. Spirent SR5500 system solutions are the perfect answer when you require the best in professional fading and RF emulation today, and your test benches are co-located so they can connect to a single Ethernet interface. For owners of existing SR5500 Wireless Channel Emulators, the system solution also provides a budget-friendly upgrade to higher-order MIMO or bi-directional testing. Best of all when your needs expand, secondary modules can easily be upgraded to full stand-alone capability. Some engineers like to personally choose the RF “plumbing” required for bi-directional testing. For those who do not, the optional RF Interface integrates all the circulators and splitters necessary for integrated bi-directional MIMO testing, and adds precise “dial-in” attenuation on a per-path basis. The modular SR5500 solution Sometimes you need the flexibility to test with multiple systems, each with fewer channels, but located in separate labs. The exclusive modular architecture of the SR5500 makes sure that you can concentrate fading power when you need it, but reconfigure as quickly and as often as you need to. For example, one day you might need a completely synchronized 8x2 bi-directional MIMO environment for prototype testing in an Advanced Projects lab. The next day you might need independent 2x2 MIMO test stands in separate labs. With the SR5500’s “building block” architecture you can seamlessly move between multiple simple test stands and the more concentrated capability of a complex integrated system. No matter what configuration you deploy, you’ll have a single intuitive interface that easily makes use of all the SR5500’s unique advanced features. Whether you choose a fully modular solution or a pre-configured static system solution, your turnkey SR5500 system will be up and running and ready to go upon delivery. Support and Expertise The SR5500 team includes industry experts and leaders who have dedicated many years to the study of the wireless physical layer. Our close relationships with key industry drivers and our involvement with standards organizations make certain that your SR5500 will have the feature set you need, when you need it. Spirent’s wireless expertise extends far beyond the radio link, ensuring that channel emulation accounts for all the factors that affect real-world operation. Key areas of Spirent Physical Layer expertise include: CDMA W-CDMA WiMAX High-data-rate technologies [EV-DO & HSPA (+)], LTE, MIMO Beamforming Spatial channel modeling Over-the-air (OTA) testing, and much more No matter what technology you’re working with, Spirent has qualified experts to make sure that your testing meets your intentions, and that you’ll have the features you need when you need them. Spirent’s rich history of leadership in wireless development has established the SR5500 as the most accurate, efficient, easy-to-use solution available. Spirent’s Channel emulation history When a fader is used in an initial large-scale technology deployment, “getting it wrong” can make or break a business. In these cases the selection of a fading emulator includes research, rigorous evaluation and head-to-head comparative evaluations. Spirent fading emulators were chosen for the world’s most important rollouts of new wireless technologies, including the first commercial deployments of 1x CDMA, WCDMA, FOMA, HSPA, WiMAX, and several revisions of EV-DO. They were also behind the development of the first RX Diversity device, the first Smart Antenna system, the first MIMO proof-of-concept system, and are currently used in developing LTE base stations and devices. Spirent’s leadership in channel modeling has led to many industry firsts, including: the first emulator to integrate I/O power meters for accuracy, the first integrated AWGN, the first modular RF channel emulation system, the first dynamic correlation modeling and much more. When your business depends on the quality of information you provide, remember that the SR5500 is always the first choice in business-critical deployments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator SR5500
The SR5500 is a generator from Spirent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: RF Inputs: Scalable from 2 to 16 RF Outputs: Scalable from 2 to 16 Digital Channels: Scalable from 2 to 64 RF Configurations: SISO, SIMO, MISO, MIMO, and Beamforming; 2x2, 4x4,4x1/1x4, 4x2/2x4 uni- or bi-directional; 8x1/1x8, 8x2/2x8 uni- or bi-directional Bandwidth: 26 MHz Crest Factor: +15 to +35 dB (0.1 dB resolution) RF Input Frequency Range (w/ 6-GHz-EX option) 400 – 2700 MHz; 3300 – 3850 MHz; 4100 – 6000 MHz Measurable Level Range: +5 to -50 dBm Level Resolution: 0.01 dB Damage Level: > +20 dBm Input Power Meter Modes: Continuous; RF Burst-triggering for gated signals; Settable duty cycle RF Output Level Max/Min Range: -20 to -110 dBm (RMS); [-30 to -110 dBm without extended output power option] Maximum output power (peak): + 8 dBm (using the calculation method used by other test equipment manufacturers) Resolution: 0.01 dB Accuracy: ± 1 dB General Noise Floor: Typical values at 2.1 GHz: -167 dBm/Hz @ -43dBm output power; -171 dBm/Hz @ -50dBm output power; -174 dBm/Hz @ -65dBm output power Residual EVM: Better than -36 dB typical per sub-carrier, measured at -50 dBm output power; actual value depends upon signal format, symbol rate, etc. RF Port VSWR: Better than 1.5:1 Independent Paths: up to 24 paths per channel (768 total paths) Relative Path Delay: 0 – 2000 µs, 0.1 ns resolution Relative Path Loss: 0 – 32 dB Insertion Loss: 0 dB @ input power = -30 dBm Dynamic Standard Channel Parameters: Sliding Delay (moving propagation); Birth-death Delay; 3GPP High-Speed Train (HST) profiles; Log Normal (shadow Fading) Dynamic Environment Emulation Controllable Parameters: State duration, channel output level, AWGN on/off, C/N, path on/off, relative power and delay, LOS AoA, K factor, frequency shift, Doppler velocity, MIMO branch phase and power imbalance. Channel Model Update Rate: 100 times per second Mode: MIMO, dual and single channel mode; RX and TX diversity modes Triggering: Triggered Play, Free Run Standards-Based Models: LTE, WiMAX, UMTS, CDMA2000®, WLAN, GSM, SCM/SCME, and pre-standard models available from Customer Service Center Other Models: SCM, SCME, WINNER and WINNER-II models; custom geometric channel models Fading Engine Type Fading Engine 1: Real-time generation of fading environment Fading Engine 2: Fading Lab (Fading Data Playback) engine Real-time Fading Types: Rayleigh, Rician, Pure Doppler, Frequency shift, Phase shift Fading Velocity: Up to 5396.26 km/h @ 400 MHz; Resolution of 0.1 km/h Repetition Interval: > 24 hours Relative Phase: 0 – 360 degrees, 0.1 degree resolution Rician K factor: -30 to +30 dB Level Crossing Rate (LCR) Accuracy: < ± 2.5% deviation from theoretical LCR curve of the simulated vehicle velocity Fading Power Spectrum: Classical 6 dB, Flat, Classical 3 dB, Rounded, Rounded 12 dB Correlation: Envelope and Component; Complex correlation is included with MIMO option Log-Normal Fading Log-Normal Rate: 0.00 to 20.00 Hz Standard Deviation: 0 to 12 dB MIMO Option: Modes: Up to 8 x 2 bi-directional AWGN (option) C/N Ratio: -30 to +32 dB Accuracy: ± 0.1 dB for -20 to 15 dB ratios Bandwidth: up to 26 MHz Fidelity: Meets or exceeds all 3GPP, 3GPP2, WLAN, WiMAX, and LTE requirements Sequence Duration: > 2 hours Settable Modes: C/N, C/No, Eb/No Fading Lab (option): Play back fading data collected via a channel sounder or synthesized in software Control Interface: Ethernet or GPIB Other 10 MHz internal reference accuracy: 1 ppm, can be locked to external reference AC Power: 250 watts typical steady state; 45 watt maximum additional for 6 GHz Option Dimensions: 19-inch rack mountable; Height/Width/Depth: 8.75"/16.88"/21";(22 .22 cm/42.88 cm/53.34 cm) Applications Research and Development Design Verification Conformance Testing Performance Testing (Virtual Drive Testing) Product Evaluation Base Station, Node-B and Terminal Device Testing Diversity, MIMO and Beamforming LTE, GSM, GPRS, EDGE, WCDMA, HSPA and HSPA+ CDMA2000 1X and EV-DO WiMAX (802.16) Fixed and Mobile Spatial Channel Modeling (SCM, SCME, and WINNER/WINNER-II) Benefits Maximize the return of your test equipment investment with Spirent’s exclusive building-block approach - enables flexible re-use of system modules Bring the “real world into the lab” - Spirent’s exclusive Fading Lab & Virtual Drive Test provides a cost-controlled yet accurate and repeatable alternative to field testing Reduce risk with a proven turnkey platform, designed and supported by wireless experts and industry leaders; the industry’s first choice in large new technology deployments (LTE, CDMA 1X, EV-DO, EV-DO Rev A, HSPA, etc.) The SR5500 re-creates RF fading and interference effects for testing SISO and MIMO wireless receivers. An advanced fading engine ensures accurate testing of sophisticated technologies like LTE, HSPA, HSPA+, EV-DO, WLAN and WiMAX. The SR5500 provides extremely realistic yet repeatable emulation of RF channel conditions for testing modern wireless receivers. The emulator replicates real-world fading, spatial channel conditions, MIMO and SISO channels, Additive White Gaussian Noise (AWGN) and much more, making it possible to isolate performance issues early in the development and design verification cycle. The SR5500 is the most flexible channel emulator ever offered. It can be tailored to fit today’s requirements and budgetary business cases, yet its futureproofed modular architecture ensures that it will be ready to mee your needs in years to come. Today’s wireless industry faces many uncertainties, including a quickly-evolving technology front. Responsible test plans require efficient, customizable integrated solutions that can address both current and future needs without incurring unnecessary risks. To accelerate time to market without forgoing accuracy, Spirent’s unique real-world emulation continues to be the first choice in test plans. The SR5500 system can be purchased as a system solution or a fully modular solution. The only difference is that the modular version allows each SR5500 module to be run under its own GUI. While each module can be run independently in either case, the modular solution allows any module or set of modules to run under a separate GUI. The integrated system solution The SR5500 system solution makes use of one primary unit and one or more secondary modules. Unlike pre-racked fading “systems”, each module can be either independently controlled or used as part of a synchronized MIMO/bidirectional channel emulation solution. And unlike other monolithic faders, the SR5500 System Solution can be upgraded if you need each module to have the “brains” to interface with a separate GUI… for occasional use in separate labs, for example. Spirent’s System Solution eliminates the risk that the fading solution you choose today might be obsolete tomorrow. Spirent SR5500 system solutions are the perfect answer when you require the best in professional fading and RF emulation today, and your test benches are co-located so they can connect to a single Ethernet interface. For owners of existing SR5500 Wireless Channel Emulators, the system solution also provides a budget-friendly upgrade to higher-order MIMO or bi-directional testing. Best of all when your needs expand, secondary modules can easily be upgraded to full stand-alone capability. Some engineers like to personally choose the RF “plumbing” required for bi-directional testing. For those who do not, the optional RF Interface integrates all the circulators and splitters necessary for integrated bi-directional MIMO testing, and adds precise “dial-in” attenuation on a per-path basis. The modular SR5500 solution Sometimes you need the flexibility to test with multiple systems, each with fewer channels, but located in separate labs. The exclusive modular architecture of the SR5500 makes sure that you can concentrate fading power when you need it, but reconfigure as quickly and as often as you need to. For example, one day you might need a completely synchronized 8x2 bi-directional MIMO environment for prototype testing in an Advanced Projects lab. The next day you might need independent 2x2 MIMO test stands in separate labs. With the SR5500’s “building block” architecture you can seamlessly move between multiple simple test stands and the more concentrated capability of a complex integrated system. No matter what configuration you deploy, you’ll have a single intuitive interface that easily makes use of all the SR5500’s unique advanced features. Whether you choose a fully modular solution or a pre-configured static system solution, your turnkey SR5500 system will be up and running and ready to go upon delivery. Support and Expertise The SR5500 team includes industry experts and leaders who have dedicated many years to the study of the wireless physical layer. Our close relationships with key industry drivers and our involvement with standards organizations make certain that your SR5500 will have the feature set you need, when you need it. Spirent’s wireless expertise extends far beyond the radio link, ensuring that channel emulation accounts for all the factors that affect real-world operation. Key areas of Spirent Physical Layer expertise include: CDMA W-CDMA WiMAX High-data-rate technologies [EV-DO & HSPA (+)], LTE, MIMO Beamforming Spatial channel modeling Over-the-air (OTA) testing, and much more No matter what technology you’re working with, Spirent has qualified experts to make sure that your testing meets your intentions, and that you’ll have the features you need when you need them. Spirent’s rich history of leadership in wireless development has established the SR5500 as the most accurate, efficient, easy-to-use solution available. Spirent’s Channel emulation history When a fader is used in an initial large-scale technology deployment, “getting it wrong” can make or break a business. In these cases the selection of a fading emulator includes research, rigorous evaluation and head-to-head comparative evaluations. Spirent fading emulators were chosen for the world’s most important rollouts of new wireless technologies, including the first commercial deployments of 1x CDMA, WCDMA, FOMA, HSPA, WiMAX, and several revisions of EV-DO. They were also behind the development of the first RX Diversity device, the first Smart Antenna system, the first MIMO proof-of-concept system, and are currently used in developing LTE base stations and devices. Spirent’s leadership in channel modeling has led to many industry firsts, including: the first emulator to integrate I/O power meters for accuracy, the first integrated AWGN, the first modular RF channel emulation system, the first dynamic correlation modeling and much more. When your business depends on the quality of information you provide, remember that the SR5500 is always the first choice in business-critical deployments.

The SR5500 is a generator from Spirent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • RF Inputs: Scalable from 2 to 16
  • RF Outputs: Scalable from 2 to 16
  • Digital Channels: Scalable from 2 to 64
  • RF Configurations: SISO, SIMO, MISO, MIMO, and Beamforming; 2x2, 4x4,4x1/1x4, 4x2/2x4 uni- or bi-directional; 8x1/1x8, 8x2/2x8 uni- or bi-directional
  • Bandwidth: 26 MHz
  • Crest Factor: +15 to +35 dB (0.1 dB resolution)

RF Input

  • Frequency Range (w/ 6-GHz-EX option) 400 – 2700 MHz; 3300 – 3850 MHz; 4100 – 6000 MHz
  • Measurable Level Range: +5 to -50 dBm
  • Level Resolution: 0.01 dB
  • Damage Level: > +20 dBm

Input Power Meter

  • Modes: Continuous; RF Burst-triggering for gated signals; Settable duty cycle

RF Output Level

  • Max/Min Range: -20 to -110 dBm (RMS); [-30 to -110 dBm without extended output power option]
  • Maximum output power (peak): + 8 dBm (using the calculation method used by other test equipment manufacturers)
  • Resolution: 0.01 dB
  • Accuracy: ± 1 dB

General

  • Noise Floor: Typical values at 2.1 GHz: -167 dBm/Hz @ -43dBm output power; -171 dBm/Hz @ -50dBm output power; -174 dBm/Hz @ -65dBm output power
  • Residual EVM: Better than -36 dB typical per sub-carrier, measured at -50 dBm output power; actual value depends upon signal format, symbol rate, etc.
  • RF Port VSWR: Better than 1.5:1
  • Independent Paths: up to 24 paths per channel (768 total paths)
  • Relative Path Delay: 0 – 2000 µs, 0.1 ns resolution
  • Relative Path Loss: 0 – 32 dB
  • Insertion Loss: 0 dB @ input power = -30 dBm

Dynamic Standard

  • Channel Parameters: Sliding Delay (moving propagation); Birth-death Delay; 3GPP High-Speed Train (HST) profiles; Log Normal (shadow Fading)

Dynamic Environment Emulation

  • Controllable Parameters: State duration, channel output level, AWGN on/off, C/N, path on/off, relative power and delay, LOS AoA, K factor, frequency shift, Doppler velocity, MIMO branch phase and power imbalance.
  • Channel Model Update Rate: 100 times per second
  • Mode: MIMO, dual and single channel mode; RX and TX diversity modes
  • Triggering: Triggered Play, Free Run
  • Standards-Based Models: LTE, WiMAX, UMTS, CDMA2000®, WLAN, GSM, SCM/SCME, and pre-standard models available from Customer Service Center
  • Other Models: SCM, SCME, WINNER and WINNER-II models; custom geometric channel models

Fading Engine Type

  • Fading Engine 1: Real-time generation of fading environment
  • Fading Engine 2: Fading Lab (Fading Data Playback) engine

Real-time Fading

  • Types: Rayleigh, Rician, Pure Doppler, Frequency shift, Phase shift
  • Fading Velocity: Up to 5396.26 km/h @ 400 MHz; Resolution of 0.1 km/h
  • Repetition Interval: > 24 hours
  • Relative Phase: 0 – 360 degrees, 0.1 degree resolution
  • Rician K factor: -30 to +30 dB
  • Level Crossing Rate (LCR) Accuracy: < ± 2.5% deviation from theoretical LCR curve of the simulated vehicle velocity
  • Fading Power Spectrum: Classical 6 dB, Flat, Classical 3 dB, Rounded, Rounded 12 dB
  • Correlation: Envelope and Component; Complex correlation is included with MIMO option

Log-Normal Fading

  • Log-Normal Rate: 0.00 to 20.00 Hz
  • Standard Deviation: 0 to 12 dB
  • MIMO Option: Modes: Up to 8 x 2 bi-directional

AWGN (option)

  • C/N Ratio: -30 to +32 dB
  • Accuracy: ± 0.1 dB for -20 to 15 dB ratios
  • Bandwidth: up to 26 MHz
  • Fidelity: Meets or exceeds all 3GPP, 3GPP2, WLAN, WiMAX, and LTE requirements
  • Sequence Duration: > 2 hours
  • Settable Modes: C/N, C/No, Eb/No
  • Fading Lab (option): Play back fading data collected via a channel sounder or synthesized in software
  • Control Interface: Ethernet or GPIB

Other

  • 10 MHz internal reference accuracy: 1 ppm, can be locked to external reference
  • AC Power: 250 watts typical steady state; 45 watt maximum additional for 6 GHz Option
  • Dimensions: 19-inch rack mountable; Height/Width/Depth: 8.75"/16.88"/21";(22.22 cm/42.88 cm/53.34 cm)

Applications

  • Research and Development
  • Design Verification
  • Conformance Testing
  • Performance Testing (Virtual Drive Testing)
  • Product Evaluation
  • Base Station, Node-B and Terminal Device Testing
  • Diversity, MIMO and Beamforming
  • LTE, GSM, GPRS, EDGE, WCDMA, HSPA and HSPA+
  • CDMA2000 1X and EV-DO
  • WiMAX (802.16) Fixed and Mobile
  • Spatial Channel Modeling (SCM, SCME, and WINNER/WINNER-II)

Benefits

  • Maximize the return of your test equipment investment with Spirent’s exclusive building-block approach - enables flexible re-use of system modules
  • Bring the “real world into the lab” - Spirent’s exclusive Fading Lab & Virtual Drive Test provides a cost-controlled yet accurate and repeatable alternative to field testing
  • Reduce risk with a proven turnkey platform, designed and supported by wireless experts and industry leaders; the industry’s first choice in large new technology deployments (LTE, CDMA 1X, EV-DO, EV-DO Rev A, HSPA, etc.)

The SR5500 re-creates RF fading and interference effects for testing SISO and MIMO wireless receivers. An advanced fading engine ensures accurate testing of sophisticated technologies like LTE, HSPA, HSPA+, EV-DO, WLAN and WiMAX.

The SR5500 provides extremely realistic yet repeatable emulation of RF channel conditions for testing modern wireless receivers. The emulator replicates real-world fading, spatial channel conditions, MIMO and SISO channels, Additive White Gaussian Noise (AWGN) and much more, making it possible to isolate performance issues early in the development and design verification cycle. The SR5500 is the most flexible channel emulator ever offered. It can be tailored to fit today’s requirements and budgetary business cases, yet its futureproofed modular architecture ensures that it will be ready to mee your needs in years to come.

Today’s wireless industry faces many uncertainties, including a quickly-evolving technology front. Responsible test plans require efficient, customizable integrated solutions that can address both current and future needs without incurring unnecessary risks. To accelerate time to market without forgoing accuracy, Spirent’s unique real-world emulation continues to be the first choice in test plans.

The SR5500 system can be purchased as a system solution or a fully modular solution. The only difference is that the modular version allows each SR5500 module to be run under its own GUI. While each module can be run independently in either case, the modular solution allows any module or set of modules to run under a separate GUI.

The integrated system solution

The SR5500 system solution makes use of one primary unit and one or more secondary modules. Unlike pre-racked fading “systems”, each module can be either independently controlled or used as part of a synchronized MIMO/bidirectional channel emulation solution. And unlike other monolithic faders, the SR5500 System Solution can be upgraded if you need each module to have the “brains” to interface with a separate GUI… for occasional use in separate labs, for example. Spirent’s System Solution eliminates the risk that the fading solution you choose today might be obsolete tomorrow.

Spirent SR5500 system solutions are the perfect answer when you require the best in professional fading and RF emulation today, and your test benches are co-located so they can connect to a single Ethernet interface. For owners of existing SR5500 Wireless Channel Emulators, the system solution also provides a budget-friendly upgrade to higher-order MIMO or bi-directional testing. Best of all when your needs expand, secondary modules can easily be upgraded to full stand-alone capability.

Some engineers like to personally choose the RF “plumbing” required for bi-directional testing. For those who do not, the optional RF Interface integrates all the circulators and splitters necessary for integrated bi-directional MIMO testing, and adds precise “dial-in” attenuation on a per-path basis.

The modular SR5500 solution

Sometimes you need the flexibility to test with multiple systems, each with fewer channels, but located in separate labs. The exclusive modular architecture of the SR5500 makes sure that you can concentrate fading power when you need it, but reconfigure as quickly and as often as you need to.

For example, one day you might need a completely synchronized 8x2 bi-directional MIMO environment for prototype testing in an Advanced Projects lab. The next day you might need independent 2x2 MIMO test stands in separate labs. With the SR5500’s “building block” architecture you can seamlessly move between multiple simple test stands and the more concentrated capability of a complex integrated system. No matter what configuration you deploy, you’ll have a single intuitive interface that easily makes use of all the SR5500’s unique advanced features.

Whether you choose a fully modular solution or a pre-configured static system solution, your turnkey SR5500 system will be up and running and ready to go upon delivery.

Support and Expertise

The SR5500 team includes industry experts and leaders who have dedicated many years to the study of the wireless physical layer. Our close relationships with key industry drivers and our involvement with standards organizations make certain that your SR5500 will have the feature set you need, when you need it.

Spirent’s wireless expertise extends far beyond the radio link, ensuring that channel emulation accounts for all the factors that affect real-world operation. Key areas of Spirent Physical Layer expertise include:

  • CDMA
  • W-CDMA
  • WiMAX
  • High-data-rate technologies [EV-DO & HSPA (+)], LTE, MIMO
  • Beamforming
  • Spatial channel modeling
  • Over-the-air (OTA) testing, and much more

No matter what technology you’re working with, Spirent has qualified experts to make sure that your testing meets your intentions, and that you’ll have the features you need when you need them.

Spirent’s rich history of leadership in wireless development has established the SR5500 as the most accurate, efficient, easy-to-use solution available.

Spirent’s Channel emulation history

When a fader is used in an initial large-scale technology deployment, “getting it wrong” can make or break a business. In these cases the selection of a fading emulator includes research, rigorous evaluation and head-to-head comparative evaluations.

Spirent fading emulators were chosen for the world’s most important rollouts of new wireless technologies, including the first commercial deployments of 1x CDMA, WCDMA, FOMA, HSPA, WiMAX, and several revisions of EV-DO. They were also behind the development of the first RX Diversity device, the first Smart Antenna system, the first MIMO proof-of-concept system, and are currently used in developing LTE base stations and devices.

Spirent’s leadership in channel modeling has led to many industry firsts, including: the first emulator to integrate I/O power meters for accuracy, the first integrated AWGN, the first modular RF channel emulation system, the first dynamic correlation modeling and much more.

When your business depends on the quality of information you provide, remember that the SR5500 is always the first choice in business-critical deployments.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number SR5500
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 8088689 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details