ValueTronics International, Inc. Generator SR3462

Description
The SR3462 is a generator from Spirent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: CDMA/EV-DO Automatic Test System Network Emulator The SR3462 1xEV-DO Network Emulator provides the core emulation of a 1xEV-DO Rev. 0/RevA/RevB and eHRPD networks. A single SR3462 provides emulation of multiple 1xEV-DO sectors. The SR3462 interfaces with the access terminal under test through the RF converters embedded with SR3452 V2 CDMA Network Emulator. The SR3462 connects to the primary SR3452 V2 through a high-density digital connection. The front panel of the SR3462 includes two LED indicators to provide a quick reference to the status of the equipment. The Emulator LED indicates the state of the SR3462. It flashes while the emulator is initializing. If it is green, the emulator is ready for use. If it is red, the emulator failed to initialize correctly. The Controller LED illuminates when the emulator is communicating with the AirAccess C2K software running on the system controller PC. The rear panel of the SR3462 provides I/O connections, including Ethernet and 1xEV-DO digital baseband signals. This unit provides emulation of multiple 1xEV sectors. The SR3462 interfaces with access terminal under test via the RF converters embedded inside the two SR3452 V2 CDMA Network Emulators Dual SR3452V2 CDMA Network Emulators: In EV-DO mode, these instruments provide the RF components for the SR3462 EV-DO network emulator. They also provide CDMA 2000 network emulator capabilities used in other product areas such as the C2K-ATS. TestDrive EV-DO no longer supports older TAS3460 AirAccess Instruments. The only supported Air Access hardware is now SR3452 V2s and SR3462. As an option, a SR3462 1xEV Rev0/RevA Network Emulator can be added to a single or dual SR3452 V2 configuration to provide either a single RF to operate in 1X or EV-DO mode or two simultaneous RF channels to deliver both 1X and EV-DO network emulation in a single configuration.
Description
The SR3462 is a generator from Spirent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: CDMA/EV-DO Automatic Test System Network Emulator The SR3462 1xEV-DO Network Emulator provides the core emulation of a 1xEV-DO Rev. 0/RevA/RevB and eHRPD networks. A single SR3462 provides emulation of multiple 1xEV-DO sectors. The SR3462 interfaces with the access terminal under test through the RF converters embedded with SR3452 V2 CDMA Network Emulator. The SR3462 connects to the primary SR3452 V2 through a high-density digital connection. The front panel of the SR3462 includes two LED indicators to provide a quick reference to the status of the equipment. The Emulator LED indicates the state of the SR3462. It flashes while the emulator is initializing. If it is green, the emulator is ready for use. If it is red, the emulator failed to initialize correctly. The Controller LED illuminates when the emulator is communicating with the AirAccess C2K software running on the system controller PC. The rear panel of the SR3462 provides I/O connections, including Ethernet and 1xEV-DO digital baseband signals. This unit provides emulation of multiple 1xEV sectors. The SR3462 interfaces with access terminal under test via the RF converters embedded inside the two SR3452 V2 CDMA Network Emulators Dual SR3452V2 CDMA Network Emulators: In EV-DO mode, these instruments provide the RF components for the SR3462 EV-DO network emulator. They also provide CDMA 2000 network emulator capabilities used in other product areas such as the C2K-ATS. TestDrive EV-DO no longer supports older TAS3460 AirAccess Instruments. The only supported Air Access hardware is now SR3452 V2s and SR3462. As an option, a SR3462 1xEV Rev0/RevA Network Emulator can be added to a single or dual SR3452 V2 configuration to provide either a single RF to operate in 1X or EV-DO mode or two simultaneous RF channels to deliver both 1X and EV-DO network emulation in a single configuration.

Suppliers

Company
Product
Description
Supplier Links
Generator SR3462
The SR3462 is a generator from Spirent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: CDMA/EV-DO Automatic Test System Network Emulator The SR3462 1xEV-DO Network Emulator provides the core emulation of a 1xEV-DO Rev. 0/RevA/RevB and eHRPD networks. A single SR3462 provides emulation of multiple 1xEV-DO sectors. The SR3462 interfaces with the access terminal under test through the RF converters embedded with SR3452 V2 CDMA Network Emulator. The SR3462 connects to the primary SR3452 V2 through a high-density digital connection. The front panel of the SR3462 includes two LED indicators to provide a quick reference to the status of the equipment. The Emulator LED indicates the state of the SR3462. It flashes while the emulator is initializing. If it is green, the emulator is ready for use. If it is red, the emulator failed to initialize correctly. The Controller LED illuminates when the emulator is communicating with the AirAccess C2K software running on the system controller PC. The rear panel of the SR3462 provides I/O connections, including Ethernet and 1xEV-DO digital baseband signals. This unit provides emulation of multiple 1xEV sectors. The SR3462 interfaces with access terminal under test via the RF converters embedded inside the two SR3452 V2 CDMA Network Emulators Dual SR3452V2 CDMA Network Emulators: In EV-DO mode, these instruments provide the RF components for the SR3462 EV-DO network emulator. They also provide CDMA 2000 network emulator capabilities used in other product areas such as the C2K-ATS. TestDrive EV-DO no longer supports older TAS3460 AirAccess Instruments. The only supported Air Access hardware is now SR3452 V2s and SR3462. As an option, a SR3462 1xEV Rev0/RevA Network Emulator can be added to a single or dual SR3452 V2 configuration to provide either a single RF to operate in 1X or EV-DO mode or two simultaneous RF channels to deliver both 1X and EV-DO network emulation in a single configuration.

The SR3462 is a generator from Spirent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • CDMA/EV-DO Automatic Test System Network Emulator

The SR3462 1xEV-DO Network Emulator provides the core emulation of a 1xEV-DO Rev. 0/RevA/RevB and eHRPD networks.

A single SR3462 provides emulation of multiple 1xEV-DO sectors. The SR3462 interfaces with the access terminal under test through the RF converters embedded with SR3452 V2 CDMA Network Emulator. The SR3462 connects to the primary SR3452 V2 through a high-density digital connection.

The front panel of the SR3462 includes two LED indicators to provide a quick reference to the status of the equipment. The Emulator LED indicates the state of the SR3462. It flashes while the emulator is initializing. If it is green, the emulator is ready for use. If it is red, the emulator failed to initialize correctly.

The Controller LED illuminates when the emulator is communicating with the AirAccess C2K software running on the system controller PC.

The rear panel of the SR3462 provides I/O connections, including Ethernet and 1xEV-DO digital baseband signals.

This unit provides emulation of multiple 1xEV sectors. The SR3462 interfaces with access terminal under test via the RF converters embedded inside the two SR3452 V2 CDMA Network Emulators

Dual SR3452V2 CDMA Network Emulators: In EV-DO mode, these instruments provide the RF components for the SR3462 EV-DO network emulator. They also provide CDMA 2000 network emulator capabilities used in other product areas such as the C2K-ATS.

TestDrive EV-DO no longer supports older TAS3460 AirAccess Instruments. The only supported Air Access hardware is now SR3452 V2s and SR3462.

As an option, a SR3462 1xEV Rev0/RevA Network Emulator can be added to a single or dual SR3452 V2 configuration to provide either a single RF to operate in 1X or EV-DO mode or two simultaneous RF channels to deliver both 1X and EV-DO network emulation in a single configuration.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number SR3462
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details