ValueTronics International, Inc. Analyzer SMB200

Description
The SMB200 is a analyzer from Spirent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: The Spirent Smartbits 200 is used to test network devices and complex network configurations, including 10/100 Mbps Ethernet, Gigabit Ethernet, ATM and Frame Relay. It can be used for measuring the performance limits of an emerging technology in a development lab to the largest enterprise network. The Spirent Communications Smartbits 2000 chassis can be configured with any combination of up to 20 single slot Smart Cards. Two platforms are available. The Spirent SMB-200 4-slot chassis and the Spirent SMB-2000 20-slot chassis. The Spirent Smartbits 200 is used to perform end to end testing to check for network trouble spots and weaknesses. It also can be used to test end to end performance to monitor throughput and prevent network overload. A PC workstation provides remote control through the Internet or local control via an RS-232 port. One workstation can control up to eight Smartbits stacks.
Datasheet
Description
The SMB200 is a analyzer from Spirent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: The Spirent Smartbits 200 is used to test network devices and complex network configurations, including 10/100 Mbps Ethernet, Gigabit Ethernet, ATM and Frame Relay. It can be used for measuring the performance limits of an emerging technology in a development lab to the largest enterprise network. The Spirent Communications Smartbits 2000 chassis can be configured with any combination of up to 20 single slot Smart Cards. Two platforms are available. The Spirent SMB-200 4-slot chassis and the Spirent SMB-2000 20-slot chassis. The Spirent Smartbits 200 is used to perform end to end testing to check for network trouble spots and weaknesses. It also can be used to test end to end performance to monitor throughput and prevent network overload. A PC workstation provides remote control through the Internet or local control via an RS-232 port. One workstation can control up to eight Smartbits stacks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer SMB200
The SMB200 is a analyzer from Spirent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: The Spirent Smartbits 200 is used to test network devices and complex network configurations, including 10/100 Mbps Ethernet, Gigabit Ethernet, ATM and Frame Relay. It can be used for measuring the performance limits of an emerging technology in a development lab to the largest enterprise network. The Spirent Communications Smartbits 2000 chassis can be configured with any combination of up to 20 single slot Smart Cards. Two platforms are available. The Spirent SMB-200 4-slot chassis and the Spirent SMB-2000 20-slot chassis. The Spirent Smartbits 200 is used to perform end to end testing to check for network trouble spots and weaknesses. It also can be used to test end to end performance to monitor throughput and prevent network overload. A PC workstation provides remote control through the Internet or local control via an RS-232 port. One workstation can control up to eight Smartbits stacks.

The SMB200 is a analyzer from Spirent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

The Spirent Smartbits 200 is used to test network devices and complex network configurations, including 10/100 Mbps Ethernet, Gigabit Ethernet, ATM and Frame Relay. It can be used for measuring the performance limits of an emerging technology in a development lab to the largest enterprise network. The Spirent Communications Smartbits 2000 chassis can be configured with any combination of up to 20 single slot Smart Cards. Two platforms are available. The Spirent SMB-200 4-slot chassis and the Spirent SMB-2000 20-slot chassis. The Spirent Smartbits 200 is used to perform end to end testing to check for network trouble spots and weaknesses. It also can be used to test end to end performance to monitor throughput and prevent network overload. A PC workstation provides remote control through the Internet or local control via an RS-232 port. One workstation can control up to eight Smartbits stacks.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SMB200
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
UTS5026A 26.5GHz Performance-Series Signal Analyzer - UTS5026A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.65E7 kHz
View Details
Spectrum Analyzer - SSA3021X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details