ValueTronics International, Inc. DC Power Supply SCR7.5-250

Description
The SCR7.5-250 is a 2400 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 7.5V Current: 250A Power: 2400W Single-Phase Series or parallel master/slave operation Circuit Breaker input protection Remote programming of voltage and current by external voltage, current and resistance Remote sensing 10 turn high resolution voltage control 1 turn high resolution current control Blower fan cooling Rack or bench mount The EMI SCR7.5-250 is a completely transistorized, regulated, DC source with a continuously variable output. The semiconductor circuitry insures instant startup and the use of silicon controlled rectifiers as the regulating element provides high efficiency in a compact unit. The SCR has a dual-channel amplifier for both voltage and current control. The output can be programmed for either voltage or current, or both, and is short circuit protected.
Description
The SCR7.5-250 is a 2400 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 7.5V Current: 250A Power: 2400W Single-Phase Series or parallel master/slave operation Circuit Breaker input protection Remote programming of voltage and current by external voltage, current and resistance Remote sensing 10 turn high resolution voltage control 1 turn high resolution current control Blower fan cooling Rack or bench mount The EMI SCR7.5-250 is a completely transistorized, regulated, DC source with a continuously variable output. The semiconductor circuitry insures instant startup and the use of silicon controlled rectifiers as the regulating element provides high efficiency in a compact unit. The SCR has a dual-channel amplifier for both voltage and current control. The output can be programmed for either voltage or current, or both, and is short circuit protected.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply SCR7.5-250
The SCR7.5-250 is a 2400 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 7.5V Current: 250A Power: 2400W Single-Phase Series or parallel master/slave operation Circuit Breaker input protection Remote programming of voltage and current by external voltage, current and resistance Remote sensing 10 turn high resolution voltage control 1 turn high resolution current control Blower fan cooling Rack or bench mount The EMI SCR7.5-250 is a completely transistorized, regulated, DC source with a continuously variable output. The semiconductor circuitry insures instant startup and the use of silicon controlled rectifiers as the regulating element provides high efficiency in a compact unit. The SCR has a dual-channel amplifier for both voltage and current control. The output can be programmed for either voltage or current, or both, and is short circuit protected.

The SCR7.5-250 is a 2400 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 7.5V
  • Current: 250A
  • Power: 2400W
  • Single-Phase
  • Series or parallel master/slave operation
  • Circuit Breaker input protection
  • Remote programming of voltage and current by external voltage, current and resistance
  • Remote sensing
  • 10 turn high resolution voltage control
  • 1 turn high resolution current control
  • Blower fan cooling
  • Rack or bench mount

The EMI SCR7.5-250 is a completely transistorized, regulated, DC source with a continuously variable output. The semiconductor circuitry insures instant startup and the use of silicon controlled rectifiers as the regulating element provides high efficiency in a compact unit. The SCR has a dual-channel amplifier for both voltage and current control. The output can be programmed for either voltage or current, or both, and is short circuit protected.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number SCR7.5-250
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details