ValueTronics International, Inc. DC Power Supply SCR60-26-OV

Description
The SCR60-26-OV is a 1600 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 26A Power: 1600W Single-Phase Series or parallel master/slave operation Circuit Breaker input protection Remote programming of voltage and current by external voltage, current and resistance Remote sensing 10 turn high resolution voltage control 1 turn high resolution current control Blower fan cooling Rack or bench mount The EMI SCR60-26-OV is a completely transistorized, regulated, DC source with a continuously variable output. The semiconductor circuitry insures instant startup and the use of silicon controlled rectifiers as the regulating element provides high efficiency in a compact unit. The SCR has a dual-channel amplifier for both voltage and current control. The output can be programmed for either voltage or current, or both, and is short circuit protected.
Description
The SCR60-26-OV is a 1600 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 26A Power: 1600W Single-Phase Series or parallel master/slave operation Circuit Breaker input protection Remote programming of voltage and current by external voltage, current and resistance Remote sensing 10 turn high resolution voltage control 1 turn high resolution current control Blower fan cooling Rack or bench mount The EMI SCR60-26-OV is a completely transistorized, regulated, DC source with a continuously variable output. The semiconductor circuitry insures instant startup and the use of silicon controlled rectifiers as the regulating element provides high efficiency in a compact unit. The SCR has a dual-channel amplifier for both voltage and current control. The output can be programmed for either voltage or current, or both, and is short circuit protected.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply SCR60-26-OV
The SCR60-26-OV is a 1600 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 26A Power: 1600W Single-Phase Series or parallel master/slave operation Circuit Breaker input protection Remote programming of voltage and current by external voltage, current and resistance Remote sensing 10 turn high resolution voltage control 1 turn high resolution current control Blower fan cooling Rack or bench mount The EMI SCR60-26-OV is a completely transistorized, regulated, DC source with a continuously variable output. The semiconductor circuitry insures instant startup and the use of silicon controlled rectifiers as the regulating element provides high efficiency in a compact unit. The SCR has a dual-channel amplifier for both voltage and current control. The output can be programmed for either voltage or current, or both, and is short circuit protected.

The SCR60-26-OV is a 1600 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 60V
  • Current: 26A
  • Power: 1600W
  • Single-Phase
  • Series or parallel master/slave operation
  • Circuit Breaker input protection
  • Remote programming of voltage and current by external voltage, current and resistance
  • Remote sensing
  • 10 turn high resolution voltage control
  • 1 turn high resolution current control
  • Blower fan cooling
  • Rack or bench mount

The EMI SCR60-26-OV is a completely transistorized, regulated, DC source with a continuously variable output. The semiconductor circuitry insures instant startup and the use of silicon controlled rectifiers as the regulating element provides high efficiency in a compact unit. The SCR has a dual-channel amplifier for both voltage and current control. The output can be programmed for either voltage or current, or both, and is short circuit protected.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number SCR60-26-OV
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Gold Box - Linear Power Supplies 5v/12v, 5v/9v/12v and 5v/15v Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details