ValueTronics International, Inc. DC Power Supply SCR20-40

Description
The SCR20-40 is a 800 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 40A Power: 800W Single-Phase Series or parallel master/slave operation Circuit Breaker input protection Remote programming of voltage and current by external voltage, current and resistance Remote sensing 10 turn high resolution voltage control 1 turn high resolution current control Blower fan cooling Rack or bench mount The EMI SCR20-40 is a completely transistorized, regulated, DC source with a continuously variable output. The semiconductor circuitry insures instant startup and the use of silicon controlled rectifiers as the regulating element provides high efficiency in a compact unit. The SCR has a dual-channel amplifier for both voltage and current control. The output can be programmed for either voltage or current, or both, and is short circuit protected.
Description
The SCR20-40 is a 800 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 40A Power: 800W Single-Phase Series or parallel master/slave operation Circuit Breaker input protection Remote programming of voltage and current by external voltage, current and resistance Remote sensing 10 turn high resolution voltage control 1 turn high resolution current control Blower fan cooling Rack or bench mount The EMI SCR20-40 is a completely transistorized, regulated, DC source with a continuously variable output. The semiconductor circuitry insures instant startup and the use of silicon controlled rectifiers as the regulating element provides high efficiency in a compact unit. The SCR has a dual-channel amplifier for both voltage and current control. The output can be programmed for either voltage or current, or both, and is short circuit protected.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - SCR20-40 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
SCR20-40
DC Power Supply SCR20-40
The SCR20-40 is a 800 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 40A Power: 800W Single-Phase Series or parallel master/slave operation Circuit Breaker input protection Remote programming of voltage and current by external voltage, current and resistance Remote sensing 10 turn high resolution voltage control 1 turn high resolution current control Blower fan cooling Rack or bench mount The EMI SCR20-40 is a completely transistorized, regulated, DC source with a continuously variable output. The semiconductor circuitry insures instant startup and the use of silicon controlled rectifiers as the regulating element provides high efficiency in a compact unit. The SCR has a dual-channel amplifier for both voltage and current control. The output can be programmed for either voltage or current, or both, and is short circuit protected.

The SCR20-40 is a 800 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 20V
  • Current: 40A
  • Power: 800W
  • Single-Phase
  • Series or parallel master/slave operation
  • Circuit Breaker input protection
  • Remote programming of voltage and current by external voltage, current and resistance
  • Remote sensing
  • 10 turn high resolution voltage control
  • 1 turn high resolution current control
  • Blower fan cooling
  • Rack or bench mount

The EMI SCR20-40 is a completely transistorized, regulated, DC source with a continuously variable output. The semiconductor circuitry insures instant startup and the use of silicon controlled rectifiers as the regulating element provides high efficiency in a compact unit. The SCR has a dual-channel amplifier for both voltage and current control. The output can be programmed for either voltage or current, or both, and is short circuit protected.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number SCR20-40
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
DIN Rail Power Supplies - 1236699 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details