ValueTronics International, Inc. Cable and Antenna S113

Description
The S113 is a 2.2 GHz cable and antenna analyzer from Wiltron. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Frequency Range: 5 to 1200 MHz Frequency Resolution: 10 kHz Accurate return 10ss/SWR measurements Built-in distance-to-fault, S111, S113 and S331 models only Accurately tests RF transmission lines and antennas Immunity to live site RF interference Distance-to-fault windowing functions Cable insertion loss test Optional wattmeter Synthesizer accurate to 75 ppm Internal memory saves up to 40 traces, 2 calibrations and 9 setups Direct printing via RS-232 serial port Remote operation via RS-232 serial port The Site Master 113 is a hand held SWR/RL(standing wave ratio/return loss) and Distance-To-Fault measurement instrument that includes a built-in synthesized signal source and an optional power monitor. It uses a keypad to enter data and a liquid crystal display (LCD) to provide a graphical indication of SWR or RL over the selected frequency range. The Site Master S113 has a built-in distance-to-fault capability. The S113 allows measurement data to be converted to Fault Location via the companion Software Tools program.
Description
The S113 is a 2.2 GHz cable and antenna analyzer from Wiltron. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Frequency Range: 5 to 1200 MHz Frequency Resolution: 10 kHz Accurate return 10ss/SWR measurements Built-in distance-to-fault, S111, S113 and S331 models only Accurately tests RF transmission lines and antennas Immunity to live site RF interference Distance-to-fault windowing functions Cable insertion loss test Optional wattmeter Synthesizer accurate to 75 ppm Internal memory saves up to 40 traces, 2 calibrations and 9 setups Direct printing via RS-232 serial port Remote operation via RS-232 serial port The Site Master 113 is a hand held SWR/RL(standing wave ratio/return loss) and Distance-To-Fault measurement instrument that includes a built-in synthesized signal source and an optional power monitor. It uses a keypad to enter data and a liquid crystal display (LCD) to provide a graphical indication of SWR or RL over the selected frequency range. The Site Master S113 has a built-in distance-to-fault capability. The S113 allows measurement data to be converted to Fault Location via the companion Software Tools program.

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - S113 - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
S113
Cable and Antenna S113
The S113 is a 2.2 GHz cable and antenna analyzer from Wiltron. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Frequency Range: 5 to 1200 MHz Frequency Resolution: 10 kHz Accurate return 10ss/SWR measurements Built-in distance-to-fault, S111, S113 and S331 models only Accurately tests RF transmission lines and antennas Immunity to live site RF interference Distance-to-fault windowing functions Cable insertion loss test Optional wattmeter Synthesizer accurate to 75 ppm Internal memory saves up to 40 traces, 2 calibrations and 9 setups Direct printing via RS-232 serial port Remote operation via RS-232 serial port The Site Master 113 is a hand held SWR/RL(standing wave ratio/return loss) and Distance-To-Fault measurement instrument that includes a built-in synthesized signal source and an optional power monitor. It uses a keypad to enter data and a liquid crystal display (LCD) to provide a graphical indication of SWR or RL over the selected frequency range. The Site Master S113 has a built-in distance-to-fault capability. The S113 allows measurement data to be converted to Fault Location via the companion Software Tools program.

The S113 is a 2.2 GHz cable and antenna analyzer from Wiltron. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

  • Frequency Range: 5 to 1200 MHz
  • Frequency Resolution: 10 kHz
  • Accurate return 10ss/SWR measurements
  • Built-in distance-to-fault, S111, S113 and S331 models only
  • Accurately tests RF transmission lines and antennas
  • Immunity to live site RF interference
  • Distance-to-fault windowing functions
  • Cable insertion loss test
  • Optional wattmeter
  • Synthesizer accurate to 75 ppm
  • Internal memory saves up to 40 traces, 2 calibrations and 9 setups
  • Direct printing via RS-232 serial port
  • Remote operation via RS-232 serial port

The Site Master 113 is a hand held SWR/RL(standing wave ratio/return loss) and Distance-To-Fault measurement instrument that includes a built-in synthesized signal source and an optional power monitor.

It uses a keypad to enter data and a liquid crystal display (LCD) to provide a graphical indication of SWR or RL over the selected frequency range. The Site Master S113 has a built-in distance-to-fault capability. The S113 allows measurement data to be converted to Fault Location via the companion Software Tools program.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number S113
Product Name Cable and Antenna
Frequency Range 1.20E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details