ValueTronics International, Inc. Spectrum Analyzer R9211C

Description
The R9211C is a 100 kHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: 2-Channel, 16-Bit Resolution, Wide Dynamic Range of 90 dB (Typical Value) Maximum Input Sensitivity of -140 dBV (2 kHz Range, Typical Value) 10 mHz to 100 kHz Frequency Range (1-2-5 Steps) Domain Method (Measurement Domain Mode) For Ease of Operation Portable With Large 8 Inch CRT Screen Frequency Analysis Resolution of 25 to 3200 Lines Built-In Power Supply For Measurement of Accelerometers The Advantest R9211C spectrum analyzer is a wide band, very sensitive receiver. It works on the principle of "super-heterodyne receiver" to convert higher frequencies (normally ranging up to several 10s of GHz) to measurable quantities. The received frequency spectrum is slowly swept through a range of pre-selected frequencies, converting the selected frequency to a measurable DC level (usually logarithmic scale), and displaying the same on the CRT of the Advantest R9211C. The CRT displays received signal strength (y-axis) against frequency ( x-axis). Some applications for Advantest R9211C Spectrum Analyzers include Site Monitoring: Verify that the frequency and signal strength of your transmitter is accurate. Interference: Before a system is installed you use a Advantest R9211C spectrum analyzer to verify that the frequencies (you plan to use) are not occupied or if the presence of a very strong signal will interfere with your new setup. Interference can be created by a number of different situations. Other tests that utilize the Advantest R9211C spectrum analyzer features include antenna isolation, co-channel interference, adjacent channel power, occupied bandwidth, intermodulation, microwave or satellite antenna alignment, and characterization of components.
Datasheet
Description
The R9211C is a 100 kHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: 2-Channel, 16-Bit Resolution, Wide Dynamic Range of 90 dB (Typical Value) Maximum Input Sensitivity of -140 dBV (2 kHz Range, Typical Value) 10 mHz to 100 kHz Frequency Range (1-2-5 Steps) Domain Method (Measurement Domain Mode) For Ease of Operation Portable With Large 8 Inch CRT Screen Frequency Analysis Resolution of 25 to 3200 Lines Built-In Power Supply For Measurement of Accelerometers The Advantest R9211C spectrum analyzer is a wide band, very sensitive receiver. It works on the principle of "super-heterodyne receiver" to convert higher frequencies (normally ranging up to several 10s of GHz) to measurable quantities. The received frequency spectrum is slowly swept through a range of pre-selected frequencies, converting the selected frequency to a measurable DC level (usually logarithmic scale), and displaying the same on the CRT of the Advantest R9211C. The CRT displays received signal strength (y-axis) against frequency ( x-axis). Some applications for Advantest R9211C Spectrum Analyzers include Site Monitoring: Verify that the frequency and signal strength of your transmitter is accurate. Interference: Before a system is installed you use a Advantest R9211C spectrum analyzer to verify that the frequencies (you plan to use) are not occupied or if the presence of a very strong signal will interfere with your new setup. Interference can be created by a number of different situations. Other tests that utilize the Advantest R9211C spectrum analyzer features include antenna isolation, co-channel interference, adjacent channel power, occupied bandwidth, intermodulation, microwave or satellite antenna alignment, and characterization of components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R9211C - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R9211C
Spectrum Analyzer R9211C
The R9211C is a 100 kHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: 2-Channel, 16-Bit Resolution, Wide Dynamic Range of 90 dB (Typical Value) Maximum Input Sensitivity of -140 dBV (2 kHz Range, Typical Value) 10 mHz to 100 kHz Frequency Range (1-2-5 Steps) Domain Method (Measurement Domain Mode) For Ease of Operation Portable With Large 8 Inch CRT Screen Frequency Analysis Resolution of 25 to 3200 Lines Built-In Power Supply For Measurement of Accelerometers The Advantest R9211C spectrum analyzer is a wide band, very sensitive receiver. It works on the principle of "super-heterodyne receiver" to convert higher frequencies (normally ranging up to several 10s of GHz) to measurable quantities. The received frequency spectrum is slowly swept through a range of pre-selected frequencies, converting the selected frequency to a measurable DC level (usually logarithmic scale), and displaying the same on the CRT of the Advantest R9211C. The CRT displays received signal strength (y-axis) against frequency ( x-axis). Some applications for Advantest R9211C Spectrum Analyzers include Site Monitoring: Verify that the frequency and signal strength of your transmitter is accurate. Interference: Before a system is installed you use a Advantest R9211C spectrum analyzer to verify that the frequencies (you plan to use) are not occupied or if the presence of a very strong signal will interfere with your new setup. Interference can be created by a number of different situations. Other tests that utilize the Advantest R9211C spectrum analyzer features include antenna isolation, co-channel interference, adjacent channel power, occupied bandwidth, intermodulation, microwave or satellite antenna alignment, and characterization of components.

The R9211C is a 100 kHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • 2-Channel, 16-Bit Resolution, Wide Dynamic Range of 90 dB (Typical Value)
  • Maximum Input Sensitivity of -140 dBV (2 kHz Range, Typical Value)
  • 10 mHz to 100 kHz Frequency Range (1-2-5 Steps)
  • Domain Method (Measurement Domain Mode) For Ease of Operation
  • Portable With Large 8 Inch CRT Screen
  • Frequency Analysis Resolution of 25 to 3200 Lines
  • Built-In Power Supply For Measurement of Accelerometers

The Advantest R9211C spectrum analyzer is a wide band, very sensitive receiver. It works on the principle of "super-heterodyne receiver" to convert higher frequencies (normally ranging up to several 10s of GHz) to measurable quantities.
The received frequency spectrum is slowly swept through a range of pre-selected frequencies, converting the selected frequency to a measurable DC level (usually logarithmic scale), and displaying the same on the CRT of the Advantest R9211C. The CRT displays received signal strength (y-axis) against frequency ( x-axis).
Some applications for Advantest R9211C Spectrum Analyzers include Site Monitoring: Verify that the frequency and signal strength of your transmitter is accurate. Interference: Before a system is installed you use a Advantest R9211C spectrum analyzer to verify that the frequencies (you plan to use) are not occupied or if the presence of a very strong signal will interfere with your new setup. Interference can be created by a number of different situations.
Other tests that utilize the Advantest R9211C spectrum analyzer features include antenna isolation, co-channel interference, adjacent channel power, occupied bandwidth, intermodulation, microwave or satellite antenna alignment, and characterization of components.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R9211C
Product Name Spectrum Analyzer
Frequency Range 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details