ValueTronics International, Inc. Spectrum Analyzer R4131D

Description
The R4131D is a 3.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 10 kHz - 3.5 GHz Dynamic Range: -116dBm - +20dBm Input Impeadance: 50 ohms Resolution Bandwidth: 1 kHz - 1 MHz Video Bandwidth: 10 Hz - 1 MHz Residual FM: -80dBc GPIB interface The Advantest R4131D has a measurement-conditio n memory function which includes waveforms, an auto-recall function which recalls measurement conditions when power is switched on and other features to simplify operation. The R4131D features a maximum input sensitivity of -116 dBm, a dynamic range of 70dB and a skirt characteristics of -80dBc or better.
Datasheet
Description
The R4131D is a 3.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 10 kHz - 3.5 GHz Dynamic Range: -116dBm - +20dBm Input Impeadance: 50 ohms Resolution Bandwidth: 1 kHz - 1 MHz Video Bandwidth: 10 Hz - 1 MHz Residual FM: -80dBc GPIB interface The Advantest R4131D has a measurement-conditio n memory function which includes waveforms, an auto-recall function which recalls measurement conditions when power is switched on and other features to simplify operation. The R4131D features a maximum input sensitivity of -116 dBm, a dynamic range of 70dB and a skirt characteristics of -80dBc or better.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R4131D - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R4131D
Spectrum Analyzer R4131D
The R4131D is a 3.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 10 kHz - 3.5 GHz Dynamic Range: -116dBm - +20dBm Input Impeadance: 50 ohms Resolution Bandwidth: 1 kHz - 1 MHz Video Bandwidth: 10 Hz - 1 MHz Residual FM: -80dBc GPIB interface The Advantest R4131D has a measurement-conditio n memory function which includes waveforms, an auto-recall function which recalls measurement conditions when power is switched on and other features to simplify operation. The R4131D features a maximum input sensitivity of -116 dBm, a dynamic range of 70dB and a skirt characteristics of -80dBc or better.

The R4131D is a 3.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 10 kHz - 3.5 GHz
  • Dynamic Range: -116dBm - +20dBm
  • Input Impeadance: 50 ohms
  • Resolution Bandwidth: 1 kHz - 1 MHz
  • Video Bandwidth: 10 Hz - 1 MHz
  • Residual FM: -80dBc
  • GPIB interface

The Advantest R4131D has a measurement-condition memory function which includes waveforms, an auto-recall function which recalls measurement conditions when power is switched on and other features to simplify operation. The R4131D features a maximum input sensitivity of -116 dBm, a dynamic range of 70dB and a skirt characteristics of -80dBc or better.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R4131D
Product Name Spectrum Analyzer
Frequency Range 3.50E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details