The R3962A is a test set from Advantest. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
Frequency range: 40 MHz to 8.0 GHz
Desktop Unit Directionality: 22-30dB
Test Port Load Match: 22-30dB
Switch Terminal auto w/o Reconnect
The Advantest R3962A network analyzer is an instrument which measures the complex transmission and reflection characteristics of two-port devices in the frequency domain. It does this by sampling the incident signal, separating the transmitted and reflected waves, and then performing ratios that are directly related to the reflection and transmission coefficients of the two-port. Frequency is swept to rapidly obtain amplitude and phase information over a band of frequencies of interest.
Advantest R3962A network analyzers utilize synthesized-frequenc
y sources to provide a known test stimulus that can sweep across a range of frequencies or power levels. Advantest R3962A network analyzers also can perform ratioed measurements (including phase), which require multiple receivers. The Advantest R3962A can provide a wealth of knowledge about a device under test (DUT), including its magnitude, phase, and group-delay response.
The R3962A is a test set from Advantest. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
- Frequency range: 40 MHz to 8.0 GHz
- Desktop Unit Directionality: 22-30dB
- Test Port Load Match: 22-30dB
- Switch Terminal auto w/o Reconnect
The Advantest R3962A network analyzer is an instrument which measures the complex transmission and reflection characteristics of two-port devices in the frequency domain. It does this by sampling the incident signal, separating the transmitted and reflected waves, and then performing ratios that are directly related to the reflection and transmission coefficients of the two-port. Frequency is swept to rapidly obtain amplitude and phase information over a band of frequencies of interest.
Advantest R3962A network analyzers utilize synthesized-frequency sources to provide a known test stimulus that can sweep across a range of frequencies or power levels. Advantest R3962A network analyzers also can perform ratioed measurements (including phase), which require multiple receivers. The Advantest R3962A can provide a wealth of knowledge about a device under test (DUT), including its magnitude, phase, and group-delay response.