ValueTronics International, Inc. Spectrum Analyzer R3465

Description
The R3465 is an 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-8 GHz For PHS, PDC and NADC Standards (GSM/DCS1800/DCS1900 /DECT/CDMA Measurement Optional) Dual Mode Analysis Spectrum Analyzer Mode Digital Transmission Tester Mode Built-In Digital Modulation Analysis Function Menu Operation Automatically Set Standard Parameters, STD Mode and Measurement Function Keys Compact, Lightweight 6.5 Inch TFT Color LCD 2 Slots Memory Card Drive The Advantest R3465 spectrum analyzer has functions for analyzing digital modulated signals such as modulation accuracy and transmission speed. It has an easy-to-use one key solution design that any engineer can use. The Advantest R3465 provides total support for digital mobile communication equipment in applications ranging from radio systems development to production line adjustment and testing.
Datasheet
Description
The R3465 is an 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-8 GHz For PHS, PDC and NADC Standards (GSM/DCS1800/DCS1900 /DECT/CDMA Measurement Optional) Dual Mode Analysis Spectrum Analyzer Mode Digital Transmission Tester Mode Built-In Digital Modulation Analysis Function Menu Operation Automatically Set Standard Parameters, STD Mode and Measurement Function Keys Compact, Lightweight 6.5 Inch TFT Color LCD 2 Slots Memory Card Drive The Advantest R3465 spectrum analyzer has functions for analyzing digital modulated signals such as modulation accuracy and transmission speed. It has an easy-to-use one key solution design that any engineer can use. The Advantest R3465 provides total support for digital mobile communication equipment in applications ranging from radio systems development to production line adjustment and testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R3465 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R3465
Spectrum Analyzer R3465
The R3465 is an 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-8 GHz For PHS, PDC and NADC Standards (GSM/DCS1800/DCS1900 /DECT/CDMA Measurement Optional) Dual Mode Analysis Spectrum Analyzer Mode Digital Transmission Tester Mode Built-In Digital Modulation Analysis Function Menu Operation Automatically Set Standard Parameters, STD Mode and Measurement Function Keys Compact, Lightweight 6.5 Inch TFT Color LCD 2 Slots Memory Card Drive The Advantest R3465 spectrum analyzer has functions for analyzing digital modulated signals such as modulation accuracy and transmission speed. It has an easy-to-use one key solution design that any engineer can use. The Advantest R3465 provides total support for digital mobile communication equipment in applications ranging from radio systems development to production line adjustment and testing.

The R3465 is an 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz-8 GHz
  • For PHS, PDC and NADC Standards (GSM/DCS1800/DCS1900/DECT/CDMA Measurement Optional)
  • Dual Mode Analysis
  • Spectrum Analyzer Mode
  • Digital Transmission Tester Mode
  • Built-In Digital Modulation Analysis Function
  • Menu Operation
  • Automatically Set Standard Parameters, STD Mode and Measurement Function Keys
  • Compact, Lightweight
  • 6.5 Inch TFT Color LCD
  • 2 Slots Memory Card Drive

The Advantest R3465 spectrum analyzer has functions for analyzing digital modulated signals such as modulation accuracy and transmission speed. It has an easy-to-use one key solution design that any engineer can use. The Advantest R3465 provides total support for digital mobile communication equipment in applications ranging from radio systems development to production line adjustment and testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R3465
Product Name Spectrum Analyzer
Frequency Range 8.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Vector Network Analyzer - SNA5004A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details