ValueTronics International, Inc. Spectrum Analyzer R3463

Description
The R3463 is a 3 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz - 3 GHz For PHS, PDC and NADC Standards (GSM/DCS1800/DCS1900 /DECT/CDMA Measurement Optional) Dual Mode Analysis Spectrum Analyzer Mode Digital Transmission Tester Mode Built-In Digital Modulation Analysis Function Menu Operation: Automatically Set Standard Parameters, STD Mode and Measurement Function Keys 6.5 in TFT LCD color display Lightweight and portable 2 PC card (PCMCIA) memory cards slots The Advantest R3463 spectrum analyzer has functions for analyzing digital modulated signals such as modulation accuracy and transmission speed. It has an easy-to-use one key solution design that any engineer can use. The Advantest R3463 provides total support for digital mobile communication equipment in applications ranging from radio systems development to production line adjustment and testing.
Datasheet
Description
The R3463 is a 3 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz - 3 GHz For PHS, PDC and NADC Standards (GSM/DCS1800/DCS1900 /DECT/CDMA Measurement Optional) Dual Mode Analysis Spectrum Analyzer Mode Digital Transmission Tester Mode Built-In Digital Modulation Analysis Function Menu Operation: Automatically Set Standard Parameters, STD Mode and Measurement Function Keys 6.5 in TFT LCD color display Lightweight and portable 2 PC card (PCMCIA) memory cards slots The Advantest R3463 spectrum analyzer has functions for analyzing digital modulated signals such as modulation accuracy and transmission speed. It has an easy-to-use one key solution design that any engineer can use. The Advantest R3463 provides total support for digital mobile communication equipment in applications ranging from radio systems development to production line adjustment and testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R3463 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R3463
Spectrum Analyzer R3463
The R3463 is a 3 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz - 3 GHz For PHS, PDC and NADC Standards (GSM/DCS1800/DCS1900 /DECT/CDMA Measurement Optional) Dual Mode Analysis Spectrum Analyzer Mode Digital Transmission Tester Mode Built-In Digital Modulation Analysis Function Menu Operation: Automatically Set Standard Parameters, STD Mode and Measurement Function Keys 6.5 in TFT LCD color display Lightweight and portable 2 PC card (PCMCIA) memory cards slots The Advantest R3463 spectrum analyzer has functions for analyzing digital modulated signals such as modulation accuracy and transmission speed. It has an easy-to-use one key solution design that any engineer can use. The Advantest R3463 provides total support for digital mobile communication equipment in applications ranging from radio systems development to production line adjustment and testing.

The R3463 is a 3 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz - 3 GHz
  • For PHS, PDC and NADC Standards (GSM/DCS1800/DCS1900/DECT/CDMA Measurement Optional)
  • Dual Mode Analysis
  • Spectrum Analyzer Mode
  • Digital Transmission Tester Mode
  • Built-In Digital Modulation Analysis Function
  • Menu Operation: Automatically Set Standard Parameters, STD Mode and Measurement Function Keys
  • 6.5 in TFT LCD color display
  • Lightweight and portable
  • 2 PC card (PCMCIA) memory cards slots

The Advantest R3463 spectrum analyzer has functions for analyzing digital modulated signals such as modulation accuracy and transmission speed. It has an easy-to-use one key solution design that any engineer can use. The Advantest R3463 provides total support for digital mobile communication equipment in applications ranging from radio systems development to production line adjustment and testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R3463
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details