ValueTronics International, Inc. Spectrum Analyzer R3365A

Description
The R3365A is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz to 8 GHz Dynamic Range: -135 dBm to +30 dBm Frequency Reference Accuracy: 1 ppm / year Input Impedance: 75 ohms Other Features: -110 dBc/H Residual FM:-95 dBc/Hz Resolution Bandwidth:10 Hz to 3 MHz Video Bandwidth: 1 Hz to 3 MHz High-Input Sensitivity: –145 dBm High-Speed Sweep of 5 µs/div and Digital Read output Gated Sweep Function Memory Card Function BASIC Controller Function Variety of I/O Interfaces GPIB, Serial I/O (RS232C), Modulation Accuracy Interface The Advantest R3365A offers a large–sized CRT screen in a portable unit and a wide frequency range, allowing measurements from 100 Hz to 8 GHz in a single sweep. Due to a newly developed high purity synthesizer, the series also provides excellent spectral purity of –110 dBc/Hz at 2.6 GHz (10 kHz offset frequency). This unit performs especially well in measuring the spurious emission intensity of new mobile communications equipment, the bandwidth of occupied frequencies and signal leakage from adjacent channels. In the low–noise mode, the series has a high-input sensitivity of –145 dBm (1 MHz to 3.6 GHz), so it can easily measure low level signals. The R3265A Series is provided with a BASIC controller as a standard feature. This feature allows measured data or set conditions to be stored and the free construction of automatic measurement systems without the need for external controllers.
Datasheet
Description
The R3365A is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz to 8 GHz Dynamic Range: -135 dBm to +30 dBm Frequency Reference Accuracy: 1 ppm / year Input Impedance: 75 ohms Other Features: -110 dBc/H Residual FM:-95 dBc/Hz Resolution Bandwidth:10 Hz to 3 MHz Video Bandwidth: 1 Hz to 3 MHz High-Input Sensitivity: –145 dBm High-Speed Sweep of 5 µs/div and Digital Read output Gated Sweep Function Memory Card Function BASIC Controller Function Variety of I/O Interfaces GPIB, Serial I/O (RS232C), Modulation Accuracy Interface The Advantest R3365A offers a large–sized CRT screen in a portable unit and a wide frequency range, allowing measurements from 100 Hz to 8 GHz in a single sweep. Due to a newly developed high purity synthesizer, the series also provides excellent spectral purity of –110 dBc/Hz at 2.6 GHz (10 kHz offset frequency). This unit performs especially well in measuring the spurious emission intensity of new mobile communications equipment, the bandwidth of occupied frequencies and signal leakage from adjacent channels. In the low–noise mode, the series has a high-input sensitivity of –145 dBm (1 MHz to 3.6 GHz), so it can easily measure low level signals. The R3265A Series is provided with a BASIC controller as a standard feature. This feature allows measured data or set conditions to be stored and the free construction of automatic measurement systems without the need for external controllers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R3365A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R3365A
Spectrum Analyzer R3365A
The R3365A is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz to 8 GHz Dynamic Range: -135 dBm to +30 dBm Frequency Reference Accuracy: 1 ppm / year Input Impedance: 75 ohms Other Features: -110 dBc/H Residual FM:-95 dBc/Hz Resolution Bandwidth:10 Hz to 3 MHz Video Bandwidth: 1 Hz to 3 MHz High-Input Sensitivity: –145 dBm High-Speed Sweep of 5 µs/div and Digital Read output Gated Sweep Function Memory Card Function BASIC Controller Function Variety of I/O Interfaces GPIB, Serial I/O (RS232C), Modulation Accuracy Interface The Advantest R3365A offers a large–sized CRT screen in a portable unit and a wide frequency range, allowing measurements from 100 Hz to 8 GHz in a single sweep. Due to a newly developed high purity synthesizer, the series also provides excellent spectral purity of –110 dBc/Hz at 2.6 GHz (10 kHz offset frequency). This unit performs especially well in measuring the spurious emission intensity of new mobile communications equipment, the bandwidth of occupied frequencies and signal leakage from adjacent channels. In the low–noise mode, the series has a high-input sensitivity of –145 dBm (1 MHz to 3.6 GHz), so it can easily measure low level signals. The R3265A Series is provided with a BASIC controller as a standard feature. This feature allows measured data or set conditions to be stored and the free construction of automatic measurement systems without the need for external controllers.

The R3365A is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 100 Hz to 8 GHz
  • Dynamic Range: -135 dBm to +30 dBm
  • Frequency Reference Accuracy: 1 ppm / year
  • Input Impedance: 75 ohms
  • Other Features: -110 dBc/H
  • Residual FM:-95 dBc/Hz
  • Resolution Bandwidth:10 Hz to 3 MHz
  • Video Bandwidth: 1 Hz to 3 MHz
  • High-Input Sensitivity: –145 dBm
  • High-Speed Sweep of 5 µs/div and Digital Read output
  • Gated Sweep Function
  • Memory Card Function
  • BASIC Controller Function
  • Variety of I/O Interfaces GPIB, Serial I/O (RS232C), Modulation Accuracy Interface

The Advantest R3365A offers a large–sized CRT screen in a portable unit and a wide frequency range, allowing measurements from 100 Hz to 8 GHz in a single sweep. Due to a newly developed high purity synthesizer, the series also provides excellent spectral purity of –110 dBc/Hz at 2.6 GHz (10 kHz offset frequency).

This unit performs especially well in measuring the spurious emission intensity of new mobile communications equipment, the bandwidth of occupied frequencies and signal leakage from adjacent channels. In the low–noise mode, the series has a high-input sensitivity of –145 dBm (1 MHz to 3.6 GHz), so it can easily measure low level signals.

The R3265A Series is provided with a BASIC controller as a standard feature. This feature allows measured data or set conditions to be stored and the free construction of automatic measurement systems without the need for external controllers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R3365A
Product Name Spectrum Analyzer
Frequency Range 8.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
UTS3084T+ 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Spectrum Analyzer - SSG5040X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details