ValueTronics International, Inc. Spectrum Analyzer R3365

Description
The R3365 is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz - 8 GHz Dynamic Range: +30 dBm - -135 dBm Input Impedance: 50 ohm Other Features: -110 dBc/H Residual FM: -95 dBc/Hz Resolution Bandwidth: 10 Hz - 3 MHz Video Bandwidth: 1 Hz - 3 MHz
Description
The R3365 is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz - 8 GHz Dynamic Range: +30 dBm - -135 dBm Input Impedance: 50 ohm Other Features: -110 dBc/H Residual FM: -95 dBc/Hz Resolution Bandwidth: 10 Hz - 3 MHz Video Bandwidth: 1 Hz - 3 MHz

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R3365 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R3365
Spectrum Analyzer R3365
The R3365 is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz - 8 GHz Dynamic Range: +30 dBm - -135 dBm Input Impedance: 50 ohm Other Features: -110 dBc/H Residual FM: -95 dBc/Hz Resolution Bandwidth: 10 Hz - 3 MHz Video Bandwidth: 1 Hz - 3 MHz

The R3365 is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 100 Hz - 8 GHz
  • Dynamic Range: +30 dBm - -135 dBm
  • Input Impedance: 50 ohm
  • Other Features: -110 dBc/H
  • Residual FM: -95 dBc/Hz
  • Resolution Bandwidth: 10 Hz - 3 MHz
  • Video Bandwidth: 1 Hz - 3 MHz
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R3365
Product Name Spectrum Analyzer
Frequency Range 8.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS3036B 3.6GHz Performance-Series Spectrum Analyzer - UTS3036B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Vector Network Analyzer - SNA5004A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details