ValueTronics International, Inc. Spectrum Analyzer R3361D

Description
The R3361D is a 3.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-3.6 GHz Total Level Accuracy: 1 dB (Typical) User-defined Functions Measuring Window Function 120 dB Display Range Built-in Tracking Generator CDMA Power Measurements (with Option 1K) The Advantest R3361D Spectrum Analyzer uses a synthesized technique to cover wide frequency bands: 9 kHz to 3.6 GHz. These compact analyzers also offer high-performance functions, such as the 1 Hz resolution frequency setting function and 1 Hz resolution frequency counter function. The Advantest R3361D Spectrum Analyzers are easy to operate because they incorporate unique features such as user-defined and measuring window functions.The analyzers are small and useful for measurement and analysis of all kinds, from manufacturing to research and development. The R3361D has a parallel I/0 and GPIB interface for line connection and automatic measurement, so the user can create the optimum system configuration.
Datasheet
Description
The R3361D is a 3.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-3.6 GHz Total Level Accuracy: 1 dB (Typical) User-defined Functions Measuring Window Function 120 dB Display Range Built-in Tracking Generator CDMA Power Measurements (with Option 1K) The Advantest R3361D Spectrum Analyzer uses a synthesized technique to cover wide frequency bands: 9 kHz to 3.6 GHz. These compact analyzers also offer high-performance functions, such as the 1 Hz resolution frequency setting function and 1 Hz resolution frequency counter function. The Advantest R3361D Spectrum Analyzers are easy to operate because they incorporate unique features such as user-defined and measuring window functions.The analyzers are small and useful for measurement and analysis of all kinds, from manufacturing to research and development. The R3361D has a parallel I/0 and GPIB interface for line connection and automatic measurement, so the user can create the optimum system configuration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R3361D - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R3361D
Spectrum Analyzer R3361D
The R3361D is a 3.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-3.6 GHz Total Level Accuracy: 1 dB (Typical) User-defined Functions Measuring Window Function 120 dB Display Range Built-in Tracking Generator CDMA Power Measurements (with Option 1K) The Advantest R3361D Spectrum Analyzer uses a synthesized technique to cover wide frequency bands: 9 kHz to 3.6 GHz. These compact analyzers also offer high-performance functions, such as the 1 Hz resolution frequency setting function and 1 Hz resolution frequency counter function. The Advantest R3361D Spectrum Analyzers are easy to operate because they incorporate unique features such as user-defined and measuring window functions.The analyzers are small and useful for measurement and analysis of all kinds, from manufacturing to research and development. The R3361D has a parallel I/0 and GPIB interface for line connection and automatic measurement, so the user can create the optimum system configuration.

The R3361D is a 3.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz-3.6 GHz
  • Total Level Accuracy: 1 dB (Typical)
  • User-defined Functions
  • Measuring Window Function
  • 120 dB Display Range
  • Built-in Tracking Generator
  • CDMA Power Measurements (with Option 1K)

The Advantest R3361D Spectrum Analyzer uses a synthesized technique to cover wide frequency bands: 9 kHz to 3.6 GHz. These compact analyzers also offer high-performance functions, such as the 1 Hz resolution frequency setting function and 1 Hz resolution frequency counter function.
The Advantest R3361D Spectrum Analyzers are easy to operate because they incorporate unique features such as user-defined and measuring window functions.The analyzers are small and useful for measurement and analysis of all kinds, from manufacturing to research and development.
The R3361D has a parallel I/0 and GPIB interface for line connection and automatic measurement, so the user can create the optimum system configuration.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R3361D
Product Name Spectrum Analyzer
Frequency Range 3.60E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details