ValueTronics International, Inc. Spectrum Analyzer R3361C

Description
The R3361C is a 2.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 2.6 GHz Impedance: 50 ohms Amplitude measuring range: -130dBm to +25dBm Resolution bandwidth: 30 Hz minimum Video Bandwidth: 1 kHz to 3.6 GHz The Advantest R3361C provides synthesizer operation with high frequency accurate and stability. For specified setting conditions the total level accuracy is <1 dB. The digital functions provide great ease of operation and signal processing capabilities like top-class instruments. The Advantest R3361C has built-in tracking generator and a color display. The Advantest R3361C uses a synthesized technique to cover wide frequency bands. This compact analyzer offers high-performance functions such as the 1 Hz resolution frequency setting function and 1 Hz resolution frequency counter function. The R3361C is easy to operate because it incorporates unique features such as the user-defined functions and measuring window function. The analyzer is small and useful for measurement and analysis of all kinds, from maintenance to research and development.
Datasheet
Description
The R3361C is a 2.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 2.6 GHz Impedance: 50 ohms Amplitude measuring range: -130dBm to +25dBm Resolution bandwidth: 30 Hz minimum Video Bandwidth: 1 kHz to 3.6 GHz The Advantest R3361C provides synthesizer operation with high frequency accurate and stability. For specified setting conditions the total level accuracy is <1 dB. The digital functions provide great ease of operation and signal processing capabilities like top-class instruments. The Advantest R3361C has built-in tracking generator and a color display. The Advantest R3361C uses a synthesized technique to cover wide frequency bands. This compact analyzer offers high-performance functions such as the 1 Hz resolution frequency setting function and 1 Hz resolution frequency counter function. The R3361C is easy to operate because it incorporates unique features such as the user-defined functions and measuring window function. The analyzer is small and useful for measurement and analysis of all kinds, from maintenance to research and development.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R3361C - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R3361C
Spectrum Analyzer R3361C
The R3361C is a 2.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 2.6 GHz Impedance: 50 ohms Amplitude measuring range: -130dBm to +25dBm Resolution bandwidth: 30 Hz minimum Video Bandwidth: 1 kHz to 3.6 GHz The Advantest R3361C provides synthesizer operation with high frequency accurate and stability. For specified setting conditions the total level accuracy is <1 dB. The digital functions provide great ease of operation and signal processing capabilities like top-class instruments. The Advantest R3361C has built-in tracking generator and a color display. The Advantest R3361C uses a synthesized technique to cover wide frequency bands. This compact analyzer offers high-performance functions such as the 1 Hz resolution frequency setting function and 1 Hz resolution frequency counter function. The R3361C is easy to operate because it incorporates unique features such as the user-defined functions and measuring window function. The analyzer is small and useful for measurement and analysis of all kinds, from maintenance to research and development.

The R3361C is a 2.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 2.6 GHz
  • Impedance: 50 ohms
  • Amplitude measuring range: -130dBm to +25dBm
  • Resolution bandwidth: 30 Hz minimum
  • Video Bandwidth: 1 kHz to 3.6 GHz

The Advantest R3361C provides synthesizer operation with high frequency accurate and stability. For specified setting conditions the total level accuracy is <1 dB. The digital functions provide great ease of operation and signal processing capabilities like top-class instruments. The Advantest R3361C has built-in tracking generator and a color display.

The Advantest R3361C uses a synthesized technique to cover wide frequency bands. This compact analyzer offers high-performance functions such as the 1 Hz resolution frequency setting function and 1 Hz resolution frequency counter function.

The R3361C is easy to operate because it incorporates unique features such as the user-defined functions and measuring window function. The analyzer is small and useful for measurement and analysis of all kinds, from maintenance to research and development.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R3361C
Product Name Spectrum Analyzer
Frequency Range 2.60E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSG5040X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details