The R3361B is a 3.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.
Additional Features:
Frequency Range: 9 kHz - 3.6 GHz
Accuracy: ± 2 ppm
Frequency-setting resolution: 1 Hz
Amplitude-measuremen
t range: -130 to +25 dBm
Sweep time: 50 ms to 1000 s
Resolution Bandwidth: 30 Hz - 1 MHz
Video Bandwidth: 1 kHz - 3.6 GHz
Residual response: -100 ≥ dBm
The Advantest R3361B uses a synthesized technique to cover wide frequency bands. This compact analyzer offers high-performance functions such as the 1 Hz resolution frequency setting function and 1 Hz resolution frequency counter function.
The R3361B is easy to operate because it incorporates unique features such as the user-defined functions and measuring window function. The analyzer is small and useful for measurement and analysis of all kinds, from maintenance to research and development.
The R3361B is a 3.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.
Additional Features:
- Frequency Range: 9 kHz - 3.6 GHz
- Accuracy: ± 2 ppm
- Frequency-setting resolution: 1 Hz
- Amplitude-measurement range: -130 to +25 dBm
- Sweep time: 50 ms to 1000 s
- Resolution Bandwidth: 30 Hz - 1 MHz
- Video Bandwidth: 1 kHz - 3.6 GHz
- Residual response: -100 ≥ dBm
The Advantest R3361B uses a synthesized technique to cover wide frequency bands. This compact analyzer offers high-performance functions such as the 1 Hz resolution frequency setting function and 1 Hz resolution frequency counter function.
The R3361B is easy to operate because it incorporates unique features such as the user-defined functions and measuring window function. The analyzer is small and useful for measurement and analysis of all kinds, from maintenance to research and development.