ValueTronics International, Inc. Spectrum Analyzer R3361A

Description
The R3361A is a 2.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz - 2.6 GHz Dynamic Range: -120 dBm - +25 dBm 120dB Display range Frequency Reference Accuracy: +/- .2ppm Input Impedance: 50 ohms Other Features: -105 dBc/H Residual FM: Tracking G - -101 dBc/H Resolution Bandwidth: 30 Hz - 1 MHz Video Bandwidth: 1 Hz - 1 MHz Built-in Tracking Generator is Standard The Advantest R3361A uses a synthesized technique to cover wide frequency bands. This compact analyzer offers high-performance functions such as the 1 Hz resolution frequency setting function and 1 Hz resolution frequency counter function. The R3361A is easy to operate because it incorporates unique features such as the user-defined functions and measuring window function. The analyzer is small and useful for measurement and analysis of all kinds, from maintenance to research and development.
Datasheet
Description
The R3361A is a 2.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz - 2.6 GHz Dynamic Range: -120 dBm - +25 dBm 120dB Display range Frequency Reference Accuracy: +/- .2ppm Input Impedance: 50 ohms Other Features: -105 dBc/H Residual FM: Tracking G - -101 dBc/H Resolution Bandwidth: 30 Hz - 1 MHz Video Bandwidth: 1 Hz - 1 MHz Built-in Tracking Generator is Standard The Advantest R3361A uses a synthesized technique to cover wide frequency bands. This compact analyzer offers high-performance functions such as the 1 Hz resolution frequency setting function and 1 Hz resolution frequency counter function. The R3361A is easy to operate because it incorporates unique features such as the user-defined functions and measuring window function. The analyzer is small and useful for measurement and analysis of all kinds, from maintenance to research and development.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R3361A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R3361A
Spectrum Analyzer R3361A
The R3361A is a 2.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz - 2.6 GHz Dynamic Range: -120 dBm - +25 dBm 120dB Display range Frequency Reference Accuracy: +/- .2ppm Input Impedance: 50 ohms Other Features: -105 dBc/H Residual FM: Tracking G - -101 dBc/H Resolution Bandwidth: 30 Hz - 1 MHz Video Bandwidth: 1 Hz - 1 MHz Built-in Tracking Generator is Standard The Advantest R3361A uses a synthesized technique to cover wide frequency bands. This compact analyzer offers high-performance functions such as the 1 Hz resolution frequency setting function and 1 Hz resolution frequency counter function. The R3361A is easy to operate because it incorporates unique features such as the user-defined functions and measuring window function. The analyzer is small and useful for measurement and analysis of all kinds, from maintenance to research and development.

The R3361A is a 2.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 9 kHz - 2.6 GHz
  • Dynamic Range: -120 dBm - +25 dBm
  • 120dB Display range
  • Frequency Reference Accuracy: +/- .2ppm
  • Input Impedance: 50 ohms
  • Other Features: -105 dBc/H
  • Residual FM: Tracking G - -101 dBc/H
  • Resolution Bandwidth: 30 Hz - 1 MHz
  • Video Bandwidth: 1 Hz - 1 MHz
  • Built-in Tracking Generator is Standard

The Advantest R3361A uses a synthesized technique to cover wide frequency bands. This compact analyzer offers high-performance functions such as the 1 Hz resolution frequency setting function and 1 Hz resolution frequency counter function.

The R3361A is easy to operate because it incorporates unique features such as the user-defined functions and measuring window function. The analyzer is small and useful for measurement and analysis of all kinds, from maintenance to research and development.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R3361A
Product Name Spectrum Analyzer
Frequency Range 2.60E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products