ValueTronics International, Inc. Spectrum Analyzer R3271A

Description
The R3271A is a 26.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz-26.5 GHz Dynamic Range: +30 dBm - -130 dBm Input Impedance: 50 ohm GPIB Continuous Sweeps for All Bandwidths BASIC Controller Function Digital Radio Evaluation Measurement Resolution Bandwidth: 10 Hz - 3 MHz Video Bandwidth: 1 Hz - 3 MHz The R3271A spectrum analyzer is designed to analyze pulse RF signals used for radar or to analyze the spectrums of microwaves and quasi-millimetric waves used for satellite broadcasting, satellite communications or mobile communication. These spectrum analyzers can measure the ultra-broad bandwidth of 100 Hz to 26.5 GHz in one sweep operation. They can also perform the continuous sweeps and repeatedly. A newly developed high-purity synthesizer enables a high signal purity of –110 dBc/Hz (10 kHz offset frequency) in a frequency band of 2.5 GHz. The R3271A’s GPIB is fully compatible with any product that meets the IEEE 488-1978 standard. The GPIB bus allows connecting the analyzer to other GPIB devices more easily than single bus cables, making it easier to construct or modify high-grade measuring systems.
Datasheet
Description
The R3271A is a 26.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz-26.5 GHz Dynamic Range: +30 dBm - -130 dBm Input Impedance: 50 ohm GPIB Continuous Sweeps for All Bandwidths BASIC Controller Function Digital Radio Evaluation Measurement Resolution Bandwidth: 10 Hz - 3 MHz Video Bandwidth: 1 Hz - 3 MHz The R3271A spectrum analyzer is designed to analyze pulse RF signals used for radar or to analyze the spectrums of microwaves and quasi-millimetric waves used for satellite broadcasting, satellite communications or mobile communication. These spectrum analyzers can measure the ultra-broad bandwidth of 100 Hz to 26.5 GHz in one sweep operation. They can also perform the continuous sweeps and repeatedly. A newly developed high-purity synthesizer enables a high signal purity of –110 dBc/Hz (10 kHz offset frequency) in a frequency band of 2.5 GHz. The R3271A’s GPIB is fully compatible with any product that meets the IEEE 488-1978 standard. The GPIB bus allows connecting the analyzer to other GPIB devices more easily than single bus cables, making it easier to construct or modify high-grade measuring systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R3271A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R3271A
Spectrum Analyzer R3271A
The R3271A is a 26.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz-26.5 GHz Dynamic Range: +30 dBm - -130 dBm Input Impedance: 50 ohm GPIB Continuous Sweeps for All Bandwidths BASIC Controller Function Digital Radio Evaluation Measurement Resolution Bandwidth: 10 Hz - 3 MHz Video Bandwidth: 1 Hz - 3 MHz The R3271A spectrum analyzer is designed to analyze pulse RF signals used for radar or to analyze the spectrums of microwaves and quasi-millimetric waves used for satellite broadcasting, satellite communications or mobile communication. These spectrum analyzers can measure the ultra-broad bandwidth of 100 Hz to 26.5 GHz in one sweep operation. They can also perform the continuous sweeps and repeatedly. A newly developed high-purity synthesizer enables a high signal purity of –110 dBc/Hz (10 kHz offset frequency) in a frequency band of 2.5 GHz. The R3271A’s GPIB is fully compatible with any product that meets the IEEE 488-1978 standard. The GPIB bus allows connecting the analyzer to other GPIB devices more easily than single bus cables, making it easier to construct or modify high-grade measuring systems.

The R3271A is a 26.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 100 Hz-26.5 GHz
  • Dynamic Range: +30 dBm - -130 dBm
  • Input Impedance: 50 ohm
  • GPIB
  • Continuous Sweeps for All Bandwidths
  • BASIC Controller Function
  • Digital Radio Evaluation Measurement
  • Resolution Bandwidth: 10 Hz - 3 MHz
  • Video Bandwidth: 1 Hz - 3 MHz

The R3271A spectrum analyzer is designed to analyze pulse RF signals used for radar or to analyze the spectrums of microwaves and quasi-millimetric waves used for satellite broadcasting, satellite communications or mobile communication. These spectrum analyzers can measure the ultra-broad bandwidth of 100 Hz to 26.5 GHz in one sweep operation.

They can also perform the continuous sweeps and repeatedly. A newly developed high-purity synthesizer enables a high signal purity of –110 dBc/Hz (10 kHz offset frequency) in a frequency band of 2.5 GHz.

The R3271A’s GPIB is fully compatible with any product that meets the IEEE 488-1978 standard. The GPIB bus allows connecting the analyzer to other GPIB devices more easily than single bus cables, making it easier to construct or modify high-grade measuring systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R3271A
Product Name Spectrum Analyzer
Frequency Range 2.65E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products