ValueTronics International, Inc. Spectrum Analyzer R3265P

Description
The R3265P is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 8 GHz High signal purity: -110 dBc/Hz High input sensitivity: -145 dBm Includes a burst signal (TDMA and video signals) analysis function. Multi-Marker with up to eight points Extensive EMC measurement functions The Advantest R3265P is a quasi-microwave spectrum analyzer designed to meet the user needs and to ensure easy operation. The R3265P incorporates a time domain function so it can be used for both digital and analog mobile communications. The Advantest R3265P is a quasi-microwave spectrum analyzer designed to meet the user needs and to ensure easy operation. It incorporates a time domain function so it can be used for both digital and analog mobile communications. The R3265P unit performs especially well in measuring the spurious emission intensity of mobile communication equipment, the bandwidth of occupied frequencies and signal leakage from adjacent channels.
Description
The R3265P is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 8 GHz High signal purity: -110 dBc/Hz High input sensitivity: -145 dBm Includes a burst signal (TDMA and video signals) analysis function. Multi-Marker with up to eight points Extensive EMC measurement functions The Advantest R3265P is a quasi-microwave spectrum analyzer designed to meet the user needs and to ensure easy operation. The R3265P incorporates a time domain function so it can be used for both digital and analog mobile communications. The Advantest R3265P is a quasi-microwave spectrum analyzer designed to meet the user needs and to ensure easy operation. It incorporates a time domain function so it can be used for both digital and analog mobile communications. The R3265P unit performs especially well in measuring the spurious emission intensity of mobile communication equipment, the bandwidth of occupied frequencies and signal leakage from adjacent channels.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R3265P - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R3265P
Spectrum Analyzer R3265P
The R3265P is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 8 GHz High signal purity: -110 dBc/Hz High input sensitivity: -145 dBm Includes a burst signal (TDMA and video signals) analysis function. Multi-Marker with up to eight points Extensive EMC measurement functions The Advantest R3265P is a quasi-microwave spectrum analyzer designed to meet the user needs and to ensure easy operation. The R3265P incorporates a time domain function so it can be used for both digital and analog mobile communications. The Advantest R3265P is a quasi-microwave spectrum analyzer designed to meet the user needs and to ensure easy operation. It incorporates a time domain function so it can be used for both digital and analog mobile communications. The R3265P unit performs especially well in measuring the spurious emission intensity of mobile communication equipment, the bandwidth of occupied frequencies and signal leakage from adjacent channels.

The R3265P is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 100 Hz to 8 GHz
  • High signal purity: -110 dBc/Hz
  • High input sensitivity: -145 dBm
  • Includes a burst signal (TDMA and video signals) analysis function.
  • Multi-Marker with up to eight points
  • Extensive EMC measurement functions

The Advantest R3265P is a quasi-microwave spectrum analyzer designed to meet the user needs and to ensure easy operation. The R3265P incorporates a time domain function so it can be used for both digital and analog mobile communications.
The Advantest R3265P is a quasi-microwave spectrum analyzer designed to meet the user needs and to ensure easy operation. It incorporates a time domain function so it can be used for both digital and analog mobile communications. The R3265P unit performs especially well in measuring the spurious emission intensity of mobile communication equipment, the bandwidth of occupied frequencies and signal leakage from adjacent channels.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R3265P
Product Name Spectrum Analyzer
Frequency Range 8.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSA3050X-R - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS1032T 3.2GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1032T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details