ValueTronics International, Inc. Spectrum Analyzer R3265M

Description
The R3265M is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz-8 GHz Frequency Reference Accuracy: 1 ppm/ye Input Impedance: 50 ohms Residual FM Rackmount: -95 dBc/Hz Resolution Bandwidth: 10 Hz - 3 MHz Dynamic Range: -135 dBm - +30 dBm Video Bandwidth: 1 Hz - 3 MHz The Advantest R3265M is a swept-tuned spectrum analyzer with an analog-to-digital section for displaying and analyzing data. The R3265M is equipped with GPIB remote control and a memory card function for saving and recalling waveform data and panel settings. The Advantest R3265M is a quasi-microwave spectrum analyzer designed to meet the user needs and to ensure easy operation. It incorporates a time domain function so it can be used for both digital and analog mobile communications. The unit performs especially well in measuring the spurious emission intensity of mobile communication equipment, the bandwidth of occupied frequencies and signal leakage from adjacent channels.
Description
The R3265M is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz-8 GHz Frequency Reference Accuracy: 1 ppm/ye Input Impedance: 50 ohms Residual FM Rackmount: -95 dBc/Hz Resolution Bandwidth: 10 Hz - 3 MHz Dynamic Range: -135 dBm - +30 dBm Video Bandwidth: 1 Hz - 3 MHz The Advantest R3265M is a swept-tuned spectrum analyzer with an analog-to-digital section for displaying and analyzing data. The R3265M is equipped with GPIB remote control and a memory card function for saving and recalling waveform data and panel settings. The Advantest R3265M is a quasi-microwave spectrum analyzer designed to meet the user needs and to ensure easy operation. It incorporates a time domain function so it can be used for both digital and analog mobile communications. The unit performs especially well in measuring the spurious emission intensity of mobile communication equipment, the bandwidth of occupied frequencies and signal leakage from adjacent channels.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R3265M - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R3265M
Spectrum Analyzer R3265M
The R3265M is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz-8 GHz Frequency Reference Accuracy: 1 ppm/ye Input Impedance: 50 ohms Residual FM Rackmount: -95 dBc/Hz Resolution Bandwidth: 10 Hz - 3 MHz Dynamic Range: -135 dBm - +30 dBm Video Bandwidth: 1 Hz - 3 MHz The Advantest R3265M is a swept-tuned spectrum analyzer with an analog-to-digital section for displaying and analyzing data. The R3265M is equipped with GPIB remote control and a memory card function for saving and recalling waveform data and panel settings. The Advantest R3265M is a quasi-microwave spectrum analyzer designed to meet the user needs and to ensure easy operation. It incorporates a time domain function so it can be used for both digital and analog mobile communications. The unit performs especially well in measuring the spurious emission intensity of mobile communication equipment, the bandwidth of occupied frequencies and signal leakage from adjacent channels.

The R3265M is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 100 Hz-8 GHz
  • Frequency Reference Accuracy: 1 ppm/ye
  • Input Impedance: 50 ohms
  • Residual FM Rackmount: -95 dBc/Hz
  • Resolution Bandwidth: 10 Hz - 3 MHz
  • Dynamic Range: -135 dBm - +30 dBm
  • Video Bandwidth: 1 Hz - 3 MHz

The Advantest R3265M is a swept-tuned spectrum analyzer with an analog-to-digital section for displaying and analyzing data. The R3265M is equipped with GPIB remote control and a memory card function for saving and recalling waveform data and panel settings.
The Advantest R3265M is a quasi-microwave spectrum analyzer designed to meet the user needs and to ensure easy operation. It incorporates a time domain function so it can be used for both digital and analog mobile communications. The unit performs especially well in measuring the spurious emission intensity of mobile communication equipment, the bandwidth of occupied frequencies and signal leakage from adjacent channels.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R3265M
Product Name Spectrum Analyzer
Frequency Range 8.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Spectrum Analyzer - SSA3032X-R - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS1015T 1.5GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1015T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details