ValueTronics International, Inc. Spectrum Analyzer R3265

Description
The R3265 is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 8 GHz High signal purity of -110 dBc/Hz High input sensitivity of -145 dBm Includes a burst signal (TDMA and video signals) analysis function. Multi-Marker with up to eight points Extensive EMC measurement functions The Advantest R3265 is a quasi-microwave spectrum analyzer designed to meet the user needs and to ensure easy operation. It incorporates a time domain function so it can be used for both digital and analog mobile communications. The unit performs especially well in measuring the spurious emission intensity of mobile communication equipment, the bandwidth of occupied frequencies and signal leakage from adjacent channels.
Datasheet
Description
The R3265 is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 8 GHz High signal purity of -110 dBc/Hz High input sensitivity of -145 dBm Includes a burst signal (TDMA and video signals) analysis function. Multi-Marker with up to eight points Extensive EMC measurement functions The Advantest R3265 is a quasi-microwave spectrum analyzer designed to meet the user needs and to ensure easy operation. It incorporates a time domain function so it can be used for both digital and analog mobile communications. The unit performs especially well in measuring the spurious emission intensity of mobile communication equipment, the bandwidth of occupied frequencies and signal leakage from adjacent channels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R3265 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R3265
Spectrum Analyzer R3265
The R3265 is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 8 GHz High signal purity of -110 dBc/Hz High input sensitivity of -145 dBm Includes a burst signal (TDMA and video signals) analysis function. Multi-Marker with up to eight points Extensive EMC measurement functions The Advantest R3265 is a quasi-microwave spectrum analyzer designed to meet the user needs and to ensure easy operation. It incorporates a time domain function so it can be used for both digital and analog mobile communications. The unit performs especially well in measuring the spurious emission intensity of mobile communication equipment, the bandwidth of occupied frequencies and signal leakage from adjacent channels.

The R3265 is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 100 Hz to 8 GHz
  • High signal purity of -110 dBc/Hz
  • High input sensitivity of -145 dBm
  • Includes a burst signal (TDMA and video signals) analysis function.
  • Multi-Marker with up to eight points
  • Extensive EMC measurement functions

The Advantest R3265 is a quasi-microwave spectrum analyzer designed to meet the user needs and to ensure easy operation. It incorporates a time domain function so it can be used for both digital and analog mobile communications. The unit performs especially well in measuring the spurious emission intensity of mobile communication equipment, the bandwidth of occupied frequencies and signal leakage from adjacent channels.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R3265
Product Name Spectrum Analyzer
Frequency Range 8.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036A 3.6GHz Performance-Series Signal Analyzer - UTS3036A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details