ValueTronics International, Inc. Spectrum Analyzer R3261C

Description
The R3261C is a 2.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 2.6 GHz Total Level Accuracy of 1 dB User-defined Functions Measuring Window Function 120 dB Display Range 1 Hz Resolution Synthesizer 1 Hz Resolution Frequency Counter Manual Sweep Function for Spot Measurement Create Your Own Unique Menu with User- defined functions Fast Measurement with Measuring Window Function Create optimum system configuration with Parallel I/0 and GPIB interface for line connection and automatic measurement The R3261C Spectrum Analyzer uses a synthesized technique to cover the wide frequency band 9 kHz to 2.6 GHz. These compact analyzers also offer high-performance functions, such as the 1 Hz resolution frequency setting function and 1 Hz resolution frequency counter function. The Advantest R3261C Spectrum Analyzers are easy to operate because they incorporate unique features such as user-defined and measuring window functions. The analyzers are small and useful for measurement and analysis of all kinds, from manufacturing to research and development.
Datasheet
Description
The R3261C is a 2.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 2.6 GHz Total Level Accuracy of 1 dB User-defined Functions Measuring Window Function 120 dB Display Range 1 Hz Resolution Synthesizer 1 Hz Resolution Frequency Counter Manual Sweep Function for Spot Measurement Create Your Own Unique Menu with User- defined functions Fast Measurement with Measuring Window Function Create optimum system configuration with Parallel I/0 and GPIB interface for line connection and automatic measurement The R3261C Spectrum Analyzer uses a synthesized technique to cover the wide frequency band 9 kHz to 2.6 GHz. These compact analyzers also offer high-performance functions, such as the 1 Hz resolution frequency setting function and 1 Hz resolution frequency counter function. The Advantest R3261C Spectrum Analyzers are easy to operate because they incorporate unique features such as user-defined and measuring window functions. The analyzers are small and useful for measurement and analysis of all kinds, from manufacturing to research and development.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R3261C - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R3261C
Spectrum Analyzer R3261C
The R3261C is a 2.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 2.6 GHz Total Level Accuracy of 1 dB User-defined Functions Measuring Window Function 120 dB Display Range 1 Hz Resolution Synthesizer 1 Hz Resolution Frequency Counter Manual Sweep Function for Spot Measurement Create Your Own Unique Menu with User- defined functions Fast Measurement with Measuring Window Function Create optimum system configuration with Parallel I/0 and GPIB interface for line connection and automatic measurement The R3261C Spectrum Analyzer uses a synthesized technique to cover the wide frequency band 9 kHz to 2.6 GHz. These compact analyzers also offer high-performance functions, such as the 1 Hz resolution frequency setting function and 1 Hz resolution frequency counter function. The Advantest R3261C Spectrum Analyzers are easy to operate because they incorporate unique features such as user-defined and measuring window functions. The analyzers are small and useful for measurement and analysis of all kinds, from manufacturing to research and development.

The R3261C is a 2.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 2.6 GHz
  • Total Level Accuracy of 1 dB
  • User-defined Functions
  • Measuring Window Function
  • 120 dB Display Range
  • 1 Hz Resolution Synthesizer
  • 1 Hz Resolution Frequency Counter
  • Manual Sweep Function for Spot Measurement
  • Create Your Own Unique Menu with User- defined functions
  • Fast Measurement with Measuring Window Function
  • Create optimum system configuration with Parallel I/0 and GPIB interface for line connection and automatic measurement

The R3261C Spectrum Analyzer uses a synthesized technique to cover the wide frequency band 9 kHz to 2.6 GHz. These compact analyzers also offer high-performance functions, such as the 1 Hz resolution frequency setting function and 1 Hz resolution frequency counter function.
The Advantest R3261C Spectrum Analyzers are easy to operate because they incorporate unique features such as user-defined and measuring window functions. The analyzers are small and useful for measurement and analysis of all kinds, from manufacturing to research and development.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R3261C
Product Name Spectrum Analyzer
Frequency Range 2.60E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1032B 3.2GHz Advanced-Series Spectrum Analyzer - UTS1032B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details