ValueTronics International, Inc. Spectrum Analyzer R3261B

Description
The R3261B is a 3.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3.6 GHz Total level accuracy of 1 dB User-defined functions Measuring windows function 120 dB display range 1 Hz resolution synthesizer 1 Hz resolution frequency counter 70 dB QP dynamic range Unique audio monitor and marker pause function Manual sweep function for spot measurement Create your own unique menu The Advantest R3261B is an easy-to-use portable spectrum analyzer offering high performance and unique functions. The R3261B is easy to operate because it incorporates unique features such as the user-defined functions and measuring window functions. Trace store modes and marker measurement modes simplify test measurements. A memory card reader is standard for storing setups, traces, and measurements. An internal demodulator provides sound to a front panel phone jack. The Advantest R3261B Spectrum Analyzer has a full GPIB interface.
Datasheet
Description
The R3261B is a 3.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3.6 GHz Total level accuracy of 1 dB User-defined functions Measuring windows function 120 dB display range 1 Hz resolution synthesizer 1 Hz resolution frequency counter 70 dB QP dynamic range Unique audio monitor and marker pause function Manual sweep function for spot measurement Create your own unique menu The Advantest R3261B is an easy-to-use portable spectrum analyzer offering high performance and unique functions. The R3261B is easy to operate because it incorporates unique features such as the user-defined functions and measuring window functions. Trace store modes and marker measurement modes simplify test measurements. A memory card reader is standard for storing setups, traces, and measurements. An internal demodulator provides sound to a front panel phone jack. The Advantest R3261B Spectrum Analyzer has a full GPIB interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R3261B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R3261B
Spectrum Analyzer R3261B
The R3261B is a 3.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3.6 GHz Total level accuracy of 1 dB User-defined functions Measuring windows function 120 dB display range 1 Hz resolution synthesizer 1 Hz resolution frequency counter 70 dB QP dynamic range Unique audio monitor and marker pause function Manual sweep function for spot measurement Create your own unique menu The Advantest R3261B is an easy-to-use portable spectrum analyzer offering high performance and unique functions. The R3261B is easy to operate because it incorporates unique features such as the user-defined functions and measuring window functions. Trace store modes and marker measurement modes simplify test measurements. A memory card reader is standard for storing setups, traces, and measurements. An internal demodulator provides sound to a front panel phone jack. The Advantest R3261B Spectrum Analyzer has a full GPIB interface.

The R3261B is a 3.6 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 3.6 GHz
  • Total level accuracy of 1 dB
  • User-defined functions
  • Measuring windows function
  • 120 dB display range
  • 1 Hz resolution synthesizer
  • 1 Hz resolution frequency counter
  • 70 dB QP dynamic range
  • Unique audio monitor and marker pause function
  • Manual sweep function for spot measurement
  • Create your own unique menu

The Advantest R3261B is an easy-to-use portable spectrum analyzer offering high performance and unique functions. The R3261B is easy to operate because it incorporates unique features such as the user-defined functions and measuring window functions.

Trace store modes and marker measurement modes simplify test measurements. A memory card reader is standard for storing setups, traces, and measurements. An internal demodulator provides sound to a front panel phone jack. The Advantest R3261B Spectrum Analyzer has a full GPIB interface.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R3261B
Product Name Spectrum Analyzer
Frequency Range 3.60E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Spectrum Analyzer - SSA3075X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details