ValueTronics International, Inc. Spectrum Analyzer R3172

Description
The R3172 is a 26.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-26.5 GHz Resolution accuracy: 1 Hz to 1 kHz Highest-Class Noise Level Expansion of Measurement Frequency Band Variety of Measurement Functions Adopting newly designed RF circuitry, the Advantest R3172 aims for improved basic performance with the 26.5 GHz direct input capability. Operating frequencies for radio communications have an increasing tendency to shift to higher frequencies. Accordingly, the Advantest R3172 has been developed as personal-use spectrum analyzers capable of use in a wide range of applications from development to manufacturing of high frequency modules, devices, etc. The R3172 spectrum analyzer uses the synthesized local method and allows the user highly stable and highly precise spectrum analysis.
Datasheet
Description
The R3172 is a 26.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-26.5 GHz Resolution accuracy: 1 Hz to 1 kHz Highest-Class Noise Level Expansion of Measurement Frequency Band Variety of Measurement Functions Adopting newly designed RF circuitry, the Advantest R3172 aims for improved basic performance with the 26.5 GHz direct input capability. Operating frequencies for radio communications have an increasing tendency to shift to higher frequencies. Accordingly, the Advantest R3172 has been developed as personal-use spectrum analyzers capable of use in a wide range of applications from development to manufacturing of high frequency modules, devices, etc. The R3172 spectrum analyzer uses the synthesized local method and allows the user highly stable and highly precise spectrum analysis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R3172 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R3172
Spectrum Analyzer R3172
The R3172 is a 26.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-26.5 GHz Resolution accuracy: 1 Hz to 1 kHz Highest-Class Noise Level Expansion of Measurement Frequency Band Variety of Measurement Functions Adopting newly designed RF circuitry, the Advantest R3172 aims for improved basic performance with the 26.5 GHz direct input capability. Operating frequencies for radio communications have an increasing tendency to shift to higher frequencies. Accordingly, the Advantest R3172 has been developed as personal-use spectrum analyzers capable of use in a wide range of applications from development to manufacturing of high frequency modules, devices, etc. The R3172 spectrum analyzer uses the synthesized local method and allows the user highly stable and highly precise spectrum analysis.

The R3172 is a 26.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz-26.5 GHz
  • Resolution accuracy: 1 Hz to 1 kHz
  • Highest-Class Noise Level
  • Expansion of Measurement Frequency Band
  • Variety of Measurement Functions

Adopting newly designed RF circuitry, the Advantest R3172 aims for improved basic performance with the 26.5 GHz direct input capability. Operating frequencies for radio communications have an increasing tendency to shift to higher frequencies.
Accordingly, the Advantest R3172 has been developed as personal-use spectrum analyzers capable of use in a wide range of applications from development to manufacturing of high frequency modules, devices, etc.

The R3172 spectrum analyzer uses the synthesized local method and allows the user highly stable and highly precise spectrum analysis.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R3172
Product Name Spectrum Analyzer
Frequency Range 2.65E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSA3032X-R - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details