The R3162 is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.
Additional Features:
Frequency Range: 9 kHz to 8 GHz
Signal Purity: 105 dBc/Hz 20 kHz Offset; 100 dBc/Hz 10 kHz Offset
Total Level Accuracy: Maximum ±1.5 dB
High-speed GPIB, Effective for System Applications
High Speed Measurement: 20 Traces per Second
6.5-inch TFT Color LCD
Built-in Frequency Counter
Floppy Disk for Data Saving
Large Numeric Display for Measurement Results (In Counter and Power Measurement Mode)
Printer Port
RS-232 Port
VGA output
20 dB Preamp
QP detector and EMC filters
The Advantest R3162 Spectrum Analyzer offers wider dynamic range and lower 2nd and 3rd order distortion by improving 1 dB compression point. As a result of increasing the sweep repetition cycles by improving the synthesized local oscillator, 20 traces/second (typ.) data rewriting becomes possible, enabling far more real-time waveform measurement.
Also, the high speed GPIB increases the throughput of automatic measurement on the R3162 . Internal automatic calibration function guarantees the total level accuracy of ±1.5 dB; level correction factor can be stored in the internal memory, DDS is employed to improve frequency reading accuracy, and frequency span error is lowered to less than 1%.
The R3162 is a 8 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.
Additional Features:
- Frequency Range: 9 kHz to 8 GHz
- Signal Purity: 105 dBc/Hz 20 kHz Offset; 100 dBc/Hz 10 kHz Offset
- Total Level Accuracy: Maximum ±1.5 dB
- High-speed GPIB, Effective for System Applications
- High Speed Measurement: 20 Traces per Second
- 6.5-inch TFT Color LCD
- Built-in Frequency Counter
- Floppy Disk for Data Saving
- Large Numeric Display for Measurement Results (In Counter and Power Measurement Mode)
- Printer Port
- RS-232 Port
- VGA output
- 20 dB Preamp
- QP detector and EMC filters
The Advantest R3162 Spectrum Analyzer offers wider dynamic range and lower 2nd and 3rd order distortion by improving 1 dB compression point. As a result of increasing the sweep repetition cycles by improving the synthesized local oscillator, 20 traces/second (typ.) data rewriting becomes possible, enabling far more real-time waveform measurement.
Also, the high speed GPIB increases the throughput of automatic measurement on the R3162 . Internal automatic calibration function guarantees the total level accuracy of ±1.5 dB; level correction factor can be stored in the internal memory, DDS is employed to improve frequency reading accuracy, and frequency span error is lowered to less than 1%.