ValueTronics International, Inc. Spectrum Analyzer R3132

Description
The R3132 is a 3 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz to 3 GHz Signal Purity: 105 dBc/Hz 20 kHz Offset; 100 dBc/Hz 10 kHz Offset Total Level Accuracy: Maximum ±1.5 dB High-speed GPIB, Effective for System Applications High Speed Measurement: 20 Traces per Second 6.5-inch TFT Color LCD Built-in Frequency Counter Floppy Disk for Data Saving Large Numeric Display for Measurement Results (In Counter and Power Measurement Mode) Printer Port RS-232 Port VGA output 20 dB Preamp QP detector and EMC filters The Advantest R3132 Spectrum Analyzer offers wider dynamic range and lower 2nd and 3rd order distortion by improving 1 dB compression point. As a result of increasing the sweep repetition cycles by improving the synthesized local oscillator, 20 traces/second (typ.) data rewriting becomes possible, enabling far more real-time waveform measurement. Also, the high speed GPIB increases the throughput of automatic measurement. Internal automatic calibration function guarantees the total level accuracy of ±1.5 dB; level correction factor can be stored in the internal memory, DDS is employed to improve frequency reading accuracy, and frequency span error is lowered to less than 1%.
Datasheet
Description
The R3132 is a 3 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz to 3 GHz Signal Purity: 105 dBc/Hz 20 kHz Offset; 100 dBc/Hz 10 kHz Offset Total Level Accuracy: Maximum ±1.5 dB High-speed GPIB, Effective for System Applications High Speed Measurement: 20 Traces per Second 6.5-inch TFT Color LCD Built-in Frequency Counter Floppy Disk for Data Saving Large Numeric Display for Measurement Results (In Counter and Power Measurement Mode) Printer Port RS-232 Port VGA output 20 dB Preamp QP detector and EMC filters The Advantest R3132 Spectrum Analyzer offers wider dynamic range and lower 2nd and 3rd order distortion by improving 1 dB compression point. As a result of increasing the sweep repetition cycles by improving the synthesized local oscillator, 20 traces/second (typ.) data rewriting becomes possible, enabling far more real-time waveform measurement. Also, the high speed GPIB increases the throughput of automatic measurement. Internal automatic calibration function guarantees the total level accuracy of ±1.5 dB; level correction factor can be stored in the internal memory, DDS is employed to improve frequency reading accuracy, and frequency span error is lowered to less than 1%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R3132 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R3132
Spectrum Analyzer R3132
The R3132 is a 3 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz to 3 GHz Signal Purity: 105 dBc/Hz 20 kHz Offset; 100 dBc/Hz 10 kHz Offset Total Level Accuracy: Maximum ±1.5 dB High-speed GPIB, Effective for System Applications High Speed Measurement: 20 Traces per Second 6.5-inch TFT Color LCD Built-in Frequency Counter Floppy Disk for Data Saving Large Numeric Display for Measurement Results (In Counter and Power Measurement Mode) Printer Port RS-232 Port VGA output 20 dB Preamp QP detector and EMC filters The Advantest R3132 Spectrum Analyzer offers wider dynamic range and lower 2nd and 3rd order distortion by improving 1 dB compression point. As a result of increasing the sweep repetition cycles by improving the synthesized local oscillator, 20 traces/second (typ.) data rewriting becomes possible, enabling far more real-time waveform measurement. Also, the high speed GPIB increases the throughput of automatic measurement. Internal automatic calibration function guarantees the total level accuracy of ±1.5 dB; level correction factor can be stored in the internal memory, DDS is employed to improve frequency reading accuracy, and frequency span error is lowered to less than 1%.

The R3132 is a 3 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 9 kHz to 3 GHz
  • Signal Purity: 105 dBc/Hz 20 kHz Offset; 100 dBc/Hz 10 kHz Offset
  • Total Level Accuracy: Maximum ±1.5 dB
  • High-speed GPIB, Effective for System Applications
  • High Speed Measurement: 20 Traces per Second
  • 6.5-inch TFT Color LCD
  • Built-in Frequency Counter
  • Floppy Disk for Data Saving
  • Large Numeric Display for Measurement Results (In Counter and Power Measurement Mode)
  • Printer Port
  • RS-232 Port
  • VGA output
  • 20 dB Preamp
  • QP detector and EMC filters

The Advantest R3132 Spectrum Analyzer offers wider dynamic range and lower 2nd and 3rd order distortion by improving 1 dB compression point. As a result of increasing the sweep repetition cycles by improving the synthesized local oscillator, 20 traces/second (typ.) data rewriting becomes possible, enabling far more real-time waveform measurement.
Also, the high speed GPIB increases the throughput of automatic measurement. Internal automatic calibration function guarantees the total level accuracy of ±1.5 dB; level correction factor can be stored in the internal memory, DDS is employed to improve frequency reading accuracy, and frequency span error is lowered to less than 1%.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R3132
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details