ValueTronics International, Inc. Spectrum Analyzer R3131A

Description
The R3131A is a 3 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Scroll down for more specs. Additional Features: Frequency Range: 9 kHz to 3 GHz Built-in high accuracy OBW, ACP and power measurement functions which can be applied to digital radio measurement Frequency stabilization Improved SPAN accuracy Improved level accuracy Improved ease of use through auto TUNE function total level accuracy guaranteed by auto CAL function Standard interfaces: GPIB, RS232, Centronics and FD Drive Large character display allows results to be seen EMC measurement functions Improved system operation speed Operation key arrangement for ease of use Compact and light weight with a space-saving design High performance realized within an economical platform The Advantest R3131A Spectrum Analyzer is an easy-to-use personal spectrum analyzer which combines high accuracy necessary for digital radio measurement with excellent operability and usability. The Advantest R3131A can be used in diverse fields, for a multitude of applications. This level of accuracy, plus one-button automated measurements for adjacent channel power, occupied bandwidth, and average and total power, make the Advantest R3131A well-suited to wireless design and troubleshooting needs. Supplementing these quantitative measurements, the R3131A also provides automatic pass/fail limit testing, a valued feature for manufacturing applications.
Datasheet
Description
The R3131A is a 3 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Scroll down for more specs. Additional Features: Frequency Range: 9 kHz to 3 GHz Built-in high accuracy OBW, ACP and power measurement functions which can be applied to digital radio measurement Frequency stabilization Improved SPAN accuracy Improved level accuracy Improved ease of use through auto TUNE function total level accuracy guaranteed by auto CAL function Standard interfaces: GPIB, RS232, Centronics and FD Drive Large character display allows results to be seen EMC measurement functions Improved system operation speed Operation key arrangement for ease of use Compact and light weight with a space-saving design High performance realized within an economical platform The Advantest R3131A Spectrum Analyzer is an easy-to-use personal spectrum analyzer which combines high accuracy necessary for digital radio measurement with excellent operability and usability. The Advantest R3131A can be used in diverse fields, for a multitude of applications. This level of accuracy, plus one-button automated measurements for adjacent channel power, occupied bandwidth, and average and total power, make the Advantest R3131A well-suited to wireless design and troubleshooting needs. Supplementing these quantitative measurements, the R3131A also provides automatic pass/fail limit testing, a valued feature for manufacturing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R3131A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R3131A
Spectrum Analyzer R3131A
The R3131A is a 3 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Scroll down for more specs. Additional Features: Frequency Range: 9 kHz to 3 GHz Built-in high accuracy OBW, ACP and power measurement functions which can be applied to digital radio measurement Frequency stabilization Improved SPAN accuracy Improved level accuracy Improved ease of use through auto TUNE function total level accuracy guaranteed by auto CAL function Standard interfaces: GPIB, RS232, Centronics and FD Drive Large character display allows results to be seen EMC measurement functions Improved system operation speed Operation key arrangement for ease of use Compact and light weight with a space-saving design High performance realized within an economical platform The Advantest R3131A Spectrum Analyzer is an easy-to-use personal spectrum analyzer which combines high accuracy necessary for digital radio measurement with excellent operability and usability. The Advantest R3131A can be used in diverse fields, for a multitude of applications. This level of accuracy, plus one-button automated measurements for adjacent channel power, occupied bandwidth, and average and total power, make the Advantest R3131A well-suited to wireless design and troubleshooting needs. Supplementing these quantitative measurements, the R3131A also provides automatic pass/fail limit testing, a valued feature for manufacturing applications.

The R3131A is a 3 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Scroll down for more specs.

Additional Features:

  • Frequency Range: 9 kHz to 3 GHz
  • Built-in high accuracy OBW, ACP and power measurement functions which can be applied to digital radio measurement
  • Frequency stabilization
  • Improved SPAN accuracy
  • Improved level accuracy
  • Improved ease of use through auto TUNE function total level accuracy guaranteed by auto CAL function
  • Standard interfaces: GPIB, RS232, Centronics and FD Drive
  • Large character display allows results to be seen
  • EMC measurement functions
  • Improved system operation speed
  • Operation key arrangement for ease of use
  • Compact and light weight with a space-saving design
  • High performance realized within an economical platform

The Advantest R3131A Spectrum Analyzer is an easy-to-use personal spectrum analyzer which combines high accuracy necessary for digital radio measurement with excellent operability and usability. The Advantest R3131A can be used in diverse fields, for a multitude of applications.

This level of accuracy, plus one-button automated measurements for adjacent channel power, occupied bandwidth, and average and total power, make the Advantest R3131A well-suited to wireless design and troubleshooting needs.

Supplementing these quantitative measurements, the R3131A also provides automatic pass/fail limit testing, a valued feature for manufacturing applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R3131A
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details