ValueTronics International, Inc. Optical Analyzer Q7760

Description
The Q7760 is a Optical Analyzer from Advantest. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Comprehensive measurement of optical transfer characteristics (S11, S21) in the optical carrier frequency domain Polarization mode dispersion accuracy : ±0.1 ps (options +15 and +15A) Polarization control function for measurement light output (options +15 and +15A) Maximum optical frequency resolution :50 MHz (wavelength of 0.4 pm) High-speed measurement : Approx. 6.7 ms. (per measurement point) Approx. 4 s (per sweep span) Wavelength range : 1525 to 1635 nm Wide dynamic range : 40 dB (typical) Extensive group delay measurement range Measurement accuracy : ±0.05 ps Maximum measurement range : 7.5 µs Chromatic dispersion characteristics of optical fiber can be measured easily Expanded display function: Limit line function
Datasheet
Description
The Q7760 is a Optical Analyzer from Advantest. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Comprehensive measurement of optical transfer characteristics (S11, S21) in the optical carrier frequency domain Polarization mode dispersion accuracy : ±0.1 ps (options +15 and +15A) Polarization control function for measurement light output (options +15 and +15A) Maximum optical frequency resolution :50 MHz (wavelength of 0.4 pm) High-speed measurement : Approx. 6.7 ms. (per measurement point) Approx. 4 s (per sweep span) Wavelength range : 1525 to 1635 nm Wide dynamic range : 40 dB (typical) Extensive group delay measurement range Measurement accuracy : ±0.05 ps Maximum measurement range : 7.5 µs Chromatic dispersion characteristics of optical fiber can be measured easily Expanded display function: Limit line function
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - Q7760 - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
Q7760
Optical Analyzer Q7760
The Q7760 is a Optical Analyzer from Advantest. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Comprehensive measurement of optical transfer characteristics (S11, S21) in the optical carrier frequency domain Polarization mode dispersion accuracy : ±0.1 ps (options +15 and +15A) Polarization control function for measurement light output (options +15 and +15A) Maximum optical frequency resolution :50 MHz (wavelength of 0.4 pm) High-speed measurement : Approx. 6.7 ms. (per measurement point) Approx. 4 s (per sweep span) Wavelength range : 1525 to 1635 nm Wide dynamic range : 40 dB (typical) Extensive group delay measurement range Measurement accuracy : ±0.05 ps Maximum measurement range : 7.5 µs Chromatic dispersion characteristics of optical fiber can be measured easily Expanded display function: Limit line function

The Q7760 is a Optical Analyzer from Advantest. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • Comprehensive measurement of optical transfer characteristics (S11, S21) in the optical carrier frequency domain
  • Polarization mode dispersion accuracy : ±0.1 ps (options +15 and +15A)
  • Polarization control function for measurement light output (options +15 and +15A)
  • Maximum optical frequency resolution :50 MHz (wavelength of 0.4 pm)
  • High-speed measurement : Approx. 6.7 ms. (per measurement point) Approx. 4 s (per sweep span)
  • Wavelength range : 1525 to 1635 nm
  • Wide dynamic range : 40 dB (typical)
  • Extensive group delay measurement range
  • Measurement accuracy : ±0.05 ps Maximum measurement range : 7.5 µs
  • Chromatic dispersion characteristics of optical fiber can be measured easily
  • Expanded display function: Limit line function
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number Q7760
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS1032B 3.2GHz Advanced-Series Spectrum Analyzer - UTS1032B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
Spectrum Analyzer - SSA3032X-R - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details