ValueTronics International, Inc. Communication Analyzer PA-41

Description
The PA-41 is a communication analyzer from Wandel Goltermann. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Interface: G.703 Framed Modes: Internal, Through, Unframed Outputs: Balanced 3-pin CF connector Unbalanced Universal Versacon 9 connector adaptable to all commercially available connector systems Digital Line Codes HDB3, AMI, NRZ Bit Rate: 2048 kbit/s Co-directional bit rate: 64 to 512 kbit/s Clook Source: Internal External from received Signal RxA or RxB Clock deviation: +150 ppm in 1 ppm steps The Wandel Goltermann PA-41 Frame/Signaling Analyzer is a field service instrument designed for commissioning, maintenance and trouble-shooting 2Mbit/s circuits. The PA-41 is a combined frame and signaling analyzer and has two receivers allowing both directions of a 2 Mbit/s circuit to be monitored simultaneously. The instrument also has one transmitter for frame generation.
Description
The PA-41 is a communication analyzer from Wandel Goltermann. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Interface: G.703 Framed Modes: Internal, Through, Unframed Outputs: Balanced 3-pin CF connector Unbalanced Universal Versacon 9 connector adaptable to all commercially available connector systems Digital Line Codes HDB3, AMI, NRZ Bit Rate: 2048 kbit/s Co-directional bit rate: 64 to 512 kbit/s Clook Source: Internal External from received Signal RxA or RxB Clock deviation: +150 ppm in 1 ppm steps The Wandel Goltermann PA-41 Frame/Signaling Analyzer is a field service instrument designed for commissioning, maintenance and trouble-shooting 2Mbit/s circuits. The PA-41 is a combined frame and signaling analyzer and has two receivers allowing both directions of a 2 Mbit/s circuit to be monitored simultaneously. The instrument also has one transmitter for frame generation.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - PA-41 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
PA-41
Communication Analyzer PA-41
The PA-41 is a communication analyzer from Wandel Goltermann. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Interface: G.703 Framed Modes: Internal, Through, Unframed Outputs: Balanced 3-pin CF connector Unbalanced Universal Versacon 9 connector adaptable to all commercially available connector systems Digital Line Codes HDB3, AMI, NRZ Bit Rate: 2048 kbit/s Co-directional bit rate: 64 to 512 kbit/s Clook Source: Internal External from received Signal RxA or RxB Clock deviation: +150 ppm in 1 ppm steps The Wandel Goltermann PA-41 Frame/Signaling Analyzer is a field service instrument designed for commissioning, maintenance and trouble-shooting 2Mbit/s circuits. The PA-41 is a combined frame and signaling analyzer and has two receivers allowing both directions of a 2 Mbit/s circuit to be monitored simultaneously. The instrument also has one transmitter for frame generation.

The PA-41 is a communication analyzer from Wandel Goltermann. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Interface: G.703
  • Framed Modes: Internal, Through, Unframed
  • Outputs: Balanced 3-pin CF connector
  • Unbalanced Universal Versacon 9 connector adaptable to all commercially available connector systems
  • Digital Line Codes HDB3, AMI, NRZ
  • Bit Rate: 2048 kbit/s
  • Co-directional bit rate: 64 to 512 kbit/s
  • Clook Source: Internal
  • External from received Signal RxA or RxB
  • Clock deviation: +150 ppm in 1 ppm steps

The Wandel Goltermann PA-41 Frame/Signaling Analyzer is a field service instrument designed for commissioning, maintenance and trouble-shooting 2Mbit/s circuits.

The PA-41 is a combined frame and signaling analyzer and has two receivers allowing both directions of a 2 Mbit/s circuit to be monitored simultaneously. The instrument also has one transmitter for frame generation.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number PA-41
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Vector Network Analyzer - SNA5012A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details