ValueTronics International, Inc. Spectrum Analyzer N9937A

Description
The N9937A is a 18 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 18 GHz ± 0.5 dB amplitude accuracy, full band, over full temperature range of -10 to +55 °C (14 to 131 °F) Spur-free dynamic range ≥ 105 dB Tracking generator 30 kHz to 18 GHz VSWR and reflection measurements Power and pulse measurements Channel power, occupied bandwidth and adjacent channel power ratio Average power, peak power, and pulse characterization with USB sensors Built-in power meter: 5 kHz to 18 GHz Remote control via iPad or iPhone Battery life: 3.5 hours Operating temperature: -10 to +55 °C (14 to 131 °F) The Agilent N9937A FieldFox Handheld Microwave Spectrum Analyzer has a frequency of 18 GHz and the ability to expand capabilities with optional tracking generator, interference analyzer and built-in power meter. With the N9937A you can make accurate spectrum analyzer measurements (+/- 0.5dB) without needing warm-up and can locate interfering signals using the intuitive spectrogram display and recording capability.
Datasheet
Description
The N9937A is a 18 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 18 GHz ± 0.5 dB amplitude accuracy, full band, over full temperature range of -10 to +55 °C (14 to 131 °F) Spur-free dynamic range ≥ 105 dB Tracking generator 30 kHz to 18 GHz VSWR and reflection measurements Power and pulse measurements Channel power, occupied bandwidth and adjacent channel power ratio Average power, peak power, and pulse characterization with USB sensors Built-in power meter: 5 kHz to 18 GHz Remote control via iPad or iPhone Battery life: 3.5 hours Operating temperature: -10 to +55 °C (14 to 131 °F) The Agilent N9937A FieldFox Handheld Microwave Spectrum Analyzer has a frequency of 18 GHz and the ability to expand capabilities with optional tracking generator, interference analyzer and built-in power meter. With the N9937A you can make accurate spectrum analyzer measurements (+/- 0.5dB) without needing warm-up and can locate interfering signals using the intuitive spectrogram display and recording capability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - N9937A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
N9937A
Spectrum Analyzer N9937A
The N9937A is a 18 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 18 GHz ± 0.5 dB amplitude accuracy, full band, over full temperature range of -10 to +55 °C (14 to 131 °F) Spur-free dynamic range ≥ 105 dB Tracking generator 30 kHz to 18 GHz VSWR and reflection measurements Power and pulse measurements Channel power, occupied bandwidth and adjacent channel power ratio Average power, peak power, and pulse characterization with USB sensors Built-in power meter: 5 kHz to 18 GHz Remote control via iPad or iPhone Battery life: 3.5 hours Operating temperature: -10 to +55 °C (14 to 131 °F) The Agilent N9937A FieldFox Handheld Microwave Spectrum Analyzer has a frequency of 18 GHz and the ability to expand capabilities with optional tracking generator, interference analyzer and built-in power meter. With the N9937A you can make accurate spectrum analyzer measurements (+/- 0.5dB) without needing warm-up and can locate interfering signals using the intuitive spectrogram display and recording capability.

The N9937A is a 18 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 100 kHz to 18 GHz
  • ± 0.5 dB amplitude accuracy, full band, over full temperature range of -10 to +55 °C (14 to 131 °F)
  • Spur-free dynamic range ≥ 105 dB
  • Tracking generator
  • 30 kHz to 18 GHz
  • VSWR and reflection measurements
  • Power and pulse measurements
  • Channel power, occupied bandwidth and adjacent channel power ratio
  • Average power, peak power, and pulse characterization with USB sensors
  • Built-in power meter: 5 kHz to 18 GHz
  • Remote control via iPad or iPhone
  • Battery life: 3.5 hours
  • Operating temperature: -10 to +55 °C (14 to 131 °F)

The Agilent N9937A FieldFox Handheld Microwave Spectrum Analyzer has a frequency of 18 GHz and the ability to expand capabilities with optional tracking generator, interference analyzer and built-in power meter.

With the N9937A you can make accurate spectrum analyzer measurements (+/- 0.5dB) without needing warm-up and can locate interfering signals using the intuitive spectrogram display and recording capability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N9937A
Product Name Spectrum Analyzer
Frequency Range 1.80E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
UTS3084T+ 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details