ValueTronics International, Inc. Spectrum Analyzer N9936A

Description
The N9936A is a 14 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 14 GHz ± 0.5 dB amplitude accuracy, full band, over full temperature range of -10 to +55 °C (14 to 131 °F) Spur-free dynamic range ≥ 105 dB Tracking generator: 30 kHz to 14 GHz VSWR and reflection measurements Power and pulse measurements Channel power, occupied bandwidth and adjacent channel power ratio Average power, peak power, and pulse characterization with USB power sensors Built-in power meter: 5 kHz to 14 GHz FieldFox instrument attributes Remote control via iPad or iPhone Battery life: 3.5 hours Operating temperature: -10 to +55 °C (14 to 131 °F) The Agilent N9936A FieldFox Handheld Microwave Spectrum Analyzer has a frequency of 14 GHz and the ability to expand capabilities with optional tracking generator, interference analyzer and built-in power meter. With the N9936A you can make accurate spectrum analyzer measurements (+/- 0.5dB) without needing warm-up and can locate interfering signals using the intuitive spectrogram display and recording capability.
Datasheet
Description
The N9936A is a 14 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 14 GHz ± 0.5 dB amplitude accuracy, full band, over full temperature range of -10 to +55 °C (14 to 131 °F) Spur-free dynamic range ≥ 105 dB Tracking generator: 30 kHz to 14 GHz VSWR and reflection measurements Power and pulse measurements Channel power, occupied bandwidth and adjacent channel power ratio Average power, peak power, and pulse characterization with USB power sensors Built-in power meter: 5 kHz to 14 GHz FieldFox instrument attributes Remote control via iPad or iPhone Battery life: 3.5 hours Operating temperature: -10 to +55 °C (14 to 131 °F) The Agilent N9936A FieldFox Handheld Microwave Spectrum Analyzer has a frequency of 14 GHz and the ability to expand capabilities with optional tracking generator, interference analyzer and built-in power meter. With the N9936A you can make accurate spectrum analyzer measurements (+/- 0.5dB) without needing warm-up and can locate interfering signals using the intuitive spectrogram display and recording capability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - N9936A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
N9936A
Spectrum Analyzer N9936A
The N9936A is a 14 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 14 GHz ± 0.5 dB amplitude accuracy, full band, over full temperature range of -10 to +55 °C (14 to 131 °F) Spur-free dynamic range ≥ 105 dB Tracking generator: 30 kHz to 14 GHz VSWR and reflection measurements Power and pulse measurements Channel power, occupied bandwidth and adjacent channel power ratio Average power, peak power, and pulse characterization with USB power sensors Built-in power meter: 5 kHz to 14 GHz FieldFox instrument attributes Remote control via iPad or iPhone Battery life: 3.5 hours Operating temperature: -10 to +55 °C (14 to 131 °F) The Agilent N9936A FieldFox Handheld Microwave Spectrum Analyzer has a frequency of 14 GHz and the ability to expand capabilities with optional tracking generator, interference analyzer and built-in power meter. With the N9936A you can make accurate spectrum analyzer measurements (+/- 0.5dB) without needing warm-up and can locate interfering signals using the intuitive spectrogram display and recording capability.

The N9936A is a 14 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 100 kHz to 14 GHz
  • ± 0.5 dB amplitude accuracy, full band, over full temperature range of -10 to +55 °C (14 to 131 °F)
  • Spur-free dynamic range ≥ 105 dB
  • Tracking generator: 30 kHz to 14 GHz
  • VSWR and reflection measurements
  • Power and pulse measurements
  • Channel power, occupied bandwidth and adjacent channel power ratio
  • Average power, peak power, and pulse characterization with USB power sensors
  • Built-in power meter: 5 kHz to 14 GHz
  • FieldFox instrument attributes
  • Remote control via iPad or iPhone
  • Battery life: 3.5 hours
  • Operating temperature: -10 to +55 °C (14 to 131 °F)

The Agilent N9936A FieldFox Handheld Microwave Spectrum Analyzer has a frequency of 14 GHz and the ability to expand capabilities with optional tracking generator, interference analyzer and built-in power meter.

With the N9936A you can make accurate spectrum analyzer measurements (+/- 0.5dB) without needing warm-up and can locate interfering signals using the intuitive spectrogram display and recording capability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N9936A
Product Name Spectrum Analyzer
Frequency Range 1.40E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSG5040X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details