ValueTronics International, Inc. Cable and Antenna N9926A

Description
The N9926A is a 14 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Vector network analyzer (VNA): 30 kHz to 14 GHz VNA dynamic range: 100 dB to 9 GHz, 94 dB to 14 GHz Flat output power (± 1 dB) across whole frequency range, adjustable in 1 dB steps Transmission/reflect ion (S21, S11), or full two-port (S21, S11, S12, S22) Cable and antenna analyzer: 30 kHz to 14 GHz Distance-to-fault, return loss, cable loss Vector voltmeter (VVM), power and pulse measurements: VVM: 30 kHz to 14 GHz, compare phase and electrical length Average power, peak power, and pulse characterization with USB power sensors Built-in power meter: 5 kHz to 14 GHz FieldFox instrument attributes: Remote control via iPad or iPhone Standard 3-year warranty Battery life: 3.5 hours; weight: 3.0 kg or 6.6 lbs Operating temperature: -10 to +55 °C (14 to 131 °F) FieldFox is equipped to handle routine maintenance, in-depth troubleshooting and anything in between. FieldFox delivers Agilent-quality measurements – wherever you need to go. Add FieldFox to your kit, and carry precision with you. The VNA’s base function is a transmission/reflect ion analyzer (S11, S21), and it can be configured to include full 2-port S-parameters. FieldFox can be ordered with additional capabilities: cable and antenna analyzer, built-in power meter, vector voltmeter, variable DC source, built-in GPS receiver, and remote control using an iPad or iPhone.
Datasheet
Description
The N9926A is a 14 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Vector network analyzer (VNA): 30 kHz to 14 GHz VNA dynamic range: 100 dB to 9 GHz, 94 dB to 14 GHz Flat output power (± 1 dB) across whole frequency range, adjustable in 1 dB steps Transmission/reflect ion (S21, S11), or full two-port (S21, S11, S12, S22) Cable and antenna analyzer: 30 kHz to 14 GHz Distance-to-fault, return loss, cable loss Vector voltmeter (VVM), power and pulse measurements: VVM: 30 kHz to 14 GHz, compare phase and electrical length Average power, peak power, and pulse characterization with USB power sensors Built-in power meter: 5 kHz to 14 GHz FieldFox instrument attributes: Remote control via iPad or iPhone Standard 3-year warranty Battery life: 3.5 hours; weight: 3.0 kg or 6.6 lbs Operating temperature: -10 to +55 °C (14 to 131 °F) FieldFox is equipped to handle routine maintenance, in-depth troubleshooting and anything in between. FieldFox delivers Agilent-quality measurements – wherever you need to go. Add FieldFox to your kit, and carry precision with you. The VNA’s base function is a transmission/reflect ion analyzer (S11, S21), and it can be configured to include full 2-port S-parameters. FieldFox can be ordered with additional capabilities: cable and antenna analyzer, built-in power meter, vector voltmeter, variable DC source, built-in GPS receiver, and remote control using an iPad or iPhone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - N9926A - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
N9926A
Cable and Antenna N9926A
The N9926A is a 14 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Vector network analyzer (VNA): 30 kHz to 14 GHz VNA dynamic range: 100 dB to 9 GHz, 94 dB to 14 GHz Flat output power (± 1 dB) across whole frequency range, adjustable in 1 dB steps Transmission/reflect ion (S21, S11), or full two-port (S21, S11, S12, S22) Cable and antenna analyzer: 30 kHz to 14 GHz Distance-to-fault, return loss, cable loss Vector voltmeter (VVM), power and pulse measurements: VVM: 30 kHz to 14 GHz, compare phase and electrical length Average power, peak power, and pulse characterization with USB power sensors Built-in power meter: 5 kHz to 14 GHz FieldFox instrument attributes: Remote control via iPad or iPhone Standard 3-year warranty Battery life: 3.5 hours; weight: 3.0 kg or 6.6 lbs Operating temperature: -10 to +55 °C (14 to 131 °F) FieldFox is equipped to handle routine maintenance, in-depth troubleshooting and anything in between. FieldFox delivers Agilent-quality measurements – wherever you need to go. Add FieldFox to your kit, and carry precision with you. The VNA’s base function is a transmission/reflect ion analyzer (S11, S21), and it can be configured to include full 2-port S-parameters. FieldFox can be ordered with additional capabilities: cable and antenna analyzer, built-in power meter, vector voltmeter, variable DC source, built-in GPS receiver, and remote control using an iPad or iPhone.

The N9926A is a 14 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

Vector network analyzer (VNA):

  • 30 kHz to 14 GHz
  • VNA dynamic range: 100 dB to 9 GHz, 94 dB to 14 GHz
  • Flat output power (± 1 dB) across whole frequency range, adjustable in 1 dB steps
  • Transmission/reflection (S21, S11), or full two-port (S21, S11, S12, S22)

Cable and antenna analyzer:

  • 30 kHz to 14 GHz
  • Distance-to-fault, return loss, cable loss

Vector voltmeter (VVM), power and pulse measurements:

  • VVM: 30 kHz to 14 GHz, compare phase and electrical length
  • Average power, peak power, and pulse characterization with USB power sensors
  • Built-in power meter: 5 kHz to 14 GHz

FieldFox instrument attributes:

  • Remote control via iPad or iPhone
  • Standard 3-year warranty
  • Battery life: 3.5 hours; weight: 3.0 kg or 6.6 lbs
  • Operating temperature: -10 to +55 °C (14 to 131 °F)

FieldFox is equipped to handle routine maintenance, in-depth troubleshooting and anything in between. FieldFox delivers Agilent-quality measurements – wherever you need to go. Add FieldFox to your kit, and carry precision with you.

The VNA’s base function is a transmission/reflection analyzer (S11, S21), and it can be configured to include full 2-port S-parameters. FieldFox can be ordered with additional capabilities: cable and antenna analyzer, built-in power meter, vector voltmeter, variable DC source, built-in GPS receiver, and remote control using an iPad or iPhone.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N9926A
Product Name Cable and Antenna
Frequency Range 1.40E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details