ValueTronics International, Inc. Cable and Antenna N9923A

Description
The N9923A is a 6 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Vector network analyzer (VNA) 2 MHz to 4/6 GHz Directivity > 42 dB, QuickCal, full 2-port cal, dynamic range > 100 dB Transmission/reflect ion (S21, S11) or full two-port (S21, S11, S12, S22) Time domain analysis with gating Cable and antenna analyzer (CAT), vector voltmeter (VVM) 2 MHz to 4/6 GHz CAT: Distance-to-fault, return loss, cable loss VVM: Compare phase and electrical length, cable trimming, HP 8508A functionality The Agilent N9923A Field Fox RF Analyzer is the world’s most integrated handheld instrument for wireless network installation and maintenance. It combines cable/antenna analysis, spectrum analysis, power meter measurements, vector network analysis, and a vector voltmeter into one rugged, compact, lightweight and weather-resistant package.
Datasheet
Description
The N9923A is a 6 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Vector network analyzer (VNA) 2 MHz to 4/6 GHz Directivity > 42 dB, QuickCal, full 2-port cal, dynamic range > 100 dB Transmission/reflect ion (S21, S11) or full two-port (S21, S11, S12, S22) Time domain analysis with gating Cable and antenna analyzer (CAT), vector voltmeter (VVM) 2 MHz to 4/6 GHz CAT: Distance-to-fault, return loss, cable loss VVM: Compare phase and electrical length, cable trimming, HP 8508A functionality The Agilent N9923A Field Fox RF Analyzer is the world’s most integrated handheld instrument for wireless network installation and maintenance. It combines cable/antenna analysis, spectrum analysis, power meter measurements, vector network analysis, and a vector voltmeter into one rugged, compact, lightweight and weather-resistant package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - N9923A - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
N9923A
Cable and Antenna N9923A
The N9923A is a 6 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Vector network analyzer (VNA) 2 MHz to 4/6 GHz Directivity > 42 dB, QuickCal, full 2-port cal, dynamic range > 100 dB Transmission/reflect ion (S21, S11) or full two-port (S21, S11, S12, S22) Time domain analysis with gating Cable and antenna analyzer (CAT), vector voltmeter (VVM) 2 MHz to 4/6 GHz CAT: Distance-to-fault, return loss, cable loss VVM: Compare phase and electrical length, cable trimming, HP 8508A functionality The Agilent N9923A Field Fox RF Analyzer is the world’s most integrated handheld instrument for wireless network installation and maintenance. It combines cable/antenna analysis, spectrum analysis, power meter measurements, vector network analysis, and a vector voltmeter into one rugged, compact, lightweight and weather-resistant package.

The N9923A is a 6 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

Vector network analyzer (VNA)

  • 2 MHz to 4/6 GHz
  • Directivity > 42 dB, QuickCal, full 2-port cal, dynamic range > 100 dB
  • Transmission/reflection (S21, S11) or full two-port (S21, S11, S12, S22)
  • Time domain analysis with gating

Cable and antenna analyzer (CAT), vector voltmeter (VVM)

  • 2 MHz to 4/6 GHz
  • CAT: Distance-to-fault, return loss, cable loss
  • VVM: Compare phase and electrical length, cable trimming, HP 8508A functionality

The Agilent N9923A Field Fox RF Analyzer is the world’s most integrated handheld instrument for wireless network installation and maintenance. It combines cable/antenna analysis, spectrum analysis, power meter measurements, vector network analysis, and a vector voltmeter into one rugged, compact, lightweight and weather-resistant package.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N9923A
Product Name Cable and Antenna
Frequency Range 6.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084T 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details