ValueTronics International, Inc. Cable and Antenna N9918A

Description
The N9918A is a 26.5 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Cable and Antenna Analyzer (CAT), Vector Network Analyzer (VNA) 30 kHz to 26.5 GHz Dynamic range: 100 dB CAT: Distance-to-fault, return loss, cable loss VNA: S11, S21, S22, S12, magnitude and phase Spectrum Analyzer 5 kHz to 26.5 GHz ± 0.6 dB amplitude accuracy, full band, over full temperature range of -10 to +55°C (14 to 131°F) Spur-free dynamic range: ≥ 105 dB Full-band tracking generator The Agilent N9918A Field Fox RF Analyzer is the world’s most integrated handheld instrument for wireless network installation and maintenance. It combines cable/antenna analysis, spectrum analysis, power meter measurements, vector network analysis, and a vector voltmeter into one rugged, compact, lightweight and weather-resistant package.
Datasheet
Description
The N9918A is a 26.5 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Cable and Antenna Analyzer (CAT), Vector Network Analyzer (VNA) 30 kHz to 26.5 GHz Dynamic range: 100 dB CAT: Distance-to-fault, return loss, cable loss VNA: S11, S21, S22, S12, magnitude and phase Spectrum Analyzer 5 kHz to 26.5 GHz ± 0.6 dB amplitude accuracy, full band, over full temperature range of -10 to +55°C (14 to 131°F) Spur-free dynamic range: ≥ 105 dB Full-band tracking generator The Agilent N9918A Field Fox RF Analyzer is the world’s most integrated handheld instrument for wireless network installation and maintenance. It combines cable/antenna analysis, spectrum analysis, power meter measurements, vector network analysis, and a vector voltmeter into one rugged, compact, lightweight and weather-resistant package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - N9918A - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
N9918A
Cable and Antenna N9918A
The N9918A is a 26.5 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Cable and Antenna Analyzer (CAT), Vector Network Analyzer (VNA) 30 kHz to 26.5 GHz Dynamic range: 100 dB CAT: Distance-to-fault, return loss, cable loss VNA: S11, S21, S22, S12, magnitude and phase Spectrum Analyzer 5 kHz to 26.5 GHz ± 0.6 dB amplitude accuracy, full band, over full temperature range of -10 to +55°C (14 to 131°F) Spur-free dynamic range: ≥ 105 dB Full-band tracking generator The Agilent N9918A Field Fox RF Analyzer is the world’s most integrated handheld instrument for wireless network installation and maintenance. It combines cable/antenna analysis, spectrum analysis, power meter measurements, vector network analysis, and a vector voltmeter into one rugged, compact, lightweight and weather-resistant package.

The N9918A is a 26.5 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

Cable and Antenna Analyzer (CAT), Vector Network Analyzer (VNA)

  • 30 kHz to 26.5 GHz
  • Dynamic range: 100 dB
  • CAT: Distance-to-fault, return loss, cable loss
  • VNA: S11, S21, S22, S12, magnitude and phase

Spectrum Analyzer

  • 5 kHz to 26.5 GHz
  • ± 0.6 dB amplitude accuracy, full band, over full temperature range of -10 to +55°C (14 to 131°F)
  • Spur-free dynamic range: ≥ 105 dB
  • Full-band tracking generator

The Agilent N9918A Field Fox RF Analyzer is the world’s most integrated handheld instrument for wireless network installation and maintenance. It combines cable/antenna analysis, spectrum analysis, power meter measurements, vector network analysis, and a vector voltmeter into one rugged, compact, lightweight and weather-resistant package.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N9918A
Product Name Cable and Antenna
Frequency Range 2.65E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details