ValueTronics International, Inc. Cable and Antenna N9917A

Description
The N9917A is a 18 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Cable and Antenna Analyzer (CAT), Vector Network Analyzer (VNA) Frequency range: 30 kHz to 18 GHz VNA dynamic range: 100 dB to 9 GHz, 90 dB to 18 GHz CAT: Distance-to-fault, return loss, cable loss VNA: S11, S21, S22, S12, magnitude and phase Spectrum Analyzer: 5 kHz to 18 GHz ± 0.5 dB amplitude accuracy, full band, over full temperature range of -10 to +55°C (14 to 131°F) Spur-free dynamic range: ≥ 105 dB Full-band tracking generator Independent source, vector voltmeter (VVM), power sensor and built-in measurements RF source: 30 kHz to 18 GHz, CW, CW coupled, and tracking VVM: 30 kHz to 14 GHz, compare phase and electrical length Power measurements with USB sensor: 9 kHz to 24 GHz (sensor dependent) Built-in power meter: 5 kHz to 18 GHz The Agilent N9917A FieldFox 18 GHz RF Combination Analyzer's base function is a cable and antenna analyzer and it can be configured to include a spectrum and network analyzer. FieldFox can be ordered with additional capabilities: power meter, independent signal generator, vector voltmeter, interference analyzer, variable DC source, and built-in GPS receiver.
Datasheet
Description
The N9917A is a 18 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Cable and Antenna Analyzer (CAT), Vector Network Analyzer (VNA) Frequency range: 30 kHz to 18 GHz VNA dynamic range: 100 dB to 9 GHz, 90 dB to 18 GHz CAT: Distance-to-fault, return loss, cable loss VNA: S11, S21, S22, S12, magnitude and phase Spectrum Analyzer: 5 kHz to 18 GHz ± 0.5 dB amplitude accuracy, full band, over full temperature range of -10 to +55°C (14 to 131°F) Spur-free dynamic range: ≥ 105 dB Full-band tracking generator Independent source, vector voltmeter (VVM), power sensor and built-in measurements RF source: 30 kHz to 18 GHz, CW, CW coupled, and tracking VVM: 30 kHz to 14 GHz, compare phase and electrical length Power measurements with USB sensor: 9 kHz to 24 GHz (sensor dependent) Built-in power meter: 5 kHz to 18 GHz The Agilent N9917A FieldFox 18 GHz RF Combination Analyzer's base function is a cable and antenna analyzer and it can be configured to include a spectrum and network analyzer. FieldFox can be ordered with additional capabilities: power meter, independent signal generator, vector voltmeter, interference analyzer, variable DC source, and built-in GPS receiver.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - N9917A - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
N9917A
Cable and Antenna N9917A
The N9917A is a 18 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Cable and Antenna Analyzer (CAT), Vector Network Analyzer (VNA) Frequency range: 30 kHz to 18 GHz VNA dynamic range: 100 dB to 9 GHz, 90 dB to 18 GHz CAT: Distance-to-fault, return loss, cable loss VNA: S11, S21, S22, S12, magnitude and phase Spectrum Analyzer: 5 kHz to 18 GHz ± 0.5 dB amplitude accuracy, full band, over full temperature range of -10 to +55°C (14 to 131°F) Spur-free dynamic range: ≥ 105 dB Full-band tracking generator Independent source, vector voltmeter (VVM), power sensor and built-in measurements RF source: 30 kHz to 18 GHz, CW, CW coupled, and tracking VVM: 30 kHz to 14 GHz, compare phase and electrical length Power measurements with USB sensor: 9 kHz to 24 GHz (sensor dependent) Built-in power meter: 5 kHz to 18 GHz The Agilent N9917A FieldFox 18 GHz RF Combination Analyzer's base function is a cable and antenna analyzer and it can be configured to include a spectrum and network analyzer. FieldFox can be ordered with additional capabilities: power meter, independent signal generator, vector voltmeter, interference analyzer, variable DC source, and built-in GPS receiver.

The N9917A is a 18 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

  • Cable and Antenna Analyzer (CAT), Vector Network Analyzer (VNA)
  • Frequency range: 30 kHz to 18 GHz
  • VNA dynamic range: 100 dB to 9 GHz, 90 dB to 18 GHz
  • CAT: Distance-to-fault, return loss, cable loss
  • VNA: S11, S21, S22, S12, magnitude and phase
  • Spectrum Analyzer: 5 kHz to 18 GHz
  • ± 0.5 dB amplitude accuracy, full band, over full temperature range of -10 to +55°C (14 to 131°F)
  • Spur-free dynamic range: ≥ 105 dB
  • Full-band tracking generator
  • Independent source, vector voltmeter (VVM), power sensor and built-in measurements
  • RF source: 30 kHz to 18 GHz, CW, CW coupled, and tracking
  • VVM: 30 kHz to 14 GHz, compare phase and electrical length
  • Power measurements with USB sensor: 9 kHz to 24 GHz (sensor dependent)
  • Built-in power meter: 5 kHz to 18 GHz

The Agilent N9917A FieldFox 18 GHz RF Combination Analyzer's base function is a cable and antenna analyzer and it can be configured to include a spectrum and network analyzer. FieldFox can be ordered with additional capabilities: power meter, independent signal generator, vector voltmeter, interference analyzer, variable DC source, and built-in GPS receiver.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N9917A
Product Name Cable and Antenna
Frequency Range 1.80E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS5026A 26.5GHz Performance-Series Signal Analyzer - UTS5026A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.65E7 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details