ValueTronics International, Inc. Cable and Antenna N9913A

Description
The N9913A is a 4 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: 4 GHz max frequency CAT/VNA Start Frequency: 30 kHz SA Start Frequency: 5 kHz Dynamic Range: 95 dB Output Power: -1 dBm Trace Noise: 0.004 dBrms Number of Built-In Ports: 2 ports Best Speed at 201 Point, 1 Sweep: 210 ms Carry the world’s most integrated handheld RF analyzer: standard model includes cable and antenna analyzer Expand capabilities with optional VNA, spectrum analyzer, built-in power meter, vector voltmeter, and more Save time by measuring DTF and TDR in the same sweep Simultaneously measure all four S-parameters Make accurate spectrum analyzer measurements (± 0.5 dB) without warm-up Calibrate simply with QuickCal Applications S-Parameters Distance-To-Fault Cable Trimming Return Loss Insertion Loss/Gain Interference Analysis Power Measurements The N9913A FieldFox 4 GHz RF Combination Analyzer's base function is a cable and antenna analyzer and it can be configured to include a spectrum and network analyzer. FieldFox can be ordered with additional capabilities: power meter, independent signal generator, vector voltmeter, interference analyzer, variable DC source, and built-in GPS receiver. 4 GHz max frequency CAT/VNA Start Frequency 30 kHz SA Start Frequency 5 kHz Dynamic Range 95 dB Output Power -1 dBm Trace Noise 0.004 dBrms Number of Built-In Ports 2 ports Best Speed at 201 Point, 1 Sweep 210 ms Carry the world’s most integrated handheld RF analyzer: standard model includes cable and antenna analyzer Expand capabilities with optional VNA, spectrum analyzer, built-in power meter, vector voltmeter, and more Save time by measuring DTF and TDR in the same sweep Simultaneously measure all four S-parameters Make accurate spectrum analyzer measurements (± 0.5 dB) without warm-up Calibrate simply with QuickCal
Datasheet
Description
The N9913A is a 4 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: 4 GHz max frequency CAT/VNA Start Frequency: 30 kHz SA Start Frequency: 5 kHz Dynamic Range: 95 dB Output Power: -1 dBm Trace Noise: 0.004 dBrms Number of Built-In Ports: 2 ports Best Speed at 201 Point, 1 Sweep: 210 ms Carry the world’s most integrated handheld RF analyzer: standard model includes cable and antenna analyzer Expand capabilities with optional VNA, spectrum analyzer, built-in power meter, vector voltmeter, and more Save time by measuring DTF and TDR in the same sweep Simultaneously measure all four S-parameters Make accurate spectrum analyzer measurements (± 0.5 dB) without warm-up Calibrate simply with QuickCal Applications S-Parameters Distance-To-Fault Cable Trimming Return Loss Insertion Loss/Gain Interference Analysis Power Measurements The N9913A FieldFox 4 GHz RF Combination Analyzer's base function is a cable and antenna analyzer and it can be configured to include a spectrum and network analyzer. FieldFox can be ordered with additional capabilities: power meter, independent signal generator, vector voltmeter, interference analyzer, variable DC source, and built-in GPS receiver. 4 GHz max frequency CAT/VNA Start Frequency 30 kHz SA Start Frequency 5 kHz Dynamic Range 95 dB Output Power -1 dBm Trace Noise 0.004 dBrms Number of Built-In Ports 2 ports Best Speed at 201 Point, 1 Sweep 210 ms Carry the world’s most integrated handheld RF analyzer: standard model includes cable and antenna analyzer Expand capabilities with optional VNA, spectrum analyzer, built-in power meter, vector voltmeter, and more Save time by measuring DTF and TDR in the same sweep Simultaneously measure all four S-parameters Make accurate spectrum analyzer measurements (± 0.5 dB) without warm-up Calibrate simply with QuickCal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - N9913A - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
N9913A
Cable and Antenna N9913A
The N9913A is a 4 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: 4 GHz max frequency CAT/VNA Start Frequency: 30 kHz SA Start Frequency: 5 kHz Dynamic Range: 95 dB Output Power: -1 dBm Trace Noise: 0.004 dBrms Number of Built-In Ports: 2 ports Best Speed at 201 Point, 1 Sweep: 210 ms Carry the world’s most integrated handheld RF analyzer: standard model includes cable and antenna analyzer Expand capabilities with optional VNA, spectrum analyzer, built-in power meter, vector voltmeter, and more Save time by measuring DTF and TDR in the same sweep Simultaneously measure all four S-parameters Make accurate spectrum analyzer measurements (± 0.5 dB) without warm-up Calibrate simply with QuickCal Applications S-Parameters Distance-To-Fault Cable Trimming Return Loss Insertion Loss/Gain Interference Analysis Power Measurements The N9913A FieldFox 4 GHz RF Combination Analyzer's base function is a cable and antenna analyzer and it can be configured to include a spectrum and network analyzer. FieldFox can be ordered with additional capabilities: power meter, independent signal generator, vector voltmeter, interference analyzer, variable DC source, and built-in GPS receiver. 4 GHz max frequency CAT/VNA Start Frequency 30 kHz SA Start Frequency 5 kHz Dynamic Range 95 dB Output Power -1 dBm Trace Noise 0.004 dBrms Number of Built-In Ports 2 ports Best Speed at 201 Point, 1 Sweep 210 ms Carry the world’s most integrated handheld RF analyzer: standard model includes cable and antenna analyzer Expand capabilities with optional VNA, spectrum analyzer, built-in power meter, vector voltmeter, and more Save time by measuring DTF and TDR in the same sweep Simultaneously measure all four S-parameters Make accurate spectrum analyzer measurements (± 0.5 dB) without warm-up Calibrate simply with QuickCal

The N9913A is a 4 GHz Cable and Antenna Analyzer from Agilent. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

  • 4 GHz max frequency
  • CAT/VNA Start Frequency: 30 kHz
  • SA Start Frequency: 5 kHz
  • Dynamic Range: 95 dB
  • Output Power: -1 dBm
  • Trace Noise: 0.004 dBrms
  • Number of Built-In Ports: 2 ports
  • Best Speed at 201 Point, 1 Sweep: 210 ms
  • Carry the world’s most integrated handheld RF analyzer: standard model includes cable and antenna analyzer
  • Expand capabilities with optional VNA, spectrum analyzer, built-in power meter, vector voltmeter, and more
  • Save time by measuring DTF and TDR in the same sweep
  • Simultaneously measure all four S-parameters
  • Make accurate spectrum analyzer measurements (± 0.5 dB) without warm-up
  • Calibrate simply with QuickCal

Applications

  • S-Parameters
  • Distance-To-Fault
  • Cable Trimming
  • Return Loss
  • Insertion Loss/Gain
  • Interference Analysis
  • Power Measurements

The N9913A FieldFox 4 GHz RF Combination Analyzer's base function is a cable and antenna analyzer and it can be configured to include a spectrum and network analyzer. FieldFox can be ordered with additional capabilities: power meter, independent signal generator, vector voltmeter, interference analyzer, variable DC source, and built-in GPS receiver.

4 GHz max frequency

CAT/VNA Start Frequency 30 kHz

SA Start Frequency 5 kHz

Dynamic Range 95 dB

Output Power -1 dBm

Trace Noise 0.004 dBrms

Number of Built-In Ports 2 ports

Best Speed at 201 Point, 1 Sweep 210 ms

Carry the world’s most integrated handheld RF analyzer: standard model includes cable and antenna analyzer

Expand capabilities with optional VNA, spectrum analyzer, built-in power meter, vector voltmeter, and more

Save time by measuring DTF and TDR in the same sweep

Simultaneously measure all four S-parameters

Make accurate spectrum analyzer measurements (± 0.5 dB) without warm-up

Calibrate simply with QuickCal

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N9913A
Product Name Cable and Antenna
Frequency Range 4.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084T 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Spectrum Analyzer - SSA3032X-R - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details