The N9360A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
Multi-format test for GSM/GPRS/E-GPRS, W-CDMA, cdma2000®, 1xEV-DO, and HSDPA formats, with flexibility to adapt to support next generation network technologies such as HSUPA
Provides low-cost testing and calibration, and a cost-effective way to emulate neighbor cells
Allows initial verification work when setting up a link
Portable, lighter, smaller test platform - 9 kg (145 mm H x 330 mm W x 373 mm D)
Go/No go cellular handset tester ideal for service and repair
Easy to use automated test procedures on built-in PC simplify testing for operators with little or no technical expertise
SMS test capability
Twelve traffic-channel test in automatic mode
Receiver sensitivity support in GPRS ETSI A and ETSI B mode
Supports EGPRS SRB loopback BLER
The Agilent N9360A is a go/no go test set platform with software options for measuring the parametric and call processing performance of GSM/GPRS/E-GPRS, W-CDMA, HSDPA, cdma2000, and 1xEV-DO wireless communications mobile stations. This standalone one box test set provides “quick check” call testing in R&D, and basic calibration testing in manufacturing. Its user-friendly, automated test operations also make it well suited for service and repair applications – particularly when operators have little or no technical expertise. Another solution for service and repair features the Agilent N9360A in the Agilent GS-8210 wireless handset test system. This test system includes the tester combined with an RF shield box with built-in antenna coupler, and GS-8210 software.
The N9360A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
- Multi-format test for GSM/GPRS/E-GPRS, W-CDMA, cdma2000®, 1xEV-DO, and HSDPA formats, with flexibility to adapt to support next generation network technologies such as HSUPA
- Provides low-cost testing and calibration, and a cost-effective way to emulate neighbor cells
- Allows initial verification work when setting up a link
- Portable, lighter, smaller test platform - 9 kg (145 mm H x 330 mm W x 373 mm D)
- Go/No go cellular handset tester ideal for service and repair
- Easy to use automated test procedures on built-in PC simplify testing for operators with little or no technical expertise
- SMS test capability
- Twelve traffic-channel test in automatic mode
- Receiver sensitivity support in GPRS ETSI A and ETSI B mode
- Supports EGPRS SRB loopback BLER
The Agilent N9360A is a go/no go test set platform with software options for measuring the parametric and call processing performance of GSM/GPRS/E-GPRS, W-CDMA, HSDPA, cdma2000, and 1xEV-DO wireless communications mobile stations. This standalone one box test set provides “quick check” call testing in R&D, and basic calibration testing in manufacturing. Its user-friendly, automated test operations also make it well suited for service and repair applications – particularly when operators have little or no technical expertise. Another solution for service and repair features the Agilent N9360A in the Agilent GS-8210 wireless handset test system. This test system includes the tester combined with an RF shield box with built-in antenna coupler, and GS-8210 software.