ValueTronics International, Inc. Spectrum Analyzer N9344C

Description
The N9344C is a 20 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 MHz to 20 GHz Internal preamplifier up to 20 GHz Built-in GPS receiver and GPS antenna Built-in tracking generator -144 dBm typical displayed average noise level (DANL) ±1.3 dB amplitude accuracy +11 dBm typical third order intercept (TOI) at 1 GHz < 0.95 s sweep time for 20 GHz full span Channel scanner measures up to 20 channels simultaneously Spectrum monitor with spectrogram display, record, and playback High-accuracy power measurement with Agilent U2000 Series USB power sensors AM/FM/ASK/FSK modulation analysis and time-gated spectrum analysis If you are making measurements in the field, the Agilent N9344C handheld spectrum analyzer (HSA) makes your job easier. MIL PRF 28800 Class 2 compliant, it has the features you need for operating in tough field environments, and its measurement performance gives you confidence the job’s been done right. The Agilent N9344C HSA lets you automate routine tasks to save time and ensure consistent results. Field testing just got easier with the Agilent N9344C HSA.
Datasheet
Description
The N9344C is a 20 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 MHz to 20 GHz Internal preamplifier up to 20 GHz Built-in GPS receiver and GPS antenna Built-in tracking generator -144 dBm typical displayed average noise level (DANL) ±1.3 dB amplitude accuracy +11 dBm typical third order intercept (TOI) at 1 GHz < 0.95 s sweep time for 20 GHz full span Channel scanner measures up to 20 channels simultaneously Spectrum monitor with spectrogram display, record, and playback High-accuracy power measurement with Agilent U2000 Series USB power sensors AM/FM/ASK/FSK modulation analysis and time-gated spectrum analysis If you are making measurements in the field, the Agilent N9344C handheld spectrum analyzer (HSA) makes your job easier. MIL PRF 28800 Class 2 compliant, it has the features you need for operating in tough field environments, and its measurement performance gives you confidence the job’s been done right. The Agilent N9344C HSA lets you automate routine tasks to save time and ensure consistent results. Field testing just got easier with the Agilent N9344C HSA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - N9344C - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
N9344C
Spectrum Analyzer N9344C
The N9344C is a 20 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 MHz to 20 GHz Internal preamplifier up to 20 GHz Built-in GPS receiver and GPS antenna Built-in tracking generator -144 dBm typical displayed average noise level (DANL) ±1.3 dB amplitude accuracy +11 dBm typical third order intercept (TOI) at 1 GHz < 0.95 s sweep time for 20 GHz full span Channel scanner measures up to 20 channels simultaneously Spectrum monitor with spectrogram display, record, and playback High-accuracy power measurement with Agilent U2000 Series USB power sensors AM/FM/ASK/FSK modulation analysis and time-gated spectrum analysis If you are making measurements in the field, the Agilent N9344C handheld spectrum analyzer (HSA) makes your job easier. MIL PRF 28800 Class 2 compliant, it has the features you need for operating in tough field environments, and its measurement performance gives you confidence the job’s been done right. The Agilent N9344C HSA lets you automate routine tasks to save time and ensure consistent results. Field testing just got easier with the Agilent N9344C HSA.

The N9344C is a 20 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 1 MHz to 20 GHz
  • Internal preamplifier up to 20 GHz
  • Built-in GPS receiver and GPS antenna
  • Built-in tracking generator
  • -144 dBm typical displayed average noise level (DANL)
  • ±1.3 dB amplitude accuracy
  • +11 dBm typical third order intercept (TOI) at 1 GHz
  • < 0.95 s sweep time for 20 GHz full span
  • Channel scanner measures up to 20 channels simultaneously
  • Spectrum monitor with spectrogram display, record, and playback
  • High-accuracy power measurement with Agilent U2000 Series USB power sensors
  • AM/FM/ASK/FSK modulation analysis and time-gated spectrum analysis

If you are making measurements in the field, the Agilent N9344C handheld spectrum analyzer (HSA) makes your job easier. MIL PRF 28800 Class 2 compliant, it has the features you need for operating in tough field environments, and its measurement performance gives you confidence the job’s been done right. The Agilent N9344C HSA lets you automate routine tasks to save time and ensure consistent results. Field testing just got easier with the Agilent N9344C HSA.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N9344C
Product Name Spectrum Analyzer
Frequency Range 2.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details
UTS3084T+ 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details