ValueTronics International, Inc. Spectrum Analyzer N9340B

Description
The N9340B is a 3 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 3 GHz Internal preamplifier option up to 3 GHz Built-in tracking generator -144 dBm displayed average noise level (DANL) ±0.5 dB typical amplitude accuracy +10 dBm third order intercept (TOI) <0.1 s sweep time for 3 GHz full span High-accuracy power measurement with Agilent U2000 Series USB power sensors Spectrum monitor with spectrogram display, record and playback AM/FM and ASK/FSK modulation analysis AM/FM IBOC spectrum analysis and xDSL interference analysis The Agilent N9340B handheld spectrum analyzer (HSA) puts the speed and performance of spectrum analysis in the hands of your field engineers. It provides powerful features for field applications. Plus, the HSA’s superior performance gives you confidence in field test results while the optimized user interface enhances field productivity
Datasheet
Description
The N9340B is a 3 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 3 GHz Internal preamplifier option up to 3 GHz Built-in tracking generator -144 dBm displayed average noise level (DANL) ±0.5 dB typical amplitude accuracy +10 dBm third order intercept (TOI) <0.1 s sweep time for 3 GHz full span High-accuracy power measurement with Agilent U2000 Series USB power sensors Spectrum monitor with spectrogram display, record and playback AM/FM and ASK/FSK modulation analysis AM/FM IBOC spectrum analysis and xDSL interference analysis The Agilent N9340B handheld spectrum analyzer (HSA) puts the speed and performance of spectrum analysis in the hands of your field engineers. It provides powerful features for field applications. Plus, the HSA’s superior performance gives you confidence in field test results while the optimized user interface enhances field productivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - N9340B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
N9340B
Spectrum Analyzer N9340B
The N9340B is a 3 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 3 GHz Internal preamplifier option up to 3 GHz Built-in tracking generator -144 dBm displayed average noise level (DANL) ±0.5 dB typical amplitude accuracy +10 dBm third order intercept (TOI) <0.1 s sweep time for 3 GHz full span High-accuracy power measurement with Agilent U2000 Series USB power sensors Spectrum monitor with spectrogram display, record and playback AM/FM and ASK/FSK modulation analysis AM/FM IBOC spectrum analysis and xDSL interference analysis The Agilent N9340B handheld spectrum analyzer (HSA) puts the speed and performance of spectrum analysis in the hands of your field engineers. It provides powerful features for field applications. Plus, the HSA’s superior performance gives you confidence in field test results while the optimized user interface enhances field productivity

The N9340B is a 3 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 100 kHz to 3 GHz
  • Internal preamplifier option up to 3 GHz
  • Built-in tracking generator
  • -144 dBm displayed average noise level (DANL)
  • ±0.5 dB typical amplitude accuracy
  • +10 dBm third order intercept (TOI)
  • <0.1 s sweep time for 3 GHz full span
  • High-accuracy power measurement with Agilent U2000 Series USB power sensors
  • Spectrum monitor with spectrogram display, record and playback
  • AM/FM and ASK/FSK modulation analysis
  • AM/FM IBOC spectrum analysis and xDSL interference analysis

The Agilent N9340B handheld spectrum analyzer (HSA) puts the speed and performance of spectrum analysis in the hands of your field engineers. It provides powerful features for field applications. Plus, the HSA’s superior performance gives you confidence in field test results while the optimized user interface enhances field productivity

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N9340B
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084B 8.4GHz Performance-Series Spectrum Analyzer - UTS3084B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Spectrum Analyzer - SSA3075X-R - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details