ValueTronics International, Inc. Spectrum Analyzer N9320B

Description
The N9320B is a 3 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3 GHz Resolution bandwidths: 10 Hz to 1 MHz DANL: -130 dBm, -148 dBm with optional preamplifier Overall amplitude accuracy: <±1.5 dB Minimum non-zero span sweep: <10 ms New digital IF for improved amplitude accuracy and repeatability Built-in power measurements: channel power, OBW, ACP, SEM and TOI Built-in power meter function with Agilent U2000 series power sensors USB and LAN included Manual provided on CD The Agilent N9320B provides measurement accuracy and speed you need to accomplish tasks easily. Direct access to perform one-button power measurement functions offer channel power, ACP, OBW, SEM and TOI measurements.For automated test programming, the Agilent N9320B provides industry standard SCPI language support and connectivity choices with USB and LAN.
Datasheet
Description
The N9320B is a 3 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3 GHz Resolution bandwidths: 10 Hz to 1 MHz DANL: -130 dBm, -148 dBm with optional preamplifier Overall amplitude accuracy: <±1.5 dB Minimum non-zero span sweep: <10 ms New digital IF for improved amplitude accuracy and repeatability Built-in power measurements: channel power, OBW, ACP, SEM and TOI Built-in power meter function with Agilent U2000 series power sensors USB and LAN included Manual provided on CD The Agilent N9320B provides measurement accuracy and speed you need to accomplish tasks easily. Direct access to perform one-button power measurement functions offer channel power, ACP, OBW, SEM and TOI measurements.For automated test programming, the Agilent N9320B provides industry standard SCPI language support and connectivity choices with USB and LAN.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - N9320B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
N9320B
Spectrum Analyzer N9320B
The N9320B is a 3 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3 GHz Resolution bandwidths: 10 Hz to 1 MHz DANL: -130 dBm, -148 dBm with optional preamplifier Overall amplitude accuracy: <±1.5 dB Minimum non-zero span sweep: <10 ms New digital IF for improved amplitude accuracy and repeatability Built-in power measurements: channel power, OBW, ACP, SEM and TOI Built-in power meter function with Agilent U2000 series power sensors USB and LAN included Manual provided on CD The Agilent N9320B provides measurement accuracy and speed you need to accomplish tasks easily. Direct access to perform one-button power measurement functions offer channel power, ACP, OBW, SEM and TOI measurements.For automated test programming, the Agilent N9320B provides industry standard SCPI language support and connectivity choices with USB and LAN.

The N9320B is a 3 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 3 GHz
  • Resolution bandwidths: 10 Hz to 1 MHz
  • DANL: -130 dBm, -148 dBm with optional preamplifier
  • Overall amplitude accuracy: <±1.5 dB
  • Minimum non-zero span sweep: <10 ms
  • New digital IF for improved amplitude accuracy and repeatability
  • Built-in power measurements: channel power, OBW, ACP, SEM and TOI
  • Built-in power meter function with Agilent U2000 series power sensors
  • USB and LAN included
  • Manual provided on CD

The Agilent N9320B provides measurement accuracy and speed you need to accomplish tasks easily. Direct access to perform one-button power measurement functions offer channel power, ACP, OBW, SEM and TOI measurements.For automated test programming, the Agilent N9320B provides industry standard SCPI language support and connectivity choices with USB and LAN.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N9320B
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
UTS3036B 3.6GHz Performance-Series Spectrum Analyzer - UTS3036B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details