ValueTronics International, Inc. RF Generator N9310A

Description
The N9310A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 9 kHz to 3 GHz CW output, 20 Hz to 80 kHz low frequency (LF) output -127 to +13 dBm output level range (maximum +20 dBm settable) -95 dBc/Hz SSB phase noise Full sweep function: RF (9 kHz to 3 GHz) /Amplitude (-127 to +13 dBm), LF (20 Hz to 80 kHz) Extensive analog modulation: AM, FM, Phase, and Pulse modulation Standard USB connectivity for test automation and memory stick support SCPI command set for remote control The Agilent N9310A is ideal for electronic manufacturing test for modern consumer products like cordless phones, digital radios, GPC modules, RFIDs and wireless LAN devices.The signal generator is easy to operate. It generates common RF signals from 9 kHz up to 3 GHz. With the built-in analog modulation capabilities, it can generate modulated AM, FM, QM and pulse signal easily.
Datasheet
Description
The N9310A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 9 kHz to 3 GHz CW output, 20 Hz to 80 kHz low frequency (LF) output -127 to +13 dBm output level range (maximum +20 dBm settable) -95 dBc/Hz SSB phase noise Full sweep function: RF (9 kHz to 3 GHz) /Amplitude (-127 to +13 dBm), LF (20 Hz to 80 kHz) Extensive analog modulation: AM, FM, Phase, and Pulse modulation Standard USB connectivity for test automation and memory stick support SCPI command set for remote control The Agilent N9310A is ideal for electronic manufacturing test for modern consumer products like cordless phones, digital radios, GPC modules, RFIDs and wireless LAN devices.The signal generator is easy to operate. It generates common RF signals from 9 kHz up to 3 GHz. With the built-in analog modulation capabilities, it can generate modulated AM, FM, QM and pulse signal easily.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator N9310A
The N9310A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 9 kHz to 3 GHz CW output, 20 Hz to 80 kHz low frequency (LF) output -127 to +13 dBm output level range (maximum +20 dBm settable) -95 dBc/Hz SSB phase noise Full sweep function: RF (9 kHz to 3 GHz) /Amplitude (-127 to +13 dBm), LF (20 Hz to 80 kHz) Extensive analog modulation: AM, FM, Phase, and Pulse modulation Standard USB connectivity for test automation and memory stick support SCPI command set for remote control The Agilent N9310A is ideal for electronic manufacturing test for modern consumer products like cordless phones, digital radios, GPC modules, RFIDs and wireless LAN devices.The signal generator is easy to operate. It generates common RF signals from 9 kHz up to 3 GHz. With the built-in analog modulation capabilities, it can generate modulated AM, FM, QM and pulse signal easily.

The N9310A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • 9 kHz to 3 GHz CW output, 20 Hz to 80 kHz low frequency (LF) output
  • -127 to +13 dBm output level range (maximum +20 dBm settable)
  • -95 dBc/Hz SSB phase noise
  • Full sweep function: RF (9 kHz to 3 GHz) /Amplitude (-127 to +13 dBm), LF (20 Hz to 80 kHz)
  • Extensive analog modulation: AM, FM, Phase, and Pulse modulation
  • Standard USB connectivity for test automation and memory stick support
  • SCPI command set for remote control

The Agilent N9310A is ideal for electronic manufacturing test for modern consumer products like cordless phones, digital radios, GPC modules, RFIDs and wireless LAN devices.The signal generator is easy to operate. It generates common RF signals from 9 kHz up to 3 GHz. With the built-in analog modulation capabilities, it can generate modulated AM, FM, QM and pulse signal easily.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number N9310A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers