ValueTronics International, Inc. Analyzer N9020A

Description
The N9020A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Functionality: 20 Hz to 3.6, 8.4, 13.6, or 26.5 GHz; internal preamplifier options up to 26.5 GHz 25 MHz (standard) or 40 MHz (optional) analysis bandwidth Basic EMI precompliance measurement capability available, including CISPR 16-1-1 bandwidths, detectors, amplitude correction factor, band preset, tune & listen at marker, and limit lines Performance: ±0.23 dB absolute amplitude accuracy +20 dBm third order intercept (TOI) -166 dBm displayed average noise level (DANL) with preamplifier -78 dB W-CDMA ACLR dynamic range (with noise correction on) Measurement Applications & Software: MXA supports over 25 measurement applications, covering cellular communication, wireless connectivity, digital video and general purpose. Advanced analysis of more than 70 signal formats, software runs inside the MXA MATLAB® data analysis software for general purpose data analysis, visualization, and measurement automation. Agilent's PowerSuite one-button power measurements included as standard Automation & Communication Interface LXI class C compliant, SCPI and IVI-COM USB 2.0, 1000Base-T LAN, GPIB Programming remote language compatibility with PSA, 8566/68, and 856x Common X-Series user interface / Open Windows® XP operating system Automation & communication interface: LXI compliant, SCPI and IVI-COM USB 3.0, 1000Base-T LAN, GPIB Programming remote language compatibility with PSA, 8566/68, and 856x Common X-Series user interface / Open Windows 7 operating system (standard) Migrate your existing MXA from Windows XP to Windows 7 The MXA is designed to accelerate the development of new wireless devices for quick delivery to manufacturing and the marketplace. It has the versatility to easily adapt to your evolving test requirements by addressing multiple formats, generations and devices. Real-time spectrum analyzer capability can be added as an upgrade to new and exisiting MXAs to help you capture and understand the most elusive signals in an increasingly complex signal environment. Coupled with 160 MHz of wideband analysis bandwidth, the MXA allows you to make accurate analysis of next-generation wireless communications and connectivity signals. The N9020A MXA signal analyzer is a member of the X-Series spectrum analyzers, which is an evolutionary approach to signal analysis that spans instrumentation, measurements and software. It gives you the flexibility to satisfy your business and technical requirements across multiple products and programs - now and in the future.
Datasheet
Description
The N9020A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Functionality: 20 Hz to 3.6, 8.4, 13.6, or 26.5 GHz; internal preamplifier options up to 26.5 GHz 25 MHz (standard) or 40 MHz (optional) analysis bandwidth Basic EMI precompliance measurement capability available, including CISPR 16-1-1 bandwidths, detectors, amplitude correction factor, band preset, tune & listen at marker, and limit lines Performance: ±0.23 dB absolute amplitude accuracy +20 dBm third order intercept (TOI) -166 dBm displayed average noise level (DANL) with preamplifier -78 dB W-CDMA ACLR dynamic range (with noise correction on) Measurement Applications & Software: MXA supports over 25 measurement applications, covering cellular communication, wireless connectivity, digital video and general purpose. Advanced analysis of more than 70 signal formats, software runs inside the MXA MATLAB® data analysis software for general purpose data analysis, visualization, and measurement automation. Agilent's PowerSuite one-button power measurements included as standard Automation & Communication Interface LXI class C compliant, SCPI and IVI-COM USB 2.0, 1000Base-T LAN, GPIB Programming remote language compatibility with PSA, 8566/68, and 856x Common X-Series user interface / Open Windows® XP operating system Automation & communication interface: LXI compliant, SCPI and IVI-COM USB 3.0, 1000Base-T LAN, GPIB Programming remote language compatibility with PSA, 8566/68, and 856x Common X-Series user interface / Open Windows 7 operating system (standard) Migrate your existing MXA from Windows XP to Windows 7 The MXA is designed to accelerate the development of new wireless devices for quick delivery to manufacturing and the marketplace. It has the versatility to easily adapt to your evolving test requirements by addressing multiple formats, generations and devices. Real-time spectrum analyzer capability can be added as an upgrade to new and exisiting MXAs to help you capture and understand the most elusive signals in an increasingly complex signal environment. Coupled with 160 MHz of wideband analysis bandwidth, the MXA allows you to make accurate analysis of next-generation wireless communications and connectivity signals. The N9020A MXA signal analyzer is a member of the X-Series spectrum analyzers, which is an evolutionary approach to signal analysis that spans instrumentation, measurements and software. It gives you the flexibility to satisfy your business and technical requirements across multiple products and programs - now and in the future.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer N9020A
The N9020A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Functionality: 20 Hz to 3.6, 8.4, 13.6, or 26.5 GHz; internal preamplifier options up to 26.5 GHz 25 MHz (standard) or 40 MHz (optional) analysis bandwidth Basic EMI precompliance measurement capability available, including CISPR 16-1-1 bandwidths, detectors, amplitude correction factor, band preset, tune & listen at marker, and limit lines Performance: ±0.23 dB absolute amplitude accuracy +20 dBm third order intercept (TOI) -166 dBm displayed average noise level (DANL) with preamplifier -78 dB W-CDMA ACLR dynamic range (with noise correction on) Measurement Applications & Software: MXA supports over 25 measurement applications, covering cellular communication, wireless connectivity, digital video and general purpose. Advanced analysis of more than 70 signal formats, software runs inside the MXA MATLAB® data analysis software for general purpose data analysis, visualization, and measurement automation. Agilent's PowerSuite one-button power measurements included as standard Automation & Communication Interface LXI class C compliant, SCPI and IVI-COM USB 2.0, 1000Base-T LAN, GPIB Programming remote language compatibility with PSA, 8566/68, and 856x Common X-Series user interface / Open Windows® XP operating system Automation & communication interface: LXI compliant, SCPI and IVI-COM USB 3.0, 1000Base-T LAN, GPIB Programming remote language compatibility with PSA, 8566/68, and 856x Common X-Series user interface / Open Windows 7 operating system (standard) Migrate your existing MXA from Windows XP to Windows 7 The MXA is designed to accelerate the development of new wireless devices for quick delivery to manufacturing and the marketplace. It has the versatility to easily adapt to your evolving test requirements by addressing multiple formats, generations and devices. Real-time spectrum analyzer capability can be added as an upgrade to new and exisiting MXAs to help you capture and understand the most elusive signals in an increasingly complex signal environment. Coupled with 160 MHz of wideband analysis bandwidth, the MXA allows you to make accurate analysis of next-generation wireless communications and connectivity signals. The N9020A MXA signal analyzer is a member of the X-Series spectrum analyzers, which is an evolutionary approach to signal analysis that spans instrumentation, measurements and software. It gives you the flexibility to satisfy your business and technical requirements across multiple products and programs - now and in the future.

The N9020A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

Functionality:

  • 20 Hz to 3.6, 8.4, 13.6, or 26.5 GHz; internal preamplifier options up to 26.5 GHz
  • 25 MHz (standard) or 40 MHz (optional) analysis bandwidth
  • Basic EMI precompliance measurement capability available, including CISPR 16-1-1 bandwidths, detectors, amplitude correction factor, band preset, tune & listen at marker, and limit lines

Performance:

  • ±0.23 dB absolute amplitude accuracy
  • +20 dBm third order intercept (TOI)
  • -166 dBm displayed average noise level (DANL) with preamplifier
  • -78 dB W-CDMA ACLR dynamic range (with noise correction on)

Measurement Applications & Software:

  • MXA supports over 25 measurement applications, covering cellular communication, wireless connectivity, digital video and general purpose.
  • Advanced analysis of more than 70 signal formats, software runs inside the MXA
  • MATLAB® data analysis software for general purpose data analysis, visualization, and measurement automation.
  • Agilent's PowerSuite one-button power measurements included as standard
  • Automation & Communication Interface
  • LXI class C compliant, SCPI and IVI-COM
  • USB 2.0, 1000Base-T LAN, GPIB
  • Programming remote language compatibility with PSA, 8566/68, and 856x
  • Common X-Series user interface / Open Windows® XP operating system

Automation & communication interface:

  • LXI compliant, SCPI and IVI-COM
  • USB 3.0, 1000Base-T LAN, GPIB
  • Programming remote language compatibility with PSA, 8566/68, and 856x
  • Common X-Series user interface / Open Windows 7 operating system (standard)
  • Migrate your existing MXA from Windows XP to Windows 7

The MXA is designed to accelerate the development of new wireless devices for quick delivery to manufacturing and the marketplace. It has the versatility to easily adapt to your evolving test requirements by addressing multiple formats, generations and devices.

Real-time spectrum analyzer capability can be added as an upgrade to new and exisiting MXAs to help you capture and understand the most elusive signals in an increasingly complex signal environment. Coupled with 160 MHz of wideband analysis bandwidth, the MXA allows you to make accurate analysis of next-generation wireless communications and connectivity signals.

The N9020A MXA signal analyzer is a member of the X-Series spectrum analyzers, which is an evolutionary approach to signal analysis that spans instrumentation, measurements and software. It gives you the flexibility to satisfy your business and technical requirements across multiple products and programs - now and in the future.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N9020A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3036B 3.6GHz Performance-Series Spectrum Analyzer - UTS3036B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details