ValueTronics International, Inc. Analyzer N9010A

Description
The N9010A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 9 kHz to 3.6 , 7.0, 13.6 or 26.5 GHz Up to 300% faster than other economy class spectrum and signal analyzers 10 MHz (standard), 25 MHz (optional) analysis bandwidth ±0.27 dB absolute amplitude accuracy +13 dBm third order intercept (TOI) -146 dBm displayed average noise level (DANL) -73 dBc W-CDMA ACLR dynamic range (with noise correction on) LXI class C compliant, SCPI and IVI-COM USB 2.0, 1000Base-T LAN, GPIB Programming remote language compatibility with PSA, 8566/68, and 856x Common X-Series user interface / Open Windows® XP operating system Advanced analysis of more than 70 signal formats, software runs inside the EXA The economy-class EXA is the fastest way to maximize throughput on the production line. From measurement speed to code compatibility, it makes every millisecond count and helps you reduce your overall cost of test. They can’t predict the future, but Keysight Agilent HP can help you shape it with our future-ready test assets. The X-Series is an evolutionary approach to signal analysis that spans instrumentation, measurements and software. It gives you the flexibility to satisfy your business and technical requirements across multiple products and programs—now and in the ture.
Description
The N9010A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 9 kHz to 3.6 , 7.0, 13.6 or 26.5 GHz Up to 300% faster than other economy class spectrum and signal analyzers 10 MHz (standard), 25 MHz (optional) analysis bandwidth ±0.27 dB absolute amplitude accuracy +13 dBm third order intercept (TOI) -146 dBm displayed average noise level (DANL) -73 dBc W-CDMA ACLR dynamic range (with noise correction on) LXI class C compliant, SCPI and IVI-COM USB 2.0, 1000Base-T LAN, GPIB Programming remote language compatibility with PSA, 8566/68, and 856x Common X-Series user interface / Open Windows® XP operating system Advanced analysis of more than 70 signal formats, software runs inside the EXA The economy-class EXA is the fastest way to maximize throughput on the production line. From measurement speed to code compatibility, it makes every millisecond count and helps you reduce your overall cost of test. They can’t predict the future, but Keysight Agilent HP can help you shape it with our future-ready test assets. The X-Series is an evolutionary approach to signal analysis that spans instrumentation, measurements and software. It gives you the flexibility to satisfy your business and technical requirements across multiple products and programs—now and in the ture.

Suppliers

Company
Product
Description
Supplier Links
Analyzer N9010A
The N9010A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 9 kHz to 3.6 , 7.0, 13.6 or 26.5 GHz Up to 300% faster than other economy class spectrum and signal analyzers 10 MHz (standard), 25 MHz (optional) analysis bandwidth ±0.27 dB absolute amplitude accuracy +13 dBm third order intercept (TOI) -146 dBm displayed average noise level (DANL) -73 dBc W-CDMA ACLR dynamic range (with noise correction on) LXI class C compliant, SCPI and IVI-COM USB 2.0, 1000Base-T LAN, GPIB Programming remote language compatibility with PSA, 8566/68, and 856x Common X-Series user interface / Open Windows® XP operating system Advanced analysis of more than 70 signal formats, software runs inside the EXA The economy-class EXA is the fastest way to maximize throughput on the production line. From measurement speed to code compatibility, it makes every millisecond count and helps you reduce your overall cost of test. They can’t predict the future, but Keysight Agilent HP can help you shape it with our future-ready test assets. The X-Series is an evolutionary approach to signal analysis that spans instrumentation, measurements and software. It gives you the flexibility to satisfy your business and technical requirements across multiple products and programs—now and in the ture.

The N9010A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • 9 kHz to 3.6 , 7.0, 13.6 or 26.5 GHz
  • Up to 300% faster than other economy class spectrum and signal analyzers
  • 10 MHz (standard), 25 MHz (optional) analysis bandwidth
  • ±0.27 dB absolute amplitude accuracy
  • +13 dBm third order intercept (TOI)
  • -146 dBm displayed average noise level (DANL)
  • -73 dBc W-CDMA ACLR dynamic range (with noise correction on)
  • LXI class C compliant, SCPI and IVI-COM
  • USB 2.0, 1000Base-T LAN, GPIB
  • Programming remote language compatibility with PSA, 8566/68, and 856x
  • Common X-Series user interface / Open Windows® XP operating system
  • Advanced analysis of more than 70 signal formats, software runs inside the EXA

The economy-class EXA is the fastest way to maximize throughput on the production line. From measurement speed to code compatibility, it makes every millisecond count and helps you reduce your overall cost of test. They can’t predict the future, but Keysight Agilent HP can help you shape it with our future-ready test assets. The X-Series is an evolutionary approach to signal analysis that spans instrumentation, measurements and software. It gives you the flexibility to satisfy your business and technical requirements across multiple products and programs—now and in the ture.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N9010A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Vector Network Analyzer - SNA5002A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details