ValueTronics International, Inc. Analyzer N9000A

Description
The N9000A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Functionality 9 kHz to 3 or 7.5 GHz; internal preamplifier options up to 7.5 GHz Optional built-in tracking generator 3 or 6 GHz 10 MHz (standard), 25 MHz (optional) analysis bandwidth Performance ±0.5 dB absolute amplitude accuracy +17 dBm third order intercept (TOI) -163 dBm displayed average noise level (DANL) -66 dB W-CDMA ACLR dynamic range (with noise correction on) Measurement Application & Software CXA supports over 25 measurement applications, covering cellular communication, wireless connectivity, digital video, and general purpose. Advanced analysis of up to 70 signal formats, software runs inside the CXA. Agilent's PowerSuite one-button power measurements included as standard Automation & Communication Interface LXI class C compliant, SCPI, and IVI-COM USB 2.0, 1000 Base-T LAN, GPIB Programming remote language compatibility with ESA and other X-Series Common X-Series user interface / Open Windows® XP operating system A great low-cost signal analyzer surpasses the basics and covers what's essential. That's the strength of the CXA signal analyzer, the leading low-cost tool for essential signal characterization. Its capabilities provide a foundation for cost-effective testing and seamless integration with the other X-Series models. The CXA is also an excellent teaching tool for RF technology and signal analysis. Get must-have capability with X-Series expandability in the CXA - and master the essentials. The CXA signal analyzer is a member of the X-Series, which is an evolutionary approach to signal analysis that spans instrumentation, measurements, and software. It gives you the flexibility to satisfy your business and technical requirements across multiple products and programs —now and in the future.
Datasheet
Description
The N9000A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Functionality 9 kHz to 3 or 7.5 GHz; internal preamplifier options up to 7.5 GHz Optional built-in tracking generator 3 or 6 GHz 10 MHz (standard), 25 MHz (optional) analysis bandwidth Performance ±0.5 dB absolute amplitude accuracy +17 dBm third order intercept (TOI) -163 dBm displayed average noise level (DANL) -66 dB W-CDMA ACLR dynamic range (with noise correction on) Measurement Application & Software CXA supports over 25 measurement applications, covering cellular communication, wireless connectivity, digital video, and general purpose. Advanced analysis of up to 70 signal formats, software runs inside the CXA. Agilent's PowerSuite one-button power measurements included as standard Automation & Communication Interface LXI class C compliant, SCPI, and IVI-COM USB 2.0, 1000 Base-T LAN, GPIB Programming remote language compatibility with ESA and other X-Series Common X-Series user interface / Open Windows® XP operating system A great low-cost signal analyzer surpasses the basics and covers what's essential. That's the strength of the CXA signal analyzer, the leading low-cost tool for essential signal characterization. Its capabilities provide a foundation for cost-effective testing and seamless integration with the other X-Series models. The CXA is also an excellent teaching tool for RF technology and signal analysis. Get must-have capability with X-Series expandability in the CXA - and master the essentials. The CXA signal analyzer is a member of the X-Series, which is an evolutionary approach to signal analysis that spans instrumentation, measurements, and software. It gives you the flexibility to satisfy your business and technical requirements across multiple products and programs —now and in the future.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer N9000A
The N9000A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Functionality 9 kHz to 3 or 7.5 GHz; internal preamplifier options up to 7.5 GHz Optional built-in tracking generator 3 or 6 GHz 10 MHz (standard), 25 MHz (optional) analysis bandwidth Performance ±0.5 dB absolute amplitude accuracy +17 dBm third order intercept (TOI) -163 dBm displayed average noise level (DANL) -66 dB W-CDMA ACLR dynamic range (with noise correction on) Measurement Application & Software CXA supports over 25 measurement applications, covering cellular communication, wireless connectivity, digital video, and general purpose. Advanced analysis of up to 70 signal formats, software runs inside the CXA. Agilent's PowerSuite one-button power measurements included as standard Automation & Communication Interface LXI class C compliant, SCPI, and IVI-COM USB 2.0, 1000 Base-T LAN, GPIB Programming remote language compatibility with ESA and other X-Series Common X-Series user interface / Open Windows® XP operating system A great low-cost signal analyzer surpasses the basics and covers what's essential. That's the strength of the CXA signal analyzer, the leading low-cost tool for essential signal characterization. Its capabilities provide a foundation for cost-effective testing and seamless integration with the other X-Series models. The CXA is also an excellent teaching tool for RF technology and signal analysis. Get must-have capability with X-Series expandability in the CXA - and master the essentials. The CXA signal analyzer is a member of the X-Series, which is an evolutionary approach to signal analysis that spans instrumentation, measurements, and software. It gives you the flexibility to satisfy your business and technical requirements across multiple products and programs —now and in the future.

The N9000A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

Functionality

  • 9 kHz to 3 or 7.5 GHz; internal preamplifier options up to 7.5 GHz
  • Optional built-in tracking generator 3 or 6 GHz
  • 10 MHz (standard), 25 MHz (optional) analysis bandwidth

Performance

  • ±0.5 dB absolute amplitude accuracy
  • +17 dBm third order intercept (TOI)
  • -163 dBm displayed average noise level (DANL)
  • -66 dB W-CDMA ACLR dynamic range (with noise correction on)

Measurement Application & Software

  • CXA supports over 25 measurement applications, covering cellular communication, wireless connectivity, digital video, and general purpose.
  • Advanced analysis of up to 70 signal formats, software runs inside the CXA.
  • Agilent's PowerSuite one-button power measurements included as standard

Automation & Communication Interface

  • LXI class C compliant, SCPI, and IVI-COM
  • USB 2.0, 1000 Base-T LAN, GPIB
  • Programming remote language compatibility with ESA and other X-Series
  • Common X-Series user interface / Open Windows® XP operating system

A great low-cost signal analyzer surpasses the basics and covers what's essential. That's the strength of the CXA signal analyzer, the leading low-cost tool for essential signal characterization. Its capabilities provide a foundation for cost-effective testing and seamless integration with the other X-Series models. The CXA is also an excellent teaching tool for RF technology and signal analysis. Get must-have capability with X-Series expandability in the CXA - and master the essentials. The CXA signal analyzer is a member of the X-Series, which is an evolutionary approach to signal analysis that spans instrumentation, measurements, and software. It gives you the flexibility to satisfy your business and technical requirements across multiple products and programs —now and in the future.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N9000A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSG5040X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details