ValueTronics International, Inc. DC Power Supply N8955A

Description
The N8955A is a 15000 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 750 V Current: 0 to 60 A Power: 15000 W AC input Voltage range: 340-440 VAC Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale The Agilent N8955A is a 15 kW, auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8955A power supplies' auto ranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8955A does the job of multiple power supplies.
Datasheet
Description
The N8955A is a 15000 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 750 V Current: 0 to 60 A Power: 15000 W AC input Voltage range: 340-440 VAC Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale The Agilent N8955A is a 15 kW, auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8955A power supplies' auto ranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8955A does the job of multiple power supplies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N8955A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N8955A
DC Power Supply N8955A
The N8955A is a 15000 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 750 V Current: 0 to 60 A Power: 15000 W AC input Voltage range: 340-440 VAC Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale The Agilent N8955A is a 15 kW, auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8955A power supplies' auto ranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8955A does the job of multiple power supplies.

The N8955A is a 15000 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0 to 750 V
  • Current: 0 to 60 A
  • Power: 15000 W
  • AC input Voltage range: 340-440 VAC
  • Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale

The Agilent N8955A is a 15 kW, auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8955A power supplies' auto ranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8955A does the job of multiple power supplies.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N8955A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCS33-33E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
2 suppliers